Digi-Pas DWL-1500XY is an AFFORDABLE Wireless-Bluetooth, Dual-Axis Precision Digital Level of 0.001° resolution designed for industrial users & professionals Read more...
More Product Announcements from DigiPas Technologies Inc.Experience unparalleled precision with Accurex's TubeInspect systems, designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes, molded tubes, and wireforms. Read more...
More Product Announcements from Accurex Measurement, Inc.The Maury Automated Mobile Test System Software (AMTS v2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and sensitivity respectively, as a function of VSWR magnitude and phase. Read more...
More Product Announcements from Maury MicrowaveMaury automated tuners are precision instruments optimized for in-fixture and on-wafer, RF/microwave test and measurement applications. They are ideal for automated or manual application where the need is to match the impedance of a microwave circuit element, or to establish specific impedances at a terminal interface. Read more...
More Product Announcements from Maury MicrowaveManual tuners are used in laboratories and as system components to establish or transform impedances for a number of applications (e.g., establishing optimum source/load terminations for device characterization, normalizing a source or load for precision laboratory measurements/calibrations, and can act as a matching transformer between a mismatched source and a mismatched load. Read more...
More Product Announcements from Maury MicrowaveMaury's connector gage kits provide an easy to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with specially adapted dial or digital indicators, plus the correct bushings and pins to allow mating with specified connectors. Read more...
More Product Announcements from Maury Microwave2D Laser profilers for Conveyor Belt Rip Detection Systems.
Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt rupture. Specific requirements for scanners are high speed, at least 4000 Hz, and a resolution of at least 0.5... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.Self-propelled Pipe Internal Diameter Inspection System
The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.Compact 2D Laser profiler for monitoring the profile of internal surfaces.
Modification RF627Smart-2/10-8/11
We continue to improve and expand our range of instruments for measuring internal diameters. The design of such a new system for pipes ID measurement is shown below.
The module is placed inside the pipe, the distance between the measured sections is specified in the control program. The module sequentially moves to the required control positions. Rotating laser sensors measure the... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.