High-definition performance means seamless, ultra-smooth operation with enhanced precision and responsiveness. The upcoming UNI-T MSO3000HD series is built with this in mind. Read more...
More Product Announcements from Uni-Trend USUNI-T Releases the new MSO7000X series of mixed-signal oscilloscopes. Read more...
More Product Announcements from Uni-Trend USUNI-T US launches the UPO1000 Series Digital Phosphor Oscilloscopes: Redefining Innovation, Unleashing the Future of Precision Read more...
More Product Announcements from Uni-Trend USUpdate Your Bench with Affordable Performace Read more...
More Product Announcements from Uni-Trend USThe Unmatched Benefits of Mixed Signal Oscilloscopes in Electrical Design Read more...
More Product Announcements from Uni-Trend USSIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability.
The... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability.
The SDS100... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.
The SDS3000X HD series employs Siglent’s SPO technology with a ma... Read more...
More Product Announcements from Siglent Technologies NA, Inc.SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.
The SDS7000A series employs Siglent’s SPO technology with a maximum waveform cap... Read more...
More Product Announcements from Siglent Technologies NA, Inc.The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. Read more...
More Product Announcements from Siglent Technologies NA, Inc.