Siglent's new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s. 16 digital channels plus 4 analog channels provide for convenient mixed signal analysis in one instrument. Read more...
More Product Announcements from Siglent Technologies NA, Inc.The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Siglent's new SDS2000X HD Oscilloscopes include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 2 GSa/s sample rates and low noise front end gives engineers a new tool to analyze the smallest signal details, and is especially useful when the zoom function is active. Read more...
More Product Announcements from Siglent Technologies NA, Inc.