-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. PCIe smart extenders provide an excellent platform for testing and troubleshooting PCIe devices. Furaxa's line of PCIe smart
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. The PCIeEXT16HOT enables PCIe x16/x8/x4/x2/x1 boards to be rapidly tested, removed and swapped without having to reboot or power down the
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1431708-LENOVO 00ML997 - System x NVMe PCIe SSD Extender Adapter Manufacturer: Lenovo
-
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414513-IBM 00E4322 - I/O Blind Swap Cassette With PCIe Extender Card Manufacturer: IBM
- Equipment Type: Other
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414518-IBM 00E2608 - I/O blind swap cassette with PCIe extender card Manufacturer: IBM
- Equipment Type: Other
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414006-IBM 6B29 - I/O blind swap cassette with PCIe extender card Manufacturer: IBM
- Equipment Type: Other
-
Supplier: Advantech
Description: The ECU-P1524SPE is a standard PCIe extension card with HSR/PRP functionality for reducing the data transfer packet loss probability and ensuring seamless system switching. CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol
- Bus Interface: x1
- Form Factor: ExpressCard
- Product Type: PCIe Extender
-
Supplier: Magma
Description: 1 Slot PCI Express Board-Set (x16 Slot, x1 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma enclosure. In addition, the Board-Sets
- Bus Interface: x16
- Form Factor: PCIe Standard Card
- Number of ports: 1
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Magma
Description: 7 Slot PCI Express Board-Set (Gen2 x8 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma enclosure. In addition, the Board-Sets may
- Bus Interface: x8
- Form Factor: PCIe Standard Card
- Number of ports: 7
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Magma
Description: 7 Slot PCI Express Board-Set (x16 Slot, x4 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma enclosure. In addition, the Board-Sets
- Bus Interface: x16
- Form Factor: PCIe Standard Card
- Number of ports: 7
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Magma
Description: Magma launches industry’s first Express Module used to support Expansion Blade Chassis to augment the Sun Blade Modular Systems. Magma’s EMX8 Host PCI Express Module connects to a family of Magma Expansion Blade Chassis via an iPass cable. Magma offers a complete range of Expansion Blade Chassis for
- Bus Interface: x8
- Form Factor: PCIe Standard Card
- Number of ports: 1
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing Industry Pack modules. This board
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 185 F
-
Supplier: Advantech
Description: The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling non-transparent
- Product Type: Switches
- Technology: VPX
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host
- IC Package Type: Other
- Memory Category: Flash
-
Supplier: ACCES I/O Products, Inc.
Description: electro-mechanical relay outputs Automatically detected under Windows FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe isolated digital input and relay output
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 16
- Product Type: Other
-
Supplier: ACCES I/O Products, Inc.
Description: voltage range is 3V to 31VDC (or 40-10kHz RMS). To extend the input voltage range, you may connect external resistors in series. Inputs can be configured to generate an IRQ when the input changes from active-to-inactive, inactive-to-active, or both in groups of eight bits. The
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: OnLogic Inc.
Description: Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! ADVANCED PROCESSING PERFORMANCE If your project demands powerful, scalable, and efficient processing, along with compatibility for PCIe Gen 4 expansion, the Karbon 803 has you
- Features: Integrated BluetoothTM Technology
- Operating Temperature: -40 to 158 F
- Processor: Intel®, Other
- RAM: 64 GB
-
Supplier: Broadcom Inc.
Description: Key Features PCIe 3.0 bus Emulex vScale™ performance and scalability - multi-core ASIC engine with eight cores supports 255 virtual functions (VFs), 1024 Message Signal Interrupts Extended (MSI-X) and 8192 logins/open exchanges for maximum virtual
- Connective Technology: PCI Express
- Form Factor: Board-level Unit
- Number of Terminating Connections: 4
-
Supplier: Advantech
Description: EWM-C148 series wireless module is a broadband wireless terminal product suitable for out door mobile application ; support 4G TDD LTE/FDD LTE/WCDMA/GSM and GPS 4G/LTE CAT4 ,TDD-LTE/FDD-LTE/WCD MA/GSM LTE FDD:150Mbps DL/50Mbps UL (CAT 4) LTE TDD:130Mbps DL/30.5Mbps UL (CAT 4) Operating temperature:
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8574 PFX-I PCIe Gen 3 fanout switc his the industry's highest density, lowest power, high reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 16 virtual switch partitions, 32 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8575 PFX-I PCIe Gen 3 fanout switch is the industry's highest density, lowest power, high reliability PCIe Base Specification 3.1-compliant switch supporting 80 lanes, 20 virtual switch partitions, 40 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8571 PFX-I PCIe Gen 3 fanout switch is the industry's highest density, lowest power, high reliability PCIe Base Specification 3.1-compliant switch supporting 24 lanes, 6 virtual switch partitions, 12 Non-Transparent Bridges (NTBs), hot- and surprise-plug controllers for
-
Supplier: Integrated Device Technology
Description: The 89HT0816AP Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8GTps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The
- Category: Development Board
- Host Interface: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Software compatible with all operating systems Selectable termination for RS-485 applications FACTORY OPTIONS Extended temperature operation (-40° to +85°C) High-speed RS-232 version up to 921.6kbps RoHS compliant version
- Bus Interface: x1
- Number of ports: 4
- Product Type: Asynchronous Serial Module
- RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: Software compatible with all operating systems Selectable termination for RS-485 applications FACTORY OPTIONS Extended temperature operation (-40° to +85°C) High-speed RS-232 version up to 921.6kbps RoHS compliant version
- Bus Interface: x1
- Number of ports: 8
- Product Type: Asynchronous Serial Module
- RoHS Compliant: Yes
-
Supplier: Integrated Device Technology
Description: The 89HT0816P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 8-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features an 8-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The
- Category: Development Board
- Host Interface: Other
-
Supplier: Integrated Device Technology
Description: The 89KTT0832P retimer evaluation board is designed to enable quick in-system testing of IDT ’s 16-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 16-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The
- Category: Development Board
- Host Interface: Other
-
Supplier: Integrated Device Technology
Description: The 89HT0808P Retimer Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 4-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe slot. The
- Category: Development Board
- Host Interface: Other
-
Supplier: Advantech
Description: indicate inspection results. UNO-1483G also equipped with PCIe slot and Advantech iDoor technology that extend this product to motion controller, like motion control card, or isolation control unit from iDoor modules. In companion these features, UNO-1483G featured with 4 gigabyte LAN,
- Processor: Intel®, Other
- Speed: 1700 MHz
-
Supplier: TOP-electronics USA
Description: Quectel BG96-GG, LTE Cat.M1/NB1 and EGPRS Mini PCIe Module with embedded GNSS BG96 is a series of LTE Cat M1/Cat NB1/EGPRS module offering a maximum data rate of 375Kbps downlink and 375Kbps uplink. The BG96-GG Mini PCIe is in the standard PCI Express® MiniCard form factor
- Technology: Ethernet
-
Supplier: Swissbit AG
Description: Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support
- Memory Size: 15380 GB
- Memory Type: Solid State Drive, Other
- Transfer Speed: 6900 MB/sec
Find Suppliers by Category Top
Featured Products Top
-
Stable Performance:Frequency stability options from ±25PPM to ±100PPM Multiple Power Supply Options:+1.8V, +2.5V, +3.3V (±5%) Extended Temperature Range:−20°C to +70°C, (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
iba AG is expanding its product portfolio with the new "ibaFOB-R" network card. This PCIe plug-in card allows control systems based on Reflective Memory to be seamlessly integrated into the iba (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
and GPIO capabilities allow end-users to control, trigger and synchronize cameras and other vision system elements. The iPORT CL-U3 External Frame Grabber family includes a range of solutions to meet specific system requirements, including products supporting extended operating temperature (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
efficiency. SSDs featuring constant write performance and low latency empower businesses to optimize operations, enhance productivity, and achieve higher performance levels. This is where the Swissbit A1200 comes into play. The A1200 delivers strong sustained performance with a PCIe Gen 4 (read more)
Browse Memory Modules Datasheets for Swissbit AG -
requirements for 224G architectures. Active copper product extends the channel reach while maintaining competitiveness Passive and active architecture design options offer cost effective solutions for performance needs. Extended channel reach while meeting a wide (read more)
Browse Network Cables Datasheets for TE Connectivity
More Information Top
-
A power measurement environment for PCIe accelerators
legacy GPU architectures, using a PCIe extender to measure exclusively power drawn through the 12V lines of the PCIe bus, and using datalogging capabilities to trace accelerated codes.
-
A development of an accelerator board dedicated for multi-precision arithmetic operations and its application to Feynman loop integrals
It consists of FPGA boards (up to 8 boards available) which are housed on a PCIe extender board (G9MG).
-
Gennum Debuts PCI Express 3.0 IP, Showcases Bridging Solutions for HD Video at PCI-SIG
The PCI Express bus is extended 15 meters from the host PC using Gennum'’s GN1406 PCIe extender solution allowing full rate PCIe 2.0 to the PCIe bus of the host PC.
-
Xylon logiCRAFT-CC Development Kits Accelerate Development of FPGA Companion Chips for Popular Embedded Processors
The base kit includes the logiCRAFT-CC board, power supply and the logiCRAFT-CC cabling set ( PCIe extender , USB, SD extender and 2x open-end parallel cable).
-
Prototyping control and data acquisition for the ITER Neutral Beam Test Facility
PSC/PSH computers are connected to different field items through different links: by PCIe extenders to PXI-based ADC/DAC boards, by Plant Operation Network to the PLC slow controller and the diagnostic video camera, by Data Streaming Network to event-driven data acquisition …
-
A unification framework for best-of-breed real-time scene generation
PCIe 2.0 extenders ($250 @ 10 GB/s .
-
The multispectral advanced volumetric real-time imaging compositor for real-time distributed scene generation
These technologies were Mellanox InfiniBand hardware and PCIe Bus Extenders from One Stop Solutions.
-
Extender
PCIe SMART EXTENDERS .
-
A heterogeneous many-core platform for experiments on scalable custom
interconnects and management of fault and critical events, applied to
many-process ap...
The QUonG elementary mechanical unit is a 3U "sandwich" built assembling two Intel dual Xeon servers with a Next/IO vCORE Express 2075, a 1U PCIe bus extender hosting 4 NVIDIA Tesla M2075 GPU (figure 43).
-
The New Feedback Control System of RFX-mod Based on the MARTe Real-Time Framework
A PCIe port is dedicated to each bus extender , each su- pervised by a separate core.
Indicates content that may require registration and/or purchase.