-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 7.06 to 8.48 SCFM
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Advantage Series The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.5 to 90.1 SCFM
- Horse Power: 5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Rolair Systems
Description: RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled
- Flow Capacity: 12.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Central Air Compressor Co.
Description: These units ship within 24 hours of your order. Making the Advantage Series one of the fastest turn around in the industry. Available in 5hp-25hp. The Advantage Series includes: Convenience Air-cooled Aftercooler Auto Tank Drain Low Fuel Monitor Magnetic Starter Vibration Mounts Dual Control
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Diesel, Gasoline
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Quincy Compressor
Description: Industrial gear driven air compressors with Quincy Compressor's over-sized, long-life airends. Industrial coolers and robust construction allow this unit to operate in the harshest conditions. Read more:
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 238 to 998 SCFM
- Horse Power: 50 to 150 HP
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A
- Flow Capacity: 47.31 to 59.14 SCFM
- Horse Power: 15 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill avoidance.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Aggreko
Description: 1600 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of compression. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 800 cfm Electric Compressor Aggreko's air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates between 400 and 1600 cfm, using either diesel engines or electric motors as the source of compression. Features 24/7 Aggreko
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 800 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer, Initial
- Flow Capacity: 5.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy duty, 3-cylinder Kubota engine Engine rated 24.8 hp Uses diesel gasoline
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
- Compressor Technology: Rotary Screw
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: INVT control system for air compressor dual-inverter integrated machine is the flagship product of INVT. It can realize dual inverter integrated control of the air compressor. This system solution is a perfect substitute for air compressor electrical cabinet
- Rated Power: 21,999.99999999997 watts
- Product: Inverter Drive
-
Supplier: Johnson Controls, Inc.
Description: At York® by Johnson Controls, we designed our VDC Air-Cooled Condenser to work with any kind of air conditioning or refrigeration application. This versatile air-cooled condenser can be used with any type of compressor for halocarbon refrigerants. Available in 66 standard
- Application: Building
- Type: HVAC Condensing Unit
-
Supplier: ISC Sales, Inc.
Description: Furthermore due to the absence of several moving parts, scroll compressors are considerably quieter in operation compared to other types of compressors. With a weight and footprint smaller than most compressors they are quickly becoming an industry standard. Click the get a
- Capacity: 7.0344 kW
- Input Power: 1,492.29188164081 watts
- Power Source: 208-230 / 60 / 1
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves
- Discharge / Operating Pressure: 31.9 to 40.6 psi
- Flow Capacity: 0.4 to 0.8 SCFM
- Horse Power: 0.0321652892376677 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast iron
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 4.4 SCFM
- Horse Power: 0.8 HP
- Power Source: AC Single Phase
-
Supplier: Danfoss A/S
Description: The compressors are dedicated to light commercial and commercial refrigeration applications with refrigerants R407A, R407C, R407F, R134a, R290, R404A/R507A, R600a and R22. Both brazed and rotolock connections are available for most of the compressors. Danfoss inverter reciprocating
- Features: Other
- Refrigerant Options: R134a, R22, R404a, R407c, R507
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Gases Handled: Air / Plant Air
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Thermo expansion valve Cooling
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Cooling only Rotary
- Voltage: 24 VDC
- Type: Central
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 247.2029 to 330.898739 SCFM
- Horse Power: 73.7121211696551 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The
- Discharge / Operating Pressure: 145.0377 psi
- Flow Capacity: 1,695.1056 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Pressure to 3.8 psi / 0.26 bar Possible Applications Automotive Medical Analysis Handling Automation
- Discharge / Operating Pressure: 1.5 to 3.8 psi
- Flow Capacity: 0.1 to 0.2 SCFM
- Gases Handled: Air / Plant Air
- Power Source: DC
-
Supplier: Klimaire Products, Inc.
Description: CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: CEF Industries LLC
Description: scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 2.6 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (24 lbs), thin (9.0") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining One quick coupler to
- Horse Power: 0.3 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any installation,
- Height: 4 inch
- Width / Ring Size: 5.875 inch
Find Suppliers by Category Top
Featured Products Top
-
Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. Topics include: fundamentals of compressed air (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rogers Machinery Company, Inc.On-demand webinar: How an air audit can save you thousands in energy costs (read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The U.S. Department of Energy estimates 25% of compressed air is lost to leaks - and it's higher in many plants. Kaeser's compressed air leak detection and repair program is a smart solution for facilities ready to stop wasting air and start lowering energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser’s Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser’s responsibility. This allows users to save 100 (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Compressed air is used throughout the winemaking process, though its uses can vary based on how each winery operates. One new winery in Walla Walla, Washington State’s wine-making hotbed, chose Rogers as their compressed air partner from the beginning to provide quality compressed air, low-maintenance equipment, and reliable service. (read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
The cost, common culprits, detection and repair. TThe US Department of Energy estimates that 25% of compressed air is lost to leaks—resulting in unnecessarily high operating costs. In many plants the leak losses are much higher. Kaeser’s (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Kaeser Compressors, Inc. -
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Compressed air is among your biggest power consumers. In fact, the yearly energy bill for a compressor can surpass its initial cost. Further losses accrue from production downtime and scrap from unstable pressure or bad air quality. Leveraging over a century of engineering (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc. e-book entitled Compressed Air System Installation Guide: Layout Considerations for a Reliable, Energy Efficient, and Safe Compressed Air System is written by Kaeser’s compressed air and engineering experts. This e-book provides essential tips for planning (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Phase III Drilling Operations at the Long Valley Exploratory Well (LVF 51-20)
Electronic Engine Management System 24 VDC Electrical & Air Compressor .
-
Hortibot: Feasibility study of a plant nursing robot performing weeding operations - part IV
… and navigation computer D-GPS Weeding tool: §§) spring-tine harrow, 2.12 m working width hoe, 5 rows computer vision cameras (3 units a 1818 $) basic computer platform (PC/104) compressor unit (extreme 3- 24 VDC ) air valve manifold electrical valve …
-
Shopping In Generators & Air Compressors - Big Bruin
Model: 270047 5GUM7 Piston Air Compressor , 1/3 Hp, Voltage 24vdc , Full Load Amps 18.5, Inlet Size 1/4 In.
-
Sequence and batch language programs and alarm-related ``C`` programs for the 242-A MCS. Revision 2
ILOOP = 1 THEN STRNGO = "INSTUMENT AIR PRES LO" ILOOP = 2 THEN STRNGO = "AIR COMPRESSOR 1 OFF ILOOP = 3 THEN STRNGO = " AIR COMPRESSOR 2 OFF 'I ILOOP = 4 THEN STRNGO = " 24 VDC POWER FAIL ILOOP = 5 THEN STRNGO = IIDIESEL GENRATR TROUBL" …
-
Electrified hydraulic power steering system in hybrid electric heavy trucks
However, when the vehicle’s engine ancillaries (water pump, air conditioning compressor , power steering etc.) are to be electrified, the 24 VDC bus is unable to cope with the power demands placed upon it.
-
Fuelcell-Hybrid Mine loader (LHD)
… VDC) that powers the traction motor and hydraulic motor inverter; 2) a medium voltage bus (280-400 VDC), powered by the fuel cells, that powers the air compressor , cooling pumps, and the … … fan; and 3) a 24 VDC bus for auxiliaries and …
-
Hydrogen Fuel Cells for Road Vehicles
333 K Air compressor Side channel, 24VDC , max press.
-
A crew cooling system for the M9 Armored Combat Earthmover (ACE)
… temperature tests were performed to confirm proper system operation when heat rejection was to air at 150°F. For these tests, the compressor was powered directly from 115 VAC electricity from the local utility; the pump and condenser fan were powered by a 24 VDC power supply.
-
Refrigeration Compressors and Air Conditioning Compressors
Refrigeration compressors and air conditioning compressors also carry power-source specifications defined by voltage / frequency / phase. Common choices include 12 VDC and 24 VDC, as well as 115/60/1, 230/50/1, 208-230/60/1, 208-230/60/3, 380/50/3, 460/60/3 and 575/60/3.
-
Development of the 0.5kW motor & controller on air compressor for commercial hybrid or electric vehicles
The test jig structure is sensorless controller, air tank, pressure sensor module, flow sensor module and comprised of the air tank putting the air provided in the air compressor . By using the battery applied as 24Vdc to the EV and HEV, the measurement power comprised.
Indicates content that may require registration and/or purchase.