-
Supplier: Chemetall
Description: Bright Dip CB is a chromate-free, highly acidic liquid chemical polish. It is used for brightened old and tarnished copper, brass and bronze parts.
- Type: Cleaner / Cleaning Agent
- pH: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: Clippard
Description: applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Media: Air, Water, Other
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Clippard
Description: applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Air, Water, Other
- Media Temperature: 32 to 230 F
-
-
Supplier: Clippard
Description: applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Connection: Threaded
- Media Description: Air, Water, Other
- Media Temperature: 32 to 230 F
-
Supplier: Clippard
Description: applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Media: Air, Water, Other
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 4
-
Supplier: Technic, Inc.
Description: & Pickling Degreasing, cleaning and pickling of all common metal before and after plating Bright dipping of all common metals before and after plating Preparation of cleaning, pickling and bright dipping solutions Modern cleaning methods including
- Industry: Electronics
- Technology / Subject: Semiconductors / Microelectronics (ICs)
- Type: Course
Find Suppliers by Category Top
Featured Products Top
-
soldered or jumped hardware. They provide flexibility for setting up hardware. In the years that followed, consumer electronics and computing advanced. As a result, DIP switches appeared in many devices. Many experts still find them useful. This is true even with the growth of software (read more)
Browse Pushbutton Switches Datasheets for ODG (Origin Data Global) -
brass and plastic, for fasteners intended for specialized applications. For instance, silicone bronze is appropriate for aquatic environments. Finishing options are also available to improve aesthetic or functional properties, such as increasing material strength or corrosion resistance. Some (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
brass and plastic, for fasteners intended for specialized applications. For instance, silicone bronze is appropriate for aquatic environments. Finishing options are also available to improve aesthetic or functional properties, such as increasing material strength or corrosion resistance. Some (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
The Chemical Formulary, Volume 2
Bright Dip for Brass Castings .
-
The Chemical Formulary, Volume 12
Bright Dip for Brass .
-
THE PICKLING OF NON-FERROUS METALS
E. Armstrong, "Fumeless Bright Dipping for Brass ," ~lIJetal Treatment, 1941, 7, (26),75.
-
The Chemical Formulary, Volume 9
Parts of silicon bronze, espe- cially those that have been heat- treated, have a surface film con- taining silicon dioxide, which is not soluble in the ordinary acids used in bright dips for brass .
-
Metallography: Principles and Practice
Although secret processes were developed for " bright - dipping " copper and brass in the nineteenth century, the technique did not achieve commercialization until the first process was patented by the Battelle Memorial Institute in 1948.
-
Studies on mold fungi of Bavarian and Tunisian bottoms
Brass tube yon6 of mm clear width, that by immersion up to received one's anl3en of angebraehten mark 1 em3 suspension, this amount in wiedcr was pipetted water 9 cm3; yon of the driSten Verdfinnung (1: 1000) became with ever 0,5…
-
The Chemical Formulary, Volume 3
There is no bright dip for silver in the same way as a dip for brass or copper.
-
Surface roughness and attenuation of precision-drawn, chemically polished, electropolished, electroplated and electroformed waveguides
The metals which can be chemically polished are copper, brass ,19 bronze, nickel-silver, nickel, zinc, aluminium, iron, steel and most aluminium alloys.20 *21 Bright - dipping processes for copper, most of which are based on mixtures of nitric acid, sulphuric acid…
-
Lead-free Electronics
…application of a nickel or copper underlayer for electrodeposited tin over brass, (2) avoiding the bright tin plating directly over brass , (3) plating of at … treatment at 180-200°C for one hour (5) the use of hot- dipped tin plating presents far…
-
Over cathode rays and continuirliche discharge in gases
Two large halbkugelformige Electroden of brass are applied themselves of which the as anode serving with closely abutting covered rothen glowing light maintaining the negative itself in the through the … uberzieht so on the in this space of plunging Theile the .
Indicates content that may require registration and/or purchase.