-
Description: Strip, Coil, Foil, Wire, AMS 5548, ASTM A693, MILS 8840, (Type 633) APPLICATIONS Bellows, industrial cutters, knives and a variety of vales and gas turbine components DESCRIPTION AM 350® is a heat treatable austenitic or martensitic alloy, depending on heat treatment. It brings
- Tensile Strength (UTS, Break): 165,000 to 200,000 psi
- Yield Strength (YS): 85,000 to 150,000 psi
- Elongation: 2 to 12 %
- UNS Number: 35,000
-
Supplier: Genisco Filter
Description: resistors) Insertion loss: 100 dB 14 KHz to 18 GHz (50/50 Ohm System) APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: TFC Ltd.
Description: Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
-
Description: machining grade that can be hardened by heat treating to increase strength and hardness. The alloy exhibits machinability that is better than austenitic grades but sacrifices corrosion resistance.
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- UNS Number: 41,600
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage.
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.461 to 46.24 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage.
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Other plating options are available Please call for pricing and availability or fill out the Application Data Sheet (PDF) and Quote Request Form. Telephone: (800) 644.5660 Local Number: (509) 467.9133
- Temperature: -320 to 1,350 F
- Pressure: 3,000 psi
- Outside Diameter: 0.974 to 12.372 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor
-
Supplier: JETSEAL, Inc.
Description: 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) Teflon (AMS 2515) Plasma/HVOF wear coatings Please call for pricing and availability or fill out the Application Data Sheet (PDF)
- Temperature: -320 to 1,300 F
- Pressure: 50,000 psi
- Outside Diameter: 2.85 to 20.28 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
Description: Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750, with the addition of titanium and aluminum, is a nickel-chromium precipitation-hardenable alloy having
- UNS Number: 7,750
- Tensile Strength (UTS, Break): 135,000 to 150,000 psi
- Elongation: 20 %
- UNS N Number: 7,750
-
Description: effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil,
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: (Commercially Pure Titanium: Grade 3) Strip, Coil, Foil, Wire, ASTM B265 GR3, AMS 4900K, ASTM F67, MIL-T-9046CP2 Applications Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts Description Commercially Pure Titanium Grade 3 offers slightly higher
- UNS Number: 50,550
- Tensile Strength (UTS, Break): 65,000 psi
- Yield Strength (YS): 55,000 to 80,000 psi
- Elongation: 18 %
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of copper with
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 1 inch
-
Supplier: Jergens, Inc.
Description: requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17985 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of optional lanyard Jergens Lanyards are often used
- Diameter / Size: 0.3125 inch
- Length: 12 inch
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Jergens, Inc.
Description: applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17986 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard Jergens Lanyards
- Diameter / Size: 0.5 inch
- Length: 6 inch
- Design Units: English
- Pin Type: L-Pin
-
Supplier: Jergens, Inc.
Description: strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard
- Diameter / Size: 0.5 inch
- Length: 6 inch
- Design Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: strengths for applications requiring frequent, repetitive use. Material: Handle: Black Cast Aluminum Button: Blue Anodized Aluminum Pin Body: Heat Treated 17-4 PH Stainless Steel SPECS: MS17984 & NAS1333-NAS1343 Includes hole and split ring for easy attachment of an optional lanyard
- Diameter / Size: 0.1875 inch
- Length: 6 inch
- Design Units: English
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 1 inch
-
Supplier: High Performance Alloys, Inc.
Description: Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance,
- Tensile Strength (UTS, Break): 70,000 to 95,000 psi
- Yield Strength (YS): 28,000 to 75,000 psi
- Elongation: 30 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
Find Suppliers by Category Top
Featured Products Top
-
Stainless Steel Platings and Coatings: Cadmium Copper Nickel Silver Gold Indium Treatment Options: Heat-treated Age (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
department routinely verifies and tests all raw materials, plating and heat-treating processes used in the manufacturing of our products. This careful analysis and scrutiny in each phase of our procedure assures proper conformance to all Aerospace requirements and guarantees that only materials meeting our (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
department routinely verifies and tests all raw materials, plating and heat-treating processes used in the manufacturing of our products. This careful analysis and scrutiny in each phase of our procedure assures proper conformance to all Aerospace requirements and guarantees that only materials meeting our (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Panther 16 in 6.8 × 43 mm Remington SPC selective fire rifle
… right-hand 1 in 10 twist, button rifled chamber - 6.8 × 43 mm Remington SPC Method of operation - gas operated with rotating bolt locking mechanism bolt and carrier - 8620 steel bolt carrier, heat treated and MIL - SPEC , phosphated steel bolt heat …
-
Panther 14½ in AP4 5.56 mm selective fire carbine
… grooves, right-hand 1 in 9 in twist, button rifled chamber - 5.56 × 45 mm method of operation - gas operated rotating bolt with locking mechanism bolt and carrier - 8620 steel bolt carrier, heat treated and MIL - SPEC plated, phosphated steel bolt …
Indicates content that may require registration and/or purchase.