-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 720LMS, Low Modulus Silicone, Heat Cured, Laminating Adhesive BERGQUIST® BOND PLY TBP 720LMS is a thermally conductive fiber reinforced heat curable laminating adhesive film. The product consists of a high performance, thermally conductive, low modulus silicone
- Chemical / Polymer System Type: Acrylic / Polyacrylate
-
Supplier: Henkel Corporation - Industrial
Description: ) in diameter Recommended for refrigeration systems and service with strong chemicals Typical applications include metal and fiber plants, chemical processing, paper processing plants, waste treatment facilities and textile industries
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Use Temperature: 65 to 300 F
- Viscosity: 2500 cP
-
Supplier: Titebond
Description: -yellowing and reduces dirt pickup. UA 920 forms an airtight, water resistant seal on most common building materials, including concrete, fiber cement, metal, wood and vinyl siding and trim. It offers a quick grab, is easy to tool and finish and remains permanently flexible. Permanently
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Viscosity: 550000 cP
-
-
Supplier: Titebond
Description: -of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions. CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Viscosity: 100000 cP
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3131 Acrylic Adhesive is a two component, fast curing, methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Two Component System
- Elongation: 50 %
- Tensile Strength (Break): 1300 psi
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3121 Acrylic Adhesive is a two component, fast-curing methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Two Component System
- Elongation: 80 %
- Tensile Strength (Break): 1300 psi
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3121 Acrylic Adhesive is a two component, fast-curing methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Two Component System
- Elongation: 80 %
- Tensile Strength (Break): 1300 psi
-
Supplier: Henkel Corporation - Industrial
Description: resilient bonds and maintains its strength over a wide range of temperatures. It is designed for bonding various plastic and composite substrates, including epoxy coat and glass fiber reinforced polyester. Non-sagging gaps filled to 0.5 in (12.7 mm) Excellent environmental
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Cure Type / Technology: Two Component System
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
- Viscosity: 130000 cP
-
Supplier: Electro-Lite Corporation
Description: Possible uses include: unitizing fiber bundles, splicing, lens assembly
- Applied Thickness / Gap Fill: 0.2500 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate, Polyurethane (PU, PUR)
- Dielectric Strength: 700 kV/in
- Elongation: 20 %
-
Supplier: Electro-Lite Corporation
Description: Designed for joining fiber optics as well as glass to glass assembly
- Applied Thickness / Gap Fill: 0.1250 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate, Polyurethane (PU, PUR)
- Dielectric Strength: 475 kV/in
- Elongation: 90 %
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.2500 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate, Polyurethane (PU, PUR)
- Dielectric Strength: 700 kV/in
- Elongation: 20 %
Find Suppliers by Category Top
More Information Top
-
High-throughput analysis of phthalate esters in human serum by direct immersion SPME followed by isotope dilution–fast GC/MS
The present method decreased the sample preparation time by a factor of 50 by using direct immersion SPME with an 85-lm polyacrylate fiber to extract phthalate esters from the matrix.
-
Determination of phenolic compounds in waste water by solid-phase micro extraction
In comparison, the polyacrylate fibre is preferred for the analysis of more polar compounds.
-
Evaluating the sorption of organophosphate esters to different sourced humic acids and its effects on the toxicity to Daphnia magna
Polydimethylsiloxane fiber and polyacrylate fiber were used to measure the Cfree of OPEs with a high octanol/water partition coefficient (KOW; cresyl diphenyl phosphate [CDPP], TPhP, TCrP, and EHDPP) and a low KOW (trimethyl phosphate [TMP], triethyl phosphate [TEP], TCEP, tripropyl phosphate (TPrP …
-
Biomimetic solid‐phase microextraction to predict body residues and toxicity of chemicals that act by narcosis
The TCA fiber concentration data were obtained by using a previously determined log KSPME of 3.55 for identical polyacrylate fibers [21].
-
Chromatography for Sustainable Polymeric Materials
Six different phtha- lates and an adipate ester were determined in water samples by SPME-GC- MS method using a polyacrylate fiber [51].
-
Determination of the plasticizer N-butylbenzenesulfonamide and the pharmaceutical Ibuprofen in wastewater using solid phase microextraction (SPME)
After 30 min absorption the polyacrylate fiber was shortly cleaned in Milli-Q water without dipping the sep- tum piercing needle into the water.
-
Determination of organophosphorus, triazine and 2,6-dinitroaniline pesticides in aqueous samples via solid-phase microextraction (SPME) and gas chromatography ...
34 compounds have been ex- tracted from aqueous samples by SPME using a 85 gm polyacrylate fiber .
-
Skin Necrosis
41.2.3.3 Dressing with Polyacrylate Fibres .
-
Development of QSARs for the toxicity of chlorobenzenes to the soil dwelling springtail Folsomia candida
) using polyacrylate fiber -water partition coeffi- cients [Kfiber], which had been determined according to the method reported by Muijs & Jonker [30]).
-
New Microshaping Concepts for Ceramic/Polymer Nanocomposite and Nanoceramic Fibers
The SiO2/ polyacry- late fibers produced at a rate of 1–2 m/min have an average di- ameter of B65 mm and exhibit a significant die swell effect, whereas the Al2O3/polyacrylate fibers show diameters of 40–60 mm, corresponding closely to the die diameter.