-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc.) Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic properties Compact design/small flywheel effect
- Bore Diameter: 0.6299216 to 4.330711 inch
- Coupling Diameter: 1.181103 to 7.87402 inch
- Coupling Length: 1.3779535 to 11.6141795 inch
- Rated Torque: 66.3716814159292 to 398,230.088495575 In-lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Torsionally flexible, maintenance-free Damping vibrations Axial plug-in, fail-safe Allover machining – good dynamic properties Compact design/small flywheel effect Finish bore according to ISO fit H7, feather keyway according to DIN 6885 ( JS9) Approved according to EC Standard 94/9/EC (without
- Bore Diameter: 0.2362206 to 7.87402 inch
- Coupling Diameter: 1.181103 to 2.5984266 inch
- Coupling Length: 1.3779535 to 18.7007975 inch
- Rated Torque: 66.3716814159292 to 309,734.513274336 In-lbs
-
Supplier: KTR Corporation
Description: ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while
- Bore Diameter: 0.2362206 to 7.87402 inch
- Coupling Diameter: 1.181103 to 16.535442 inch
- Coupling Length: 1.3779535 to 18.7007975 inch
- Angular Misalignment: 1.3 degrees
-
-
Supplier: KTR Corporation
Description: ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while
- Bore Diameter: 0.9448824 to 8.661422 inch
- Coupling Diameter: 2.1653555 to 16.535442 inch
- Coupling Length: 3.7007894 to 21.8504055 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: KTR Corporation
Description: ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while
- Bore Diameter: 0.9448824 to 8.661422 inch
- Coupling Diameter: 2.1653555 to 17.716545 inch
- Coupling Length: 3.3858286 to 20.2756015 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: KTR Corporation
Description: ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while
- Bore Diameter: 0.9448824 to 7.87402 inch
- Coupling Diameter: 2.1653555 to 16.535442 inch
- Coupling Length: 2.2047256 to 12.598432 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: KSB AG
Description: Maximum submergence 1. 700 mm Impeller material (EN standard) PA, ;PA;JL 1040;JL1040 Type of coupling Direct Type of lubrication Oil / Product lubrication Max. permissible fluid temperature 90 °C
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Flexible Star Couplings replaceable with Rotex and Rotex GS Couplings
- Bore Diameter: 0.2755907 to 6.299216 inch
- Coupling Diameter: 0.5511814 to 10.0393755 inch
- Coupling Length: 0.8661422 to 14.7637875 inch
- Rated Torque: 13.27433628318584 to 113,274.33628318582 In-lbs
-
Supplier: RS Components, Ltd.
Description: Rotex, Jaw Coupling, complete, size 42
- Coupling Diameter: 3.7401595 inch
- Angular Misalignment: 0.9 degrees
- Axial Misalignment: 0.0393701 to 0.0787402 inch
- Parallel Misalignment: 0.012598432 inch
-
Supplier: Radwell International
Description: ROTEX M, COUPLING SLEEVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROTEX Motors/GearBox/Clutch GS24 550241000002
-
Supplier: Colonial Tool Group Inc.
Description: different bearings configurations and preloads. Bearings are lubricated for life. No maintenance re-lubrication needed. Non-contact labyrinth seal with air purge. Zero backlash ROTEX coupling that compensates for axial, angular and parallel misalignment. Colonial has provided the
- Operating Speed: 10,000 rpm
- Features: Air Purge
- Configuration: Cartridge
Find Suppliers by Category Top
Featured Products Top
-
couplings,Specialist in:china couplings (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022 4. Rotex Coupling (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Robust Connections: Steel Rotex Jaw Couplings for Demanding Applications In industrial settings where reliability and ease of maintenance are paramount, Steel Rotex Jaw Couplings deliver exceptional performance. These (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, 10020, 12018, 12022 Rotex Coupling Rotex (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
CR4 - Thread: Coupling Failure
I'm dealing with the same problem, I got 2 rotex couplings with pumps that are breaking, can you tell what are the answers you got?
-
A New Apparatus for Particle Impact Tests
The motor shaft is connected to the holder shaft of the targets through a Rotex coupling and two 63003-2RS1/C3 bearings.
-
jaw coupling - offers from jaw coupling manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : coupling, flexible couplings, jaw couplings, rotex coupling ] .
-
Alternative Design Study Report: WindPACT Advanced Wind Turbine Drive Train Designs Study; November 1, 2000 -- February 28, 2002
Rotex Couplings .
-
gear coupling h13,China gear coupling h13 Manufacturers, Suppliers - ECOL
... coupling, MH coupling NM coupling flexible coupling, Bowex coupling, rotex couplings nylon sleeve gear coupling,GF coupling GF14-GF65,nylon teeth coupling GF14-65Jaw coupling ,HRC coupling MH coupling NM coupling flexible coupling HRC coupling ...
-
Flow induced ultrasound scattering: experimental studies
isolated from vibration by the motor couplings ( Rotex GS designed for servo systems).
-
Compensation of thermo-dependent machine tool deformations due to spindle load: investigation of the optimal transfer function in consideration of rough machin...
multi-rib belt 10 big belt pulley 11 driven shaft 12 ROTEX ® coupling .
-
Forum: Chem. Ing. Tech. 9/2009
Now the ROTEX® GS light was presented as recent addition to the range in the region of spielfreien shaft clutches .
-
Natural and Artificial Computation in Engineering and Medical Applications
This workbench has the following components: a Fagor Fkm 42.30.A motor, a Rotex Gs 24/28 coupling , a NSK-Rhp Bsb 025 062 screw-nut, a Kondia D32x10 nut, and Ina Kuse 45 850 guide-ways.
-
Detection and reduction of middle frequency resonance for industrial servo
The two motors are connected with KTR- ROTEX torsional flexible coupling whose equivalent spring constant could be adjusted by altering the depth of the coupling claws.
Indicates content that may require registration and/or purchase.