Products/Services for Schlumberger Gas Regulator
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Pressure Regulators - (1232 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure... -
Gas Valves - (535 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Air Pressure Regulators - (402 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional... -
Gas Instruments - (909 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role... -
Filter, Regulator, Lubricator (FRL) Assemblies - (416 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
-
Gas Sensors - (598 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Gas Cylinders - (116 companies)...protects the valve assembly from damage when the gas is not in use. A pressure regulator assembly is utilized when dispensing gas from a cylinder to control the flow of gas at the desired pressure. Applications. Gas cylinders are used in a wide...
-
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations...
-
IC Voltage Regulators - (504 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cylinder Changeover Manifold Regulator Panel High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Gas Cylinder Pressure Regulators Poduct Features. * Cylinder pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 6 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Thermon, Inc
HEA — Regulator Enclosure Heaters The Regulator Enclosure is specifically designed to provide freeze protection for a wide variety of natural gas pipeline regulators. Enclosures are designed for specific regulators and generic applications. FEATURES. Enclosure comes fully assembled. Stainless steel enclosures provide added longevity for the harshest environments. Designed to clamp directly to the pipeline, spring clamps make installation easy. Optional thermostats and regulators are available (read more)Browse Heat Tracing Datasheets for Thermon, Inc -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
A Current Mapping and Predicting of Indonesian Flow Assurance Challenges Based on Fluid Physical Characteristics
We would like to thank to Indonesian Upstream Oil and Gas Regulator BP MIGAS, Gadjah Mada University, Indonesia, and Schlumberger for the support for the study and for permission to publish this paper.
-
Lifting and Hoisting Safety - Raising the Bar
… is made up of representatives from a cross section of the oil and gas industry; operators, service … The members of the Task Force are; Peter Thompson, BP; Philip Wiggs, IMCA; Kenny Burns, MI SWACO; Carsten Bowitz, OLF; Graeme Lawrie, Schlumberger ; Stein Ove Dyngeland, Statoil; Jim MacFarlane, UK HSE (for International Regulators Forum); Don Smith, OGP; Alan Spackman, IADC; Antoin …
-
Managing Environmental Compliance for Field Facilities
These methodologies have been successfully implemented in Schlumberger Wireline and Testing districts in South Louisiana and have been well received by both location managers and state environmental regulators . Introduction In today's world of high environmental awareness, the oil and gas industry has come under sharp …
-
Implementation of a Streamlined and Integrated National Gas Infrastructure Surveillance Platform: From Reserves Booking to Spatial Visualization of Gas Assets ...
The described system as implemented for a national gas regulator attempts to address the inherent challenges of the manual process by creating a simplified, automated, and highly efficient workflow process that ultimately makes the oversight function to be much efficient. I acknowledge the assistance and support of the management of Schlumberger Information Solutions (SIS) for enabling the …
-
An overview of the Illinois Basin – Decatur Project
… well logging), shallow subsurface (fluid chemistry in shallow groundwater wells), near-surface soil gas composition and flux … A unique on-site computerized data collection system, built by Schlumberger Carbon Services, is focused on data … Parameters that are required to be reported to IEPA regulators , such as wellhead pressure, temperature and annulus …
-
Fracture Architecture from Flowback Signature: A Model for Salt Concentration Transient
Franz, J.H., Jr. and Jochen, V.: “Shale Gas ” Schlumberger White Paper, 2005. George E. King, Hydraulic fracturing 101: What every representative, environmentalist, regulator , reporter, investor, university researcher, neighbor and …
-
Integrating Casing Drilling and Conductor Sharing Technology To Optimize Brownfield Redevelopment Plans
PETRONAS, the country regulator vested with the oil and gas resources in Malaysia and entrusted with the responsibility for adding value to these resources already had initiatives to explore EOR opportunities and benefits, given the maturity of several fields in the country … In March 2010, an Alliance contract was signed between PCSB and Schlumberger to jointly execute the FDP.
-
Cross-Industry Innovations in Artificial Intelligence
The oil and gas industry has traditionally been categorically pragmatic in its acceptance and deployment of new … … an Operational Integrity project gaining high visibility in the aftermath of the BP Macondo failures ( Schlumberger , 2011). … for more instrumentation on offshore rigs to provide more real time electronic data to regulators (Bromwich, 2010).
-
Experimental Study of Overburden and Stress Influence on Non-Darcy Gas Flow in Dakota Sandstone
The pore pressure was controlled by two backpressure regulators (BPRs). Experimental Study of Overburden and Stress Influence on Non-Darcy Gas Flow in Dakota Sandstone … Petroleum Recovery Research Center, Reid Grigg, SPE, New Mexico Petroleum Recovery Research Center, and Sukesh Ganda, Schlumberger .
-
Variations in flows and pressures during jet ventilation in the infant: A model study
The ventilator's gas source pressure, or driving pressure (Pd), was set by a pressure regulator ; it ranged from 0.5 to 3 bar. … measured by admitting the delivered gas into a dry gas-meter (Callus 6/20 D, Flonic Schlumberger , France).
Indicates content that may require registration and/or purchase.