-
Supplier: Accuris
Description: MANOMETER, U-TUBE AND CURVED TUBE
-
Supplier: Accuris
Description: MANOMETERS, U-TUBE AND CURVED TUBE
-
Supplier: Gilson Company, Inc.
Description: of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden
- Device Category: Instrument
- Pressure Reading: Absolute
-
-
Supplier: Transcat, Inc.
Description: , fully annealed glass tubing is used The manometer scale is located to permit quick and accurate reading of the indicating columns The U-tube type manometer is a primary basic standard of pressure measurement Pressure measurements are accomplished by balancing a vertical head
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: , fully annealed glass tubing is used The manometer scale is located to permit quick and accurate reading of the indicating columns The U-tube type manometer is a primary basic standard of pressure measurement Pressure measurements are accomplished by balancing a vertical head
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: , fully annealed glass tubing is used The manometer scale is located to permit quick and accurate reading of the indicating columns The U-tube type manometer is a primary basic standard of pressure measurement Pressure measurements are accomplished by balancing a vertical head
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: , fully annealed glass tubing is used The manometer scale is located to permit quick and accurate reading of the indicating columns The U-tube type manometer is a primary basic standard of pressure measurement Pressure measurements are accomplished by balancing a vertical head
- Type: Gauge
-
Description: temperatures. These data have the object of facilitating and standardizing the use of manometers and U-tubes as direct pressure indicating instruments or in the calibration of pressure recorders and controllers. A discussion is included of the more frequent or more important sources of
-
Supplier: Gilson Company, Inc.
Description: of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden
- Device Category: Instrument
- Pressure Reading: Absolute
-
Supplier: Gilson Company, Inc.
Description: of AASHTO T 209, and undergoes multi-point calibration at 25, 30 and 35mm Hg. on NIST traceable equipment. MA-170C is supplied with a calibration certificate. MA-166 Mercury Manometer has sliding scale graduated above and below zero to 130mm by 1mm. The U-tube is mounted on a wooden
- Device Category: Instrument
- Pressure Reading: Absolute
-
Supplier: Gilson Company, Inc.
Description: apparatus is supplied complete with stainless steel test cell, plunger, perforated disk, calibrated U-tube manometer, rubber aspirator and bulb, all mounted on a sturdy wooden panel and base. An 8oz bottle of red spirit manometer fluid, package of filter paper, and a wood block
- Property Analyzed: Permeability - Gas / Vapor
-
Supplier: RS Components, Ltd.
Description: â?? 4 mm and 6 mmmm, 4mm and 6 mm T-piece, connection part. Pitot tube, 350 mm long, stainless steel, measures velocity, speed Accessory Type = Pitot Tube For Use With = U-Tube Manometer
-
Supplier: RS Components, Ltd.
Description: â?? 4 mm and 6 mmmm, 4mm and 6 mm T-piece, connection part. Pitot tube, 350 mm long, stainless steel, measures velocity, speed Accessory Type = Connection Hose For Use With = U-Tube Manometer
-
Supplier: RS Components, Ltd.
Description: â?? 4 mm and 6 mmmm, 4mm and 6 mm T-piece, connection part. Pitot tube, 350 mm long, stainless steel, measures velocity, speed Accessory Type = Pressure Set With Draught Probe For Use With = U-Tube Manometer
-
Supplier: RS Components, Ltd.
Description: â?? 4 mm and 6 mmmm, 4mm and 6 mm T-piece, connection part. Pitot tube, 350 mm long, stainless steel, measures velocity, speed Accessory Type = Connection Hose For Use With = U-Tube Manometer
-
Supplier: ASTM International
Description: inside of the cell snugly. The plunger shall be constructed of austenitic stainless steel and shall fit into the cell. The filter paper disks shall be circular, with smooth edges, and shall have the same diameter as the inside of the cell. The U-tube manometer shall be constructed
Find Suppliers by Category Top
Conduct Research Top
-
Typical Manifold Installations
On liquid service the instrument should be mounted below the process connections to facilitate self-bleeding. On gas service it should be located above the process connections to promote self-draining. If the process contains particulates, a "pigtail" loop or drop leg (manometer "U-tube
More Information Top
-
Measurement of extremely small pressure differences in water
The system is a modification of Preston's twin reservoir technique, using an inclined U tube manometer .
-
Turbulence energy and intensity spectra in a baffled, stirred vessel
Pressure is measured with an open end U tube manometer with water as the mano- metric liquid.
-
Nonlinear Phenomena in a Column of Liquid in a Rotating Manometer
Initial configuration ofa column ofliquid in a U tube manometer .
-
CR4 - Thread: low cost air flow
You could drill a small hole in the pipe wall, connect this via a few foot of pipe (to allow for cooling) to a U tube manometer ...you will have to work out the calibration yourself against some known points.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39964/25491928-MIT.pdf?sequence=2
At pressures from 5 to 25 mmHg, the mercury U tube manometer was used.
-
Assessing coke on the basis of the yield of volatiles
The quartz test tube is attached by means of a system of pipes and valves to an aspirator filled with sodium chloride solu tion and to a U tube manometer .