Announcements

Electro Optical Components, Inc. has promoted these products / services:

Electro Optical Components, Inc. - Balanced Photoreceivers for Differential Measuring

Electro Optical Components introduces FEMTO's new HBPR Balanced Photoreceivers. They have set a higher standard for balanced photoreceivers. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. (read more)

Electro Optical Components, Inc. - Arsine Sensors, Great for Semiconductor Processing

Arsine (AsH3) is a flammable, pyrophoric, and highly toxic pnictogen hydride gas. Despite its lethality, it is used in some applications in the semiconductor industry and for the synthesis of organoarsenic compounds. Electro Optical Components (EOC) offers AsH3 sensors to monitor this gas. (read more)

Electro Optical Components, Inc. - TDLAS Low Cost Methane (CH4) Detection Module

The Electro Optical Components TDLAS CH4 gas sensor uses Tunable Diode Laser Absorption Spectroscopy (TDLAS) to give you accurate and reliable measurement of methane (CH4). Our product incorporates a laser, photodetector (PD), and gas cell in a miniaturized integrated package, giving you precision, stability, and reliability at a much lower cost than traditional TDLAS systems. (read more)

Electro Optical Components, Inc. - Precision NDIR and TDLAS Gas Detection Modules

Electro Optical Components offers 2 types of Precision Gas Detection Technologies. NDIR or Non Dispersive InfraRed and TDLAS or Tunable Diode Laser Absorption Spectroscopy. Both use the same physics. Gases have unique infrared absorption bands and using this
you can measure them with the right tools very accurately (precision). (read more)

Electro Optical Components, Inc. - Thermal Conductivity Hydrogen (H2) Gas Detection

smartGAS has developed a new generation of thermal conductivity gas detector modules for gases like Hydrogen (H2). They are extremely low noise gas detectors. They are very effective for trace range gas measurements. (read more)

Electro Optical Components, Inc. - Hydrogen (H2) Sensors for Any / Every Application

Hydrogen is one of the cleanest sources of energy and the use is expanding because hydrogen's byproduct of combustion is water. Electro Optical Components offers 4 Technologies for Hydrogen (H2) Sensing as it's use increases. Hydrogen needs to be monitored because it is VERY flammable. (read more)

Electro Optical Components, Inc. - Scintilators for High Energy Particle Detection

Electro Optical Components offers Scintillator materials that fluoresces when struck by a charged particle or high-energy photon. Solutions available are Scintillator Materials and Detector Systems. (read more)

Electro Optical Components, Inc. - Monitoring Gas Leaks Across a Wide Area with TDLAS

Refineries, Pipelines and Chemical Plants all require Gas Detection Systems that measure across long distances. TDLAS (Tunable Diode Laser Absorption Spectrometry) gas sensing modules are excellent for this because they use a laser so they can be very fast, very accurate and can measure across long distances. (read more)

Electro Optical Components, Inc. - Compact High Performance Lock-in Amplifiers

In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. FEMTO has created a series of miniaturized lock-in amplifiers. These small, powerful modules operating reliably even in heavy noise environments. (read more)

Electro Optical Components, Inc. - TDLAS Modules for Gas Detection, Precise, Accurate

TDLAS (Tunable Diode Laser Absorption Spectrometry) gas analysis modules are a new generation of ultra-high precision gas detection products which are ideal for the chemical industry, coal mining and other industries. (read more)

Electro Optical Components, Inc. - Water Quality Measurement Solutions from EOC

Electro Optical Components introduces you to the variety of precision Water Quality Monitoring Solutions from Optosky. Optosky uses a variety of measurement techniques including spectroscopy to precisely measure multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc.. They come in shapes and sizes. (read more)

Electro Optical Components, Inc. - High Performance, Easy Use Fluorescence Detection

Electro Optical Components offers the Dermagnostix small, easy to use fluorescence measurement system, which is extremely sensitive, robust and affordable! It uses modern microsystems, state of the art LED and filter technology. The results is a fluorescence detector that can be used for mobile measurement systems or integrated into systems for online process monitoring in production lin... (read more)

Electro Optical Components, Inc. - Versatile Precision Micro Arc Welding Machine

Lambert's Micro Arc Welder is the precision welding machine for industry, even for thin material thicknesses . The Micro Arc Welder enables TIG welding of the thinnest material thicknesses and complex structures largely considered unsuitable for conventional TIG welding machines. (read more)

Electro Optical Components, Inc. - FEMTO's New HCA-S-20M Photoreceivers

FEMTO has 2 new photoreceivers:

HCA-S-20M-SI-FST - 20 MHz, Gain 1 x 10^5, wavelength range 320 - 1060 nm

HCA-S-20M-BSI-FST: 20 MHz, Gain 1 x 10^5, Wavelength range 200 - 1160 nm (read more)

Electro Optical Components, Inc. - Far UV Measurement Tools for Monitoring Safer UV

EOC offers Far UV (100 - 200nm) measurement tools for the safer Far UV used in sterilization. These tools include Far UV sensors and meters. (read more)

Electro Optical Components, Inc. - FEMTO's Best DLPVA Voltage Amplifiers Get Better

FEMTO’s new DLPVA-101-B, -F and -BLN models offer sensitive voltage amplifiers for even more precise measurement of small voltage signals. They replace the corresponding DLPVA-100 variants. (read more)

Electro Optical Components, Inc. - FEMTO Introduces 500kHz DLPCA Voltage Amplifiers

FEMTO introduces the new voltage amplifiers of the DLPVA-500 series, which offer a bandwidth of up to 500 kHz. (read more)

Electro Optical Components, Inc. - Water Quality Measurement Systems from Optosky

Electro Optical Components introduces you to the variety of Water Quality Monitoring Solutions from Optosky. Their solutions include fixed systems, portable systems and airbourn modules. (read more)

Electro Optical Components, Inc. - Best, Longest Life Ammonia Sensors

Ammonia (NH3) is a very useful but dangerous gas. Electro Optical Components has a complete line of ammonia (NH3) sensors to help you with the safe use of this gas. These ammonia sensors are the most sensitive and have longer life than conventional electrochemical sensors. (read more)

Electro Optical Components, Inc. - Smallest & Lowest Cost O2 (Oxygen) Sensors

Electro Optical Components offers the Faraday-Ox® module, the world's smallest oxygen (O2) sensor. This O2 sensor is unique because it is designed for high-volume electrochemical sensor production using MEMS-like manufacturing processes which means Lower Cost. (read more)

Electro Optical Components, Inc. - Flexibility With NDIR Refrigerant Gas Measurement

If you need flexibility in choosing the refrigerant (Freon) gas you want to measure, then the BASICevo Pro Broadband is the module for you. (read more)

Electro Optical Components, Inc. - Easy to Use Electrochemical Gas Sensor Calibrators

These Gas Sensor Calibrators are designed for calibration and bump test of the 4 and 7 series gas sensors. Gases included are Hydrogen Fluoride (HF) & Formaldehyde (CH2O). They can be used in the laboratory and in the field. (read more)

Electro Optical Components, Inc. - Custom Temp, Conductivity, Flow & Humidity Sensors

EOC offers High Quality Custom Temperature, Conductivity, Flow and Humidity sensors Customized for your application. There is a broad choice of materials, technologies, size, form and capabilities of these sensors. Let us help you find the right ingredients to build the ideal sensor to suit your application. (read more)

Electro Optical Components, Inc. - No Bias Hydrogen Chloride (HCl) Sensors

This New Hydrogen Chloride (HCl) Sensor is designed to operate with no bias voltage required. Unlike other HCl sensors available on the market, this “No Bias” innovation eliminates the need for sensor warm-up time, streamlining gas monitor design and ensuring a more stable baseline with improved resolutions. (read more)

Electro Optical Components, Inc. - New FEMTO CAB-SC1 Low Capacitance, Low Noise Cable

The CAB-SC1 low capacitance cables are high-quality, high impedance
coaxial cables designed to deliver the highest signal quality. They are
recommended for measuring small signals while minimizing noise caused by cable capacitance. (read more)

Electro Optical Components, Inc. - Nitrous Oxide (N2O) Used Lots But Needs Monitoring

Nitrous Oxide (N2O) is an important gas widely used in industry. Nitrous Oxide is used in various applications such as medical, the food industry, semiconductor production and is found as an unwanted emission in many applications. The problem is Nitrous Oxide (N2O) is a greenhouse gas that is 300 times more harmful than carbon dioxide (CO2). (read more)

Electro Optical Components, Inc. - Hydrogen Sulfide Sensor - High Temp & Humidity

Electro Optical Components offers the 4H2S-100HT Hydrogen Sulfide (H2S) sensor, for applications in high temperature and high humidity environments. (read more)

Electro Optical Components, Inc. - FEMTO's New OE-200-BPR Balanced Photoreceiver

The NEW OE-200-BPR expands the OE-200 Series options by adding the balanced optical inputs option. The OE-200-BPR is available with Si and InGaAs photodiodes. The OE-200-BPR Balanced Photoreceivers feature low-noise kHz range and high gain. (read more)

Electro Optical Components, Inc. - Longer Lasting O2 (Oxygen) Sensors, Lead Free

Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance.

This state of the art O2 (Oxygen) Sensor has double the lifetime of existing O2 sensors, up to 4 years. It also is lead free, RoHS compliant. (read more)

Electro Optical Components, Inc. - Precision IR Filters for NDIR Gas Detection

Electro Optical Components offers Precision IR Gas Filters for NDIR Gas Detection Systems and other precise filter applications. They have steeper sides so they can have a narrower bandwidth. This makes them more accurate in measuring the gases in NDIR (Non-Dispersive InfraRed) Gas Detection Systems. (read more)

Electro Optical Components, Inc. - Ultrahigh Sensitivity Scientific Mini Spectrometer

The EOC-SI-6500 Fiber Optic Spectrometer uses a Miniature Ultra-High Performance 2048 x 64 pixel semiconductor cooled, back thinned CCD array that reduces dark current. This CCD array greatly reduces sensor noise resulting in almost 2 times higher SNR than other
similar systems. It also increases measurement reliability because
results are not changed with temperature. (read more)

Electro Optical Components, Inc. - Data Acquisition, Analog to Digital Control System

The LUCI-M is a data acquisition and digital control system [converts analog to digital (A to D)] for the FEMTO amplifiers and other sources. (read more)

Electro Optical Components, Inc. - Custom Multigas Analyzers Fit Your Requirements

Electro Optical Components offers ANAREX Custom Multigas Analyzers to fit what you need. These Modules and Portable mini Modules combine the measurement technologies that suit your application the best. With the NEW FlowEVO PLUS and Silarex PLUS get even better performance and sensitivity. (read more)

Electro Optical Components, Inc. - Sulfur Dioxide (SO2) Sensors is Humidity Stable!!!

Electro Optical Components (EOC) introduces Sulfur Dioxide (SO2) sensors (4SO2-20B & 4SO2-20BF) that measure Sulfur Dioxide concentrations in the gas phase with no sensitivity loss over time due to humidity. The SO2-20BF has no cross-sensitivity to H2S. (read more)

Electro Optical Components, Inc. - Improved Hydrogen Cyanide (HCN) Sensors

Electro Optical Components (EOC) offers the upgraded Hydrogen Cyanide (HCN) sensor that is designed based on the new electrochemical technology that is more selective to the HCN target gas. (read more)

Electro Optical Components, Inc. - High-Tech Quality Micro ThermoElectric Coolers

Looking for quality and reliability for yourThermoElectric Cooler (TEC) requirements, then i-TEC has the solutions for you. With more than 3,000 high quality and reliable single and multistage micro-TEC models, this is the widest range of thermal, electrical and mechanical properties available. (read more)

Electro Optical Components, Inc. - Spatial Light Modulators, Powerful Optical Devices

The Electro Optical Components Spatial Light Modulators use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light one pixel at a time. Users can program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors &am... (read more)

Electro Optical Components, Inc. - Water Quality Heavy Metal Analyzer, Portable/Fast

EOC-SI-W6200 is a portable water quality heavy metal rapid analyzer. It uses electrochemical rapid detection method for analyzing heavy metals. (read more)

Electro Optical Components, Inc. - Custom High Gain, Low Noise Amplifiers, the BEST

FEMTO provides the BEST amplifiers and photoreceivers for signal recovery. Lowest Noise with Highest Gain. The name FEMTO says it all (10-15th)!!! That is the kind of performance you get from the Experts. But if you have a custom requirement for your OEM application, they can do this too. Just let us know what you need. (read more)

Electro Optical Components, Inc. - Fastest Q-Switches KD*P Pockels Cells

The EM500 series of KD*P longitudinal Pockels cells have been designed to give the lowest possible switching times using 50ohm line techniques and are normally used for Q-switching lasers. (read more)

Electro Optical Components, Inc. - Miniature Spectrometer - Reliably Covers UV to NIR

The EOC-SI-1010 is highly reliable, ultra-high-speed,
low-cost, and cost-effective miniature spectrometer. It can be adapted for various environmental applications. Its bandwidth is 180 to 1100nm (UV - NIR) (read more)

Electro Optical Components, Inc. - Great Handheld Spectrometer for Solids and Liquids

EOC-SI-9101 handheld spectrometer has high reliability, ultra-high speed, low cost, great performance and other characteristics. It can adapt to online testing and other environmental applications for a micro field spectroradiometer. (read more)

Electro Optical Components, Inc. - High Power Solid State IR Emitters, The Best

These SMD infrared radiation sources from Electro Optical Components are pulsable thermal emitters with a near black-body emittance. Their nanotechnology emitter surface achieves higher efficiency. This allows a lower element temperature of 600C, increasing lifetime. With their double sided emitter and backside reflector the are the the BEST and highest power solid state IR emitters. (read more)

Electro Optical Components, Inc. - Sensors & Modules for Your Gas Sensing Needs

Electro Optical Components offers robust infrared detectors & emitters and gas sensor modules for your medical devices and your industrial gas sensor applications. (read more)

Electro Optical Components, Inc. - Stock IR Filters & Windows for Medical & NDIR

Electro Optical Components has a variety of stock IR filters and windows for your Medical and NDIR needs. These include wide bandpass (WBP) and narrow bandpass (NBP) filters , long wave pass (LWP) filters, short wave pass (SWP) filters, neutral density coated filters and anti reflective (AR) filters and windows. (read more)

Electro Optical Components, Inc. - Best Gas Micro Pumps; Just Don’t Fail

Xavitech micro pumps offer the highest quality and performance available. Their uses include gas (and liquid) sampling for NDIR, space applications and where flow accuracy is important. Their unique design outperforms regular diaphragm pumps. They just don't fail. (read more)

Electro Optical Components, Inc. - More Efficient, Just The Best Pulsed IR Source

EOC offers the best (most efficient) IR source for detectors requiring a pulsed IR Source. Even at half the modulation rate, the output (gain) is 2.5 to 5 times higher than the 2nd best (see the graphics). These sources are the best for applications like gas detection. (read more)

Electro Optical Components, Inc. - UV APDs - Best Low Level UV Signal Detection

Electro Optical Components introduces UV Solar Blind Silicon Carbide (SiC) Avalanche Photodiodes (APDs) for low signal applications like flame detection in the UV range. The Silicon Carbide (SiC) UV APDs have properties of other APDs in that they are extremely sensitive and have high signal gain, but are only sensitive to UV. They are your solid state replacements for PMTs (Photomultipli... (read more)

Electro Optical Components, Inc. - smartGAS Best Method for Monitoring Fruit Ripening

Photoacoustic sensors from smartGAS measures the concentration of the ripening gas ethylene in the ambient air in ripening warehouses with high precision. This enables compliance with stringent quality requirements for fresh produce. (read more)

Electro Optical Components, Inc. - Best IR Sources (SMD) for Portable Applications

The EOC-20(100/180)SMD infrared radiation sources are pulsable thermal emitters with a near black-body emittance. They out-perform traditional IR sources with greater optical efficiency (less power in & more power out). The SMD packaged versions are ideal for portable applications. (read more)

Electro Optical Components, Inc. - Best, Highest Resolution Digital PIDs for VOCs

Electro Optical Components (EOC) PID and Digital PID Sensors are the best for detection of a wide variety of volatile organic compounds (VOCs). Any compound with ionization energy (IE) lower than the lamp photons can be measured and they are the most sensitive. (read more)

Electro Optical Components, Inc. - Accurate Multiple Gases Detection Using NDIR

Applications including emission measurement require the simultaneous analysis of multiple gases like CO2, NO and SO2. SILAREX gas sensors have been developed by smartGAS for these applications case. They make parallel concentration measurement of up to three gases with one single NDIR gas sensor. (read more)

Electro Optical Components, Inc. - Fiber Coupled Laser Modules - Medical & Scientific

Electro Optical Components has a variety of fiber coupled laser diode modules for medical applications, Biophotonics, and Fluorescence detection. Scientific applications including Fluorescence, Particle Measurement, Holographic, Flow Cytometry, Confocal Microscope, UV Curing and Raman Spectroscopy. Micro Chip laser modules are also available. (read more)

Electro Optical Components, Inc. - Objective Lens & Beam Shapers-Expanders for Lasers

Electro Optical Components offers Objective Lens and Beam Shapers & Beam Expanders for Lasers.

Objective Lens is an optimized optical system, with the flat and chromatic aberration free image.

Beam Shapers are designed to change the Gaussian profile of a light source to a Top-Hat profile.

Common Beam Expanders are Galilean type. (read more)

Electro Optical Components, Inc. - SiC Detectors Best High Energy UV Water Treatment

IFW's silicon carbide (SiC) UV photodetectors are extremely durable and withstand prolonged high energy UV exposure like in water treatment applications. These silicon carbide (SiC) photodetectors / photodiodes have a spectral response of 210 – 360 nm and are not sensitive to radiation outside the UV region. (read more)

Electro Optical Components, Inc. - Compact Laser Modules - Eye Safe

Electro Optical Components introduces a family of 1535nm laser modules that are low in power and at an eye safe wavelength. These “Eye Safe” laser modules are small, light weight and operate over a wide temperature range. (read more)

Electro Optical Components, Inc. - Low Power Mid IR LEDs Great for Portable NDIR, etc

Electro Optical Components offers Mid IR LEDs and Photodiodes for the mid-infrared spectral range. The wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) cover the spectral range from 1600 to 5000 nm. (read more)

Electro Optical Components, Inc. - Accurate Nitrous Oxide Greenhouse Gas Measuring

Nitrous oxide (N2O) is a potent greenhouse gas. A reliable monitoring of N2O Nitrous Oxide (anthropogenic N2O emission sources) is very important. smartGAS offers the best, most reliable NDIR sensor for monitoring N2O. (read more)

Electro Optical Components, Inc. - High Speed Variable Gain Photoreceiver

Best in Class FEMTO 200MHz high-speed low noise photoreceiver OE-300 has variable gain from 102 to 108 V/A. Equipped with InGaAs or Si photodiodes it covers 320 to 1,700 nm wavelength range. (read more)

Electro Optical Components, Inc. - Airborne Spectrometer for Monitoring Agriculture
  • Electro Optical Components offers the EOC-SI-9000 Series compact, lightweight spectrometer with high spectral and spatial resolution. These systems are ideal for airborne applications including drones.
(read more)
Electro Optical Components, Inc. - Sub-nanosecond Lasers for Medical, Scientific Apps

These Electro Optical Component 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Micro Chip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy & excellent beam quality make them ideal for medical applications. Also excellent for lots of scientific applications including Raman. (read more)

Electro Optical Components, Inc. - SMD UV Sensors - Great for Sterilization

Electro Optical Components has SMD UV Detectors with reduced cost and size for your UV Sterilization monitoring needs. (read more)

Electro Optical Components, Inc. - Gas & Radiation Sensors for Safety and Medical

Electro Optical Components (EOC) offers a full line of Electrochemical, NDIR, TDLAS and Radiation Sensors and Modules for detecting hazardous materials and gases for work safety, environmental protection and medical applications. (read more)

Electro Optical Components, Inc. - Smartphone UV Meter for UV Curing & Sterilization

Electro Optical Components offers the Smart UV Checker for UV curing and sterilization monitoring. The Smart UV Checker System uses your smartphone and comes with a corded or Bluetooth sensor. You can accurately monitor the UV radiation used in your curing or sterilization process. (read more)

Electro Optical Components, Inc. - SMD IR Sources Way Better Than Micro Light Bulbs

EOC-IRE-100SMD IR source outperforms Micro Light Bulb for Gas Analysis and Spectroscopy with 4 times the bandwidth up to 20 microns vs 4.5 microns for the micro light bulb. (read more)

Electro Optical Components, Inc. - High Quality Raman Lasers for Medical Diagnostics

Electro Optical Components offers a wide variety of the highest quality laser diode modules specifically for Raman Spectroscopy. Raman spectroscopy is a powerful analytical technique that can measure the chemical composition of complex biological samples, such as biofluids, cells and tissues for medical diagnostics. (read more)

Electro Optical Components, Inc. - Signal Recovery Amplifiers, DC to 2 GHz - The BEST

Electro Optical Components offers the best Signal Recovery Amplifiers from DC to 2 GHz from FEMTO. These FEMTO amplifiers are always low noise and high gain regardless of their bandwidth. (read more)