Announcements

Radiant Vision Systems has promoted these products / services:

Radiant Vision Systems - Display Test and Correction of Displays

Display Test and Correction of OLED, MicroLED, and Other Emissive Displays. In this webinar, we will discuss emissive displays and explore the quality challenges they pose. (read more)

Radiant Vision Systems - XR Lens Display Testing/Replicating the Human Eye

Today's AR/VR/MR (collectively XR) developers and manufacturers are working with a wide array of devices such as headsets, helmets, gogles, and smart glasses. Different optics, form factors, and imaging systems are used to address multiple different use cases. (read more)

Radiant Vision Systems - Near-Eye Display Test Solution w/Electronic Focus

The XRE Lens has a unique optical design specifically engineered for measuring near-eye displays, such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. (read more)

Radiant Vision Systems - AR/VR Lens for Near-Eye Display Measurement

The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The lens design simulates the size, position, and field of view of the human eye. (read more)

Radiant Vision Systems - TT-NIRI™ Near-Infrared Test Module

TT-NIRI software combines efficient image-based measurements with application-specific tests to evaluate the accuracy of 850 or 940 nm NIR LEDs, lasers, and structured light patterns used for:

  • Facial and gesture recognition
  • Eye tracking and iris detection
  • Other non-visible 3D sensing applications
(read more)
Radiant Vision Systems - NIR Intensity Lens

The Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures the angular distribution and radiant intensity of 850 or 940nm near-infrared (NIR or near-IR) emitters like NIR lasers and LEDs. The NIR Intensity Lens system utilizes Fourier optics to capture a full angular distribution of light in a single measurement up to ±70 degrees. (read more)

Radiant Vision Systems - VIP™ (Vision Inspection Pack) Software License

The VIP™ (Vision Inspection Pack) license supplements the standard photometric analysis capabilities of Radiant Vision Systems TrueTest™ Automated Visual Inspection Software with registration functionality for unique illuminated regions (backlit icons and shapes) to enable defect detection and accurate photometric measurement. (read more)

Radiant Vision Systems - TT-HUD™ Head-Up Display Test Module

Visual performance testing for HUD includes photometric measurements (brightness, contrast) as well as spatial measurements (distortion, warping). TT-HUD allows users to define a complete set of measurement parameters and pass/fail criteria using tests and test images for optical HUD evaluation. (read more)

Radiant Vision Systems - TrueMURA™ Display Mura Analysis Software

TrueMURA supplements the many benefits of Radiant's TrueTest Software to efficiently perform image-based measurements for luminance, chromaticity, and adds specific tests to evaluate over 15 types of display mura. (read more)

Radiant Vision Systems - ProMetric I-SC: Imaging Colorimeter & Spectrometer

The ProMetric® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral data capture and accurate, repeatable color measurement across devices, testing environments, and over time. (read more)

Radiant Vision Systems - DXOMARK Shares Scientific Test Method for Displays

With objective data provided by leading photo-metrology tools, DXOMARK can ensure reliable evaluation of each device, and both manufacturers and customers can continue to have confidence in the merit of their device's DXOMARK score. (read more)

Radiant Vision Systems - Case Study: Glass Inspection for Head-Up Displays

CP Industries chose Radiant Vision Systems' HUD measurement platform to replace machine vision systems in its HUDSON windshield glass test system, leveraging standard HUD analyses built into Radiant cameras and software to optimize efficiency in terms of development time and complexity. (read more)

Radiant Vision Systems - TT-AutomotiveDisplay™ Automotive Display Test

TT-AutomotiveDisplay software module provides all of the benefits of photometic measurement software for automated quality evaluation and control (efficiently performing light, color, uniformity, and contrast measurements) with specific tests to evaluate the quality of displays integrated within the vehicle. (read more)

Radiant Vision Systems - FPD Conoscope Lens

The flat panel display (FPD) conoscope lens mounts directly to the ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, enabling view angle (+/-70 degrees) performance testing with high-resolution photopic measurements of the angular distribution of color, luminance, and contrast of displays and display components. (read more)

Radiant Vision Systems - Microscope Lens for Tiny Lights & Display Features

The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The Microscope Lens is ideal for capturing small details in extremely high resolution. The camera/lens solution offers photometric imaging efficiency to address both off-line and in-line applications. (read more)

Radiant Vision Systems - Measuring & Correcting MicroLED Display Uniformity

Read a whitepaper to learn approaches to ensuring the quality of microLED displays, including measurement specifications, calibrations, and image processing techniques that enable extremely accurate pixel-level uniformity correction. (read more)

Radiant Vision Systems - Demo: AR/VR Display Testing in Headset

See how a scientific imaging colorimeter and lens (uniquely developed for AR/VR headsets) are used to evaluate the visual quality of a display inside of these augmented reality smart glasses. (read more)

Radiant Vision Systems - Demo: Head-Up Display Test System

See how a scientific imaging photometer and automated visual inspection software evaluate the optical performance of a head-up display, streamlining efficiency for testing variable-distance projections like those in AR-HUD. (read more)

Radiant Vision Systems - ProMetric Y Series Photometers

ProMetric Y is a family of award-winning, high-performance imaging photometers from Radiant Vision Systems. ProMetric Y is designed for high volume production testing of displays, backlit controls and keypads, light sources, and device surfaces. (read more)

Radiant Vision Systems - ProMetric I Imaging Colorimeters

ProMetric® Imaging Colorimeters are scientific-grade camera systems that replicate human perception of brightness and color, combining the benefits of automation with human vision. Ideal for uniformity testing in displays and light measurement and characterization of backlit components, light sources, and video screens, ProMetric I brings this powerful technology to production enviro... (read more)

Radiant Vision Systems - Automated Visual Inspection Software

TrueTest Software can be paired with ProMetric Imaging Photometers or Colorimeters to create a complete testing system for displays, backlight units, illuminated keyboards, light sources, and video screens. Designed for high-volume production, TrueTest enables automated quality testing and defect detection, as well as defect classification based on human visual perception. (read more)

Radiant Vision Systems - ProSource® Light Source Analysis Software

Radiant Vision Systems ProSource® Software features enhanced capabilities to help optical and illumination engineers and designers conduct light source analysis and ray generation using Radiant Source Model™ (RSM) files. ProSource provides an intuitive interface to allow the user to view, manipulate, and process RSM data files simply and quickly. (read more)