Announcements

Shenzhen Power Motor Industrial Co., Ltd. has promoted these products / services:

Shenzhen Power Motor Industrial Co., Ltd. - 35 Series Stepper Motors for Precision Motion

Power Motor's PST.35HB 35 Series stepper motors offer a 1.8° step angle, holding torque from 250 to 420 mN·m, and compact 28.2 to 43.2 mm body lengths for precise, stable positioning. They are ideal for stage lighting, security equipment, and automation systems. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - PBL.2410 Out-Rotor BLDC Motor for Electric Valves

Power Motor's PBL.2410 compact out-rotor BLDC motor runs on 24V, reaching a 3,300 r/min no-load speed and delivering 8.4 W at maximum efficiency with low noise and long service life. It is ideal for electric valves and compact motion-control applications. Power Motor can customize voltage, torque, speed, power, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 13.5 V Gear Motor for Wiper Systems - PGM.W90

Power Motor's PGM.W90 gear motor supports wiper-system development with a 13.5 V reference (9–16 V range) and published cycle rates: 43–53 cycles/min at no load and 39 cycles/min at maximum efficiency. Cycle rates describe the wiping motion, not shaft rpm, and custom configurations are matched to your wiping cycle and linkage geometry. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 100 N Stepper Motor for Valve Control - PST.24BY

Power Motor's PST.24BY is a two-phase stepper for valve opening and closing, with 11.25° step angle, 1:66.88 reduction, full-step drive, at least 100 N thrust, and 7.7 mm maximum travel at 2.24 V nominal. Travel and thrust are customized to your valve mechanism, with driver settings and operating conditions confirmed with Power Motor. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 2.2 rpm Gear Motor for Water Purifiers - PGM.C064

Power Motor's PGM.C064 is a low-speed 12 V gear motor for water purifiers, with a 2.2 rpm no-load speed (0.06 A max) and 490 mN·m torque at 1.95 rpm at its maximum-efficiency point. The output motion, shaft coupling, and installation space can be customized to your purifier mechanism. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom BLDC Controller for Cordless Vacuums

Power Motor's 716PCDSTS0010 is a customized reference controller for cordless vacuum motors: 12–25 VDC input, sensorless sinusoidal control, and serial speed commands below 150 W. Published speed reaches 100,000 rpm for a one-pole-pair motor; custom configurations match battery voltage, pole count, and duty cycle to your drive. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 620 W Frameless Torque Motor for Robotics

Power Motor's PBL.9408 is a 48 V frameless torque motor for robotic equipment, delivering 620 W at 7,950 rpm and 16.6 A at its maximum-efficiency point under closed-loop control. Product drawings and outline data support mechanical integration review, with the installation envelope, motion profile, controller, and feedback arrangement customized to your robot design. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom Brushed DC Motor for Massagers - PT.1727

Power Motor's PT.1727 brushed DC motor for massagers has a 24 V nominal reference and a published 12–30 V operating range, with 7,600 rpm no-load speed (0.1 A max) and 6,150 rpm at maximum efficiency. The motor curve is reviewed against your massage mechanism, with custom shaft fit, load, and operating cycle for your design. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Universal Motor for High-Speed Blenders - PU.8840

Power Motor's PU.8840 universal motor serves mixers and high-speed blenders with a 230 V, 50 Hz reference configuration: 26,280 rpm no-load speed, and 330 W at 13,200 rpm (240 mN·m) at maximum efficiency. A performance curve and outline support selection, and the configuration can be customized to your blade loading and working speed. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - PU.1215 Flat Universal Motor for Kitchen Machines

Power Motor's PU.1215 flat universal motor reduces motor height to 46–51 mm, reaches a 22,600 r/min no-load speed, and delivers 530 W at maximum efficiency with lower vibration and noise. It is ideal for blenders, stand mixers, and kitchen machines. Power Motor can customize voltage, torque, speed, current, power, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 1.8° Stepper Motors for Stage Lighting - PST.57HB

Power Motor's PST.57HB series offers four 1.8° stepper configurations for stage lighting and automation, with 1,500 or 2,100 mN·m holding torque, rated current from 1.2 to 4.8 A, and 54.4 or 74.4 mm lengths. Compare the complete specifications against your motion profile and driver current to choose the right model, with custom configurations available. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom Gear Motor for Seat Front Lift - PGM.WH50

Power Motor's PGM.WH50DR gear motor serves automotive seat front lift with a 12 VDC reference (9–16 VDC range) and published linear travel speeds: 7–11.5 mm/s no-load and at least 6.5 mm/s at maximum efficiency. The complete DR specification and custom configurations are reviewed against your seat kinematics, travel, and mounting. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 230 V Brushless DC Motor for Mixers - PBL.75

Power Motor's PBL.75 brushless DC motor platform for mixers uses a 230 V nominal reference (220–240 V operating range), running 4,106 rpm at no load and 3,371 rpm at its maximum-efficiency point. Published mechanical and performance data support drive-system evaluation, with custom controller, shaft connection, and duty cycle for your mixing mechanism. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom Universal Motor for Blenders - PU.5442

Power Motor's PU.5442 universal motor is a 230 V, 50 Hz reference configuration for blender and juicer drives, running 18,600 rpm at no load and 11,000 rpm at its maximum-efficiency point (160 mN·m, 185 W). Check the operating point against your blending load, with custom shaft dimensions and supply requirements for your design. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Geared Stepper Motor, Lamps & Valves - PST.24BE

Power Motor's PST.24BE is a 12 V reference stepper motor for bedside lamps and hydraulic valve control, with a published 64:1 reduction ratio, 1-2 excitation, and 850 gf·cm pull-out torque at 400 pulses per second. Phase resistance is 220 Ω; custom pulse sequences and drive configurations are available for your lamp or valve mechanism. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 100,000 rpm Brushless Air Dryer Blower - PBL.1813

Power Motor's PBL.1813 is a brushless blower platform for high-speed air dryers, with a 220 V reference configuration (100–230 V range) and a published no-load speed of 100,000 rpm at 1 A maximum. Product views and outline data support installation, and a custom blower and controller combination is evaluated for your air-path design. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 15 N·m Gear Motor for Meat Grinders - PGM.C174

Power Motor's PGM.C174 gear motor drives meat grinders from a 230 V (220–240 V) reference configuration, with 205 rpm no-load speed and 160 rpm at 15,000 mN·m (15 N·m) torque at maximum efficiency. Published torque and speed data support load matching, with a custom mechanical connection and operating cycle for your grinder. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom 230 VAC BLDC Controller for Stand Mixers

Power Motor's 716PCAPTH0020 is a customized 230 VAC BLDC controller reference for stand mixers, combining sensorless sinusoidal control for low-speed, high-torque operation with Hall-sensor square-wave control for high speed, plus serial-port speed commands. Power is below 1,500 W, with a custom configuration defined around your mixing load and motor. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom Brushless DC Motor for Drones - PBL.4214

Power Motor's PBL.4214 is a 24 V reference BLDC platform for drones, delivering 323 W at 7,922 rpm (389 mN·m) at its maximum-efficiency point, with 8,800 rpm no-load speed. Published speed and torque data support matching the motor, controller, and mechanical load, with a custom drive configuration for your application. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 230 W Universal Motor for Juicers - PU.5443

Power Motor's PU.5443 universal motor is a 220 V, 60 Hz reference configuration for blender and juicer drives, delivering 230 W at 13,700 rpm (175 mN·m) at its maximum-efficiency point, with 22,400 rpm no-load speed. Published load-point data, a performance curve, and outline support blade-load matching, with custom configurations available for your appliance. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Shaded-Pole AC Motor for Air Fryers - PS.6335

Power Motor's PS.6335 shaded-pole AC motor is a 230 V, 50 Hz reference configuration for atomizer and air fryer drives, adaptable to similar small appliances. Documented speed, torque, and mounting data support motor selection, with the final motor configuration and operating conditions tailored to your appliance load. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Capacitor AC Motor for Household Fans - PI.8120

Power Motor's PI.8120 capacitor AC motor is a 220V, 60Hz reference configuration built for household fan drives and adaptable to similar small appliance and blower applications. Published speed, torque, and outline data support motor selection, with final specifications and operating conditions customized to match your specific drive assembly. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 12V Brushed Motor for Automotive AMT

Power Motor PT.3250 12V brushed DC motor delivers quick response, IP68 protection, low noise, and long service life for Automated Manual Transmission (AMT) actuation systems, including mining truck gearshift applications. Power Motor can customize electrical performance, shaft configuration, mechanical interfaces, and lead wires to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 28,700 RPM Custom Motor for Coffee Grinders

Power Motor PU.5421 230V AC universal motor delivers a 28,700 r/min no-load speed and up to 120 mN.m torque, combining high-speed grinding performance with application-specific customization for household coffee grinders, coffee machines, and blenders. Voltage, torque, speed, and shaft dimensions can be customized to OEM requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Precision Stepper Motors for Lighting & Printers

Power Motor provides compact precision stepper motors with low noise, accurate positioning, and long service life for stage lighting, printers, and precision motion applications. Offering a 1.8° step angle and 320 to 420 mN.m holding torque, the PST.39HB series can be customized in voltage, torque, speed, current, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom High Torque BLDC Motors for Massage Guns

Power Motor's PBL.4616 compact outer rotor BLDC motor runs on 16V (12 to 24V range), reaching 4,000 r/min at no load and delivering 54.7 W at maximum efficiency with high torque, low noise, and long service life. It is ideal for massage guns and handheld massage devices. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Voltage 3-Phase BLDC Controller

Power Motor's high-voltage 3-phase BLDC motor controller runs on AC230V input with square-wave control, sensored or sensorless, delivering up to 1500W and speeds up to 20,000rpm for 3-pole-pair motors. Compact Φ75×H12mm board serves as a general-purpose control template, custom-built to your specification. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom Power Seat Motor Manufacturing

Power Motor provides custom 12V power seat motors with high torque, low noise, and long service life for automotive seat adjustment systems. The PGM.WH60 gear motor delivers 8 N.m at maximum efficiency and a minimum stall torque of 28 N.m, with voltage, torque, speed, current, and shaft dimensions customizable to OEM requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Torque Tailgate Lift Motors

Power Motor's PGM.P029 brushed DC planetary gear motor runs on 12V (9 to 16V range), reaching 330 r/min at no load and delivering 620 mN.m at maximum efficiency with quiet, stable operation and long service life. It is ideal for automotive power tailgates and liftgate systems. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Low-Noise BLDC Motor for Bladeless Fans

Power Motor's PBL.4024 brushless DC motor runs on 24V, reaching an 11,800 r/min no-load speed and delivering 48 W at maximum efficiency with low noise and long service life. It is ideal for bladeless fans, air circulation systems, and compact cooling equipment. Power Motor can customize voltage, torque, speed, power, and shaft dimensions to your requirements. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - No Cogging High-Speed Coreless Motor

High-speed, lightweight coreless motor with low noise, no cogging torque, and long life—ideal for precision applications requiring fast response. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Speed BLDC Motor for Vacuum Robots

Ultra-fast, compact, and lightweight BLDC motor delivering 100,000rpm, designed to boost efficiency and durability in vacuum cleaner robots and compact household cleaning devices. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Coreless DC Motor for High-Speed Precision

The PCL.2244024-4101 coreless motor is designed for high-speed, low-noise, and long-life performance, delivering stable operation for precision applications. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Frameless High-Efficiency Torque Motor

Large-diameter, low-cogging torque motor PBL.9408048-7101 for shafts, cables, and tools; stainless steel inner ring ensures corrosion resistance, ideal for precision automation. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - Custom High-Torque DC Gear Motor

High-performance DC gearbox motor with 7.5 N·m torque, durable, low-noise, and customizable for automation, appliances, medical, and robotic applications. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 28mm Stepper Motor for Precision Motion

Compact 28-series stepper motor delivering high precision, stable torque, and long service life for precision motion control in automation, instruments, and small equipment. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 24V 39,000RPM Coreless Motor

High-speed 24V coreless DC motor delivering up to 199W output power with low noise, high reliability, and long service life. Designed for precision and high-response applications. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Performance Brushless DC Motors

Power Motor BLDC motors offer versatile designs with internal/outer rotors, 2/4-pole configurations, and high-performance drivers, ideal for automation, medical, and household applications. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - 350W Wet and Dry Vacuum Motor Solution

This high-efficiency 350W brushless motor provides up to 100,000 rpm, 22KPa air pressure, and 30L/s airflow, making it ideal for wet and dry vacuum cleaners with low noise and compact design. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Speed BLDC Motor Controller

High-voltage 3-phase BLDC motor controller supports AC 230V input, square wave control, and Hall/No Hall operation, enabling stable speed control and efficient drive performance for high-speed compact motor applications. (read more)

Shenzhen Power Motor Industrial Co., Ltd. - High-Precision Laser Radar Motor

Low-noise motor with high rotational accuracy and long life, ideal for laser radar and precision sensing applications. (read more)