Videos
Featured Videos
Power Motor combined its 19 years of DC motor customization and manufacturing experience to specially developed Electric Fan BLDC Motor Solutions. Compared with previous electric fans equipped with AC motors, electric fans using brushless DC motors with lower power consumption. Besides energy-saving and power-saving, compared with the conventional AC motor with a constant-speed rotation switching mode of about 3 gears, even a standard brushless DC motor can set the speed at will. While realizing multi-block wind speed adjustment, it can also be equipped with a complex intermittent cycle Blowing mode. With this function, even if you face the electric fan for a long time, you will not feel uncomfortable due to excessive air volume
Seat Adjustment DC Gear Motor Solution from Shenzhen Power Motor, a reliable motion solution provider & manufacturer since 2001 High performance automotive seat back angle adjustment motor 12V DC gearbox motor PGM-WH60D Series High Torque;Long Life;Low Noise
The kitchen robot is one kind of time product which is very helpful and useful to those modern families, it is not only makes cooking more easily for families but also reduces the requirement for the kitchen space. The brushless dc motor is the best choice for a kitchen robot. The brushless dc motor gets the same performance with AC universal motor at high speed, and big torque with SR motor at low speed, so the kitchen robot will be smaller size when using brushless dc motor, the high efficiency and long life of brushless dc motor is the guarantee of kitchen robot. Conclusion: Due to the advantages of low noise, small size and big torque at low speed, brushless dc motor which used for kitchen robot is the development direction in the future, Power Motor willing to cooperate with customers who want to gain deeper in this field and help them to win more marketing share.
Blender Brushless DC Motor 1.Specification -Model:PBL8520220 -Voltage:220V -Torque:1.3 N.m -Power:469 W -Speed:3439 RPM 2.Advantage -High Efficiency; -Long Life; -Flat Design 3.Customizable Conbinations: Precision Gearboxs, Driver or Controller,Encoders Power Motor provides more than 80,000 kinds of Brusheless DC Motor(BLDC) application data for customers to select or reference, and with high-performance driver or controller, a specific reduction ratio precision gearbox( planetary, worm, spur and helical) or the corresponding encoder, rapid integration and design of BLDC Motor Solutions that meet or exceed customer needs. Our BLDC Motors are fully used in the fields of household appliances, automation, medical healthcare, precision instrument and power tools, such as: blender, coffee machine, vacuum cleaner, Robot, etc.
1.Introduction The Blender Brushless DC Motor(220V), designed for a famous Kitchen Robot brand, provides the ideal speed and torque for mixing, breaking the wall, grinding, cooking, with long life, low noise, no peculiar smell and other advantages
2.Specification
•Model:PBL3125024
•Voltage:24V(Optiona
Shenzhen Power Motor Industrial Co., Ltd.(Power Motor) has been a reliable motion solution provider & manufacturer since 2001. Our wide range product lines including Universal, Brushless DC, PMDC and Gear Motor that will serve many industries including Small Appliances, Home Technologies, Medical Devices, Industrial & Office Automation, Power Tools and Automotive. Our technology leadership, application expertise and wide range platform make us to be the ideal partner for customized product development.
Power Motor is committed to making our customers successful with our product differentiation and excellent supply chain. For designers who demand performance leadership and assurance of supply, Power Motor is the reliable choice. Our wide range product lines including Universal, Brushless DC, PMDC and Gear Motor that will serve many industries including Small Appliances, Home Technologies, Medical Devices, Industrial & Office Automation, Power Tools and Automotive. Moreover, our fully experienced engineer and extensive application expertise make us as a valued partner for the project development and production with customer-specific motion solutions. Innovative motor design Powerful capability of manufacturing Automatic production line: precise, efficiency and stable 30 mllion motors /year Stable supply capacity
Blender Motor Solution will be exhibited at the 127th Canton Fair online, designed by Shenzhen Power Motor. More Detail to Our website: www.power-motor.com
Swimming pool water valve Gearbox Motor Solution from Shenzhen Power Motor, a reliable motion solution provider & manufacturer since 2001.Expertise in Gear Motors since 2001.More information, Please contact us:https://www.power-mo
Our wide range product lines including Universal, Brushless DC, PMDC and Gear Motor that will serve many industries including Small Appliances, Home Technologies, Medical Devices, Industrial & Office Automation, Power Tools and Automotive.
Parking Gate DC Motor Featured High TorqueLong LifeLow Noise
High Speed Hair Dryer Brushless DC Motor
1. Specification
-Model:PBL3934230
-Voltage:230V(Option
Industrial Package System Robot Brushless MotorAdvantage
•High Efficiency
•Accurate Control
•Long Life
•Customizable
Customizable Conbinations: Precision Gearboxs, Driver or Controller,Encoders
Power Motor provides more than 80,000 kinds of Brusheless DC Motor(BLDC) application data for customers to select or reference, and with high-performance driver or controller, a specific reduction ratio precision gearbox( planetary, worm, spur and helical) or the corresponding encoder, rapid integration and design of BLDC Motor Solutions that meet or exceed customer needs. Our BLDC Motors are fully used in the fields of household appliances, automation, medical healthcare, precision instrument and power tools, such as: blender, coffee machine, vacuum cleaner, Robot, etc.
1.Introduction The Coreless Vacuum Cleaner BLDC Motor(25V), designed for a famous Vacuum Cleaner brand, provides the ideal suction for Coreless Vacuum Cleaner, with high speed, small size,high flow and other advantages.Power Motor has a mature Engineering customization platform and experienced engineers to provide huge various motor sample data for reference, customed motor solutions for your engineering project quickly. 2. Specification •Model:PBL4120025 •Voltage:25.2V •Power:400 W •Speed:94000 RPM 3.Advantage •High Speed •High Flow •compact,light weight •High Efficiency •Customizable
Power Motor has a mature Engineering customization platform and experienced engineers to provide huge various motor sample data for reference, customed motor solutions for your engineering project quickly Specification
•Model:PBL7512127
•Voltage:127 V
•Torque:56 mN.m
•Power:11 W
•Speed:1800 RPM
.Advantage
•High Efficiency
•Long Life
•Low Noise
•Customizable
Our wide range product lines including Universal, Brushless DC, PMDC and Gear Motor that will serve many industries including Small Appliances, Home Technologies, Medical Devices, Industrial & Office Automation, Power Tools and Automotive Power Motor is pioneers, think outside the box and continuously develop high-performance product technologies with a view toward future needs.
Traditional hair dryer always adopt AC universal motor which gets much noise and short lifespan. As the AC universal motor always get big size and heavy weight, it is very difficult to use it to design a beautifully shaped hair dryer. External Rotor Structure BLDC Motor According to the new market trend, Power Motor designed an external rotor BLDC motor. The integrated design of motor and fan blade reduces the size and weight, while drum-type fan blade ensures uniformly and quickly of the winds. The BLDC motor can realize the precise control of various speeds and application integration demand. With high precision balance of the motor, the hair dryer only gets low vibration when working to give users perfect experience.
Introduction:New cordless hand blender DC motor PT2730 and PT555PM series of Power Motor, through the combination structure of low-voltage DC motor with rechargeable battery pack PCB board components, the efficiency is increased from 60% to more than 70%,
- with high efficiency,
- small, high torque,
- wireless and convenient advantages,
to solve the defects of hand-held mixer motor in efficiency and rope. Greatly improve the user experience and effect.
Introduction:The household coffee machine motor(230V), provides optimal torque and speed for grounding coffee beans. Power Motor compact universal motors for coffee machine are designed for high torque and high durability in continuous movement.
- Model:PU5421230 Voltage:230V
- Torque:50 mN.m
- Power:88 W
- Speed:16900 RPM
At present, there are 3 mainstream types of kitchen robot motor solutions on the market:
switched reluctance motors,
AC universal motors,
brushless DC motors.
The brushless dc motor gets the same performance with AC universal motor at high speed, and big torque with SR motor at low speed, so the kitchen robot will be smaller size when using a brushless dc motor, the high efficiency and long life of a brushless dc motor is the guarantee of a kitchen robot
Electric Massage Chair Brushless Motor Solution from Shenzhen Power Motor, a reliable motion solution provider & manufacturer since 2001.Expertise in Brushless DC Motors since 2001.More information, Please contact us : https://www.power-mo