Announcements

World Star Tech has promoted these products / services:

World Star Tech - Laser Diodes for Industrial & OEM Applications

Laser diodes from 375 nm to 1064 nm with output powers from 5 mW to 50 W for industrial, medical, scientific, OEM, and defense applications. (read more)

World Star Tech - NEW LASER MARKER Compact MOPA Nexgen Laser Marker

Nexgen Laser Marker - Engineered for precision and reliability, delivers exceptional results
Featuring AI object detection, auto-focus <25 micron laser spot-size, ensures high-quality, detailed marking. Watch the Nexgen Laser Marker video (read more)

World Star Tech - High-Resolution Laser Marking for Traceability

How NEXGEN Laser Marker delivers permanent, high-precision QR codes, Data Matrix codes, serial numbers, and part identification for industrial traceability. Learn how MOPA fiber laser technology produces crisp, high-contrast marks on metals, plastics, ceramics, and glass, making it ideal for medical devices, aerospace, electronics, automotive, and manufacturing applications. (read more)

World Star Tech - Compact MOPA Laser Marker for Various Materials

How MOPA fiber laser technology enables precise laser marking on stainless steel, aluminum, titanium, anodized metals, coated surfaces, and ceramics. How adjustable pulse width and frequency provide exceptional control for color marking, high-contrast engraving, and selective coating removal, making the NEXGEN Laser Marker an ideal solution for industrial manufacturing and product tracea... (read more)

World Star Tech - BENCHTOP LASERS for Bioanalytical Applications

The Benchtop Laser system is extremely versatile and can be configured for most commercially available laser diode packages, such as 5.6 mm and 9 mm TO cans, as well as various butterfly packages. (read more)

World Star Tech - Single Mode 100mW, high power 685 nm laser diode

100mW, 685 nm red laser diode is a single mode diode ideal for imaging, biomedical and industrial applications. (read more)

World Star Tech - See Your Laser Beam with Absolute Precision

Achieve optical precision with World Star Tech's Laser Beam Profiler. The BeamCam allows you to see the exact shape and features of your laser beam at a microscopic scale. Designed for simple, repeatable, and reliable data acquisition, it is ideal for manufacturing, servicing, and assembly applications (read more)

World Star Tech - Compact Red Laser Modules for Industrial Use

The LR-Series Red Laser Modules offer compact, all-in-one design with integrated drivers and precise optics. Their circular, high-quality beam ensures reliable performance in demanding industrial applications. Durable and easy to deploy, these modules bring precision in a small, robust package. (read more)

World Star Tech - 685 nm Single-Mode Laser Diode, High Power

The WLD-100-685 685 nm laser diode delivers single-mode output with high power, efficiency, and stable performance. Housed in a 5.6 mm package, it is ideal for measurement, excitation, bioanalytical, and photolithography applications requiring long lifetime and reliable optical output. (read more)

World Star Tech - Bioanalytical Laser Solutions for Healthcare
  • Photodynamic Therapy
  • Laser Excitation
  • Fluorescence Measurement
  • Low-Level Laser Therapy (LLLT)
  • Acne Treatment
  • Bacteria and Virus Elimination
(read more)
World Star Tech - High Power 670nm Laser Diode for Therapy

Applications:

  • Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs
  • Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light
  • Life Science Research: Applications such as Raman spectroscopy and confocal microscopy
  • Medical and Healthcare Devices: Instruments requiring precise and powerful re...
(read more)
World Star Tech - 1.3W 670nm Red Laser Diode for Medical Use

HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy. (read more)

World Star Tech - Ushio HL40033G 1W 405nm Violet Laser Diode

The HL40033G is a high-power 1W violet laser diode (405 nm) in a compact 9 mm TO package. Ideal for imaging, biomedical, industrial, and display applications, it features low operating current and voltage, multiple transverse modes, and TE mode oscillation, offering reliable performance with full characterization available. (read more)

World Star Tech - HL65303HD 1.3W 665 nm Laser Diode for Medical Use

The HL65303HD high-power red laser diode emits 665 nm light with 1.3 W output, ideal for medical and healthcare applications. Its focused, efficient beam supports photodynamic therapy, diagnostic devices, and life science research, providing precise, reliable performance in demanding clinical and laboratory settings. (read more)

World Star Tech - OSRAM 450 nm Blue Laser Diode – 1.6 W

The PLTB 450B blue laser diode from OSRAM delivers up to 1.6 W of optical power at 450 nm, offering high brightness, precision, and reliability. Housed in a compact TO-56 package, it supports demanding applications including laser projection, machine vision, holography, and biomedical instrumentation, with stable performance across wide temperature ranges. (read more)

World Star Tech - Collimated Laser Diodes in a compact body
  • Industrial Measurement and Alignment
  • Positioning and Sensing
  • Machine Vision
  • Scanning
(read more)
World Star Tech - Green Cross Line Lasers for Industrial Alignment

Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. (read more)

World Star Tech - Red Laser for Therapy, Diagnostics & Sensing

The HL65303HD is a high power red laser diode by USHIO, distributed by World Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences (read more)

World Star Tech - PLPCOS 450D Chip on Submount Blue Laser Diode

PLPCOS 450D laser diode has multimode beam and is chip on submount. PLPCOS 450D is ideal for material processing, projection applications demanding reliable operations with a long lifetime and stable output power. (read more)

World Star Tech - Single Mode 200mW, 660 nm Laser Diode HL65222DG

Applications

  • Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources
  • Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial
  • Optical Equipment: Serves as a reliable light source for various optical inst...
(read more)
World Star Tech - OSRAM PLT5 520B High-Performance Green Laser Diode

PLT5 520B laser diode has single-mode and 5.6 mm package. PLT5 520B is ideal for projector and machine vision applications demanding reliable operations with a long lifetime and stable output power. (read more)

World Star Tech - HL40213MG HIGH POWER VIOLET LASER DIODE

HL40213MG is a 405 nm, 400 mW single mode violet laser diode in a 5.6 mm package. (read more)

World Star Tech - Single Mode Blue, Green & IR OSRAM Laser Diodes

World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. (read more)

World Star Tech - Lasers for Machine Vision & 3D Scanning

Enhance accuracy and efficiency with compact laser diode modules for machine vision and 3D scanning. Ideal for inspection, OCR, and automation, these high-performance lasers deliver precise, uniform lines for superior image quality, with customizable configurations to meet specific application needs. (read more)

World Star Tech - High-Performance Lasers for Machine Vision

World Star Tech provides a line of self-contained, compact lasers for machine vision, scanning applications. (read more)

World Star Tech - PLT5 488 (C1C6) Low-cost 488nm diode

PLT5 488 C1C6 is a low cost 488nm Laser Diode ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence. (read more)

World Star Tech - HL40071MG - 405 nm, 300 mW Violet Laser Diode

This 405 nm laser diode is ideal for a wide range of OEM applications including biomedical, machine vision and 3D printing. (read more)

World Star Tech - Lasers for security & defense applications

Low power lasers and laser systems are widely used applications of range finding, precise targeting, perimeter security and hazardous chemical detection. (read more)

World Star Tech - Ushio red laser diodes

World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations. (read more)

World Star Tech -  Adjustable Focus laser line generator

Easy focus adjustable precision laser line generator for machine vision, sensing automation, and alignment applications. Adjustable Focus with Non-Rotating Laser Line Projection. (read more)

World Star Tech - COMPACT computer-controlled laser systems

COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. (read more)

World Star Tech - MOPA LASER MARKER- ADVANCED MARKING SOLUTIONS

Most Compact & Advanced MOPA Laser on the Market (read more)

World Star Tech - Single mode Ushio Red Laser diode: HL69001DG

HL69001DG is a 200 mW, 690 nm single mode Ushio Red Laser Diode in a compact 5.6 mm package. (read more)

World Star Tech - HL63163DG - Laser Diode for Biomedical & Alignment

HL63163DG is a single mode laser diode lasing at 633nm wavelength and 100mW (CW) power. It is an ideal replacement for HeNe laser. World Star Tech carries a large stock of HL63613DG. They can be assembled into modules for plug and play operation. (read more)

World Star Tech - HL63680HD High-Performance Red Laser Diode

HL63680HD is a high-performance red laser diode from Ushio operating at 638 nm 3 W in a 9 mm package. (read more)

World Star Tech - Sensing Scanning and Machine Vision Lasers

By integrating our high-performance laser diode modules, you can enhance the accuracy, efficiency, and reliability of your machine vision and scanning systems. (read more)

World Star Tech - New High Power 488nm Laser Diode

PLT5 488HB_EP/PLT5 488HB_EP C2C5 is 488 nm, 300 mW single mode in a 5.6 mm package. Available from stock! Wavelength selection available. (read more)

World Star Tech - Infrared Laser Diode HL85023MG; 260 mW, 850 nm

HL85023MG is an 850 nm infrared laser diode designed for high output power and stable operation across a wide temperature range, making it well-suited for night vision and sensing / ranging illumination sources (read more)

World Star Tech - Visible Red Laser Diode HL67001DG; 210 mW, 675 nm
  • HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power at 670 nm and stable operation, featuring a built-in monitor photodiode for power control and feedback applications
(read more)
World Star Tech - 450 nm 5W Blue Laser Diode with 9 mm package

The OSRAM PLPT9 450LB_E is a compact 9mm TO-can 5W blue laser diode (447 nm) with ESD protection and high-temperature operation. Ideal for stage lighting, projection, and electronic equipment, it delivers long life, excellent beam quality, and reliability. Available from stock with full characterization for engineering applications. (read more)

World Star Tech - 850 nm 260 mW Infrared Laser Diode

The HL85023MG 850 nm infrared laser diode delivers up to 260 mW continuous output with stable single-mode operation and low threshold current. Designed for reliability across -40°C to +75°C, it is ideal for night vision, optical sensing, and laser module applications requiring precise IR illumination. (read more)

World Star Tech - Uniform Line Laser for Precision Machine Vision

ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. (read more)

World Star Tech - Laser Diode Analyzer - Laser Diode LIV measurement

Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. (read more)

World Star Tech - Single mode fiber coupled PIGTAILED LASER DIODES

Single mode fiber coupled pigtailed laser diodes are offered by World Star Tech. (read more)

World Star Tech - Fiber Coupled Laser Systems

COMPACT Series fiber coupled lasers combining Single-Mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. (read more)