Type A Durometers

10 Results
Durometer -- PCE-DD-A
from PCE Instruments / PCE Americas Inc.

PCE-DD-A. Durometer to measure Shore A hardness in soft gums, rubber and elastomers / easy-to-read digital display / resolution of 0.5 degrees of hardness The PCE-DD-A Durometer is an ergonomic device that checks Shore hardness in gum, plastic and other non-metallic materials. It is of the highest... [See More]

  • ASTM D2240 Type: Type A
  • Durometer Style: Round/Block
  • Mounting: Handheld or Portable
  • Scale Range: 0.0 to 100
Durometer -- PCE-DDA 10
from PCE Instruments / PCE Americas Inc.

Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high quality. The... [See More]

  • ASTM D2240 Type: Type A
  • Durometer Style: Round/Block
  • Mounting: Handheld or Portable
  • Scale Range: 0.0 to 100
Durometer -- PCE-DX-AS
from PCE Instruments / PCE Americas Inc.

Mechanical durometer for measuring hardness of soft elastomer,. with drag needle for an accurate measurement of peak value. The PCE-DX-AS durometer is used for measuring surface hardness (shore A) of hard rubbers and soft plastics. The shore durometer is composed of a single component with a... [See More]

  • ASTM D2240 Type: Type A
  • Durometer Style: Pencil
  • Mounting: Handheld or Portable
  • Scale Range: 10 to 90
Analog and Digital Hardness Testers to Shore
from ZwickRoell LP

These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with drag-pointers simplify... [See More]

  • ASTM D2240 Type: Type A; Type B; Type C; Type D
  • Durometer Style: Round/Block
  • Mounting: Handheld or Portable
Dial Durometer -- Model 1600
from Rex Gauge Company, Inc.

The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600 offers the maximum accuracy available in a dial model gauge at a minimum cost. Features: Includes NIST Calibration Certificate. Conforms to ASTM D-2240. One Year Warranty. Custom Made Carrying Case. [See More]

  • ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; OOO-S, ASKER C; Other ASTM D2240 Type
  • Durometer Style: Pencil
Desktop Shore Hardness Meter -- HD-G803
from Haida International Equipment Co., Ltd.

Rubber hardness tester is the reaction to combination property of the rubber, and the shore durometer is one of the precise tester to test the hardness of the rubber . This produce adopt to international organization for standard production and test by and < Rubber, vulcanized or thermoplastic... [See More]

  • ASTM D2240 Type: Type A; Type D; Type O
  • Mounting: Fixtured or Permanent
A' Scale Durometer -- HT-6510A
from REED-Direct

Pocket-sized model with integrated probe. Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215. RS232 serial interface. Measures maximum value. Calculates average value. Push button zero calibration. Bright, clear, 4-digit, 10mm high LCD readout. Auto power off conserves battery life. SPECIFICATIONS:... [See More]

  • ASTM D2240 Type: Type A
  • Durometer Style: Pencil
  • Mounting: Handheld or Portable
  • Scale Range: 0.0 to 90
ZwickRoell 3105 combi test
from ZwickRoell LP

The ZwickRoell 3105 combi test is a microcomputer-controlled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges. [See More]

  • ASTM D2240 Type: Type A; Type B; Type C; Type D
  • Mounting: Handheld or Portable
  • Non-ASTM Types: IRHD; IRHD micro / N / H
Digital Durometer -- Model 4000
from Rex Gauge Company, Inc.

The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental... [See More]

  • ASTM D2240 Type: Type A; Type D
  • Durometer Style: Pencil
Digital Durometer -- Model DD-4
from Rex Gauge Company, Inc.

The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility,... [See More]

  • ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; E, OOO-S, ASKER C; Other ASTM D2240 Type
  • Durometer Style: Pencil