Threaded Barrel Magnetoresistive Linear Position Sensors and Switches

Last Updated: April 1, 2025

Description

Threaded Barrel Magnetoresistive Linear Position Sensors and Switches are devices designed to detect and measure linear positions. They are typically housed in a cylindrical, threaded barrel, which allows for easy installation and secure mounting in various environments. These sensors are used to provide precise position feedback by detecting changes in magnetic fields.

Working Principle

Threaded Barrel Magnetoresistive Linear Position Sensors operate based on the magnetoresistive effect, where the resistance of a material changes in response to an external magnetic field. These sensors typically contain a magnetoresistive element that detects the position of a magnetic target. As the target moves, the magnetic field changes, altering the resistance of the sensor element. This change in resistance is then converted into an electrical signal, which can be used to determine the position of the target. The utility of these sensors lies in their ability to provide accurate and reliable position measurements without physical contact, reducing wear and tear and increasing longevity.

Applications

These sensors are commonly used in applications where precise position measurement is critical. For example, they are employed in pneumatic cylinder position sensing, where they provide feedback on the position of the cylinder rod. This is crucial in automation and control systems to ensure accurate and repeatable movements. Additionally, they are used in magnetic tamper detection systems, where they can detect unauthorized access or manipulation by sensing changes in the magnetic field.

Advantages over other Magnetoresistive Linear Position Sensors and Switches

Threaded Barrel Magnetoresistive Linear Position Sensors offer several advantages over other types of magnetoresistive sensors. Their threaded design allows for easy installation and secure mounting, which is particularly beneficial in industrial environments where stability and durability are essential. Furthermore, their contactless operation reduces wear and tear, leading to longer service life and reduced maintenance requirements.

Limitations

One limitation of these sensors is their dependency on the presence of a magnetic field. If the magnetic field is disrupted or weakened, the sensor's accuracy and reliability may be compromised. Additionally, they may not be suitable for environments with strong electromagnetic interference, which can affect their performance.

Considerations

When considering the use of Threaded Barrel Magnetoresistive Linear Position Sensors, it is important to evaluate the initial costs, which can vary depending on the specific model and features. Operating expenses are generally low due to their low power consumption and minimal maintenance requirements. However, the accuracy of these sensors can be affected by environmental factors, so it is crucial to ensure that they are installed in suitable conditions. Durability is typically high due to their robust design, but regular checks and maintenance may be necessary to ensure optimal performance over time. Replacement and maintenance costs are generally low, but it is important to consider the availability of spare parts and technical support when making a purchasing decision.

17 Results
linear-sensors -- LT0-IPH00-02000-3D00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-02000-3D00-PR8
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -40 to 176
linear-sensors -- LT0-IPH00-02000-3D00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -40 to 176
linear-sensors -- LT0-IPH00-02000-3D00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -40 to 176
linear-sensors -- LT0-IPH00-02000-3D0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-02000-3D0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 118
  • Operating Temperature: -22 to 176
linear-sensors -- LT0-IPH00-02000-6E00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 236
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02000-6E00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 236
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02000-6E00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 236
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02000-6E0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 236
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02000-6E0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Machined Metal, Rectangular Housing and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel; Rectangular
  • Accuracy: 0.1000
  • Measurement Range: 236
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02600-3F00-2TW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Accuracy: 0.0200
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02600-3F00-PRF
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Accuracy: 0.0200
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02600-3F00-PRQ
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Accuracy: 0.0200
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02600-3F0A-2AW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Accuracy: 0.0200
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
linear-sensors -- LT0-IPH00-02600-3F0A-2RW
from POSITAL B.V.

POSITAL LINARIX Programmable Incremental linear sensors, design: Draw Wire Enclosure, Extruded Metal and 0.1mm/pulse (Incremental) resolution. [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Accuracy: 0.0200
  • Measurement Range: 118
  • Operating Temperature: -4 to 176
Magnetic Switch -- SMX2 • SMX5
from Hymark/Kentucky Gauge

Heavy-duty magnetic sensor. Quadrature output. AB signals. Universal output circuit (Push-Pull & Line Driver). M10 steel case. Gap clearance up to 3.0 mm [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Power Requirements: DC Powered
  • Operating Temperature: 14 to 158
  • Electrical Connection: +5Vdc ÷ +30Vdc