Switched / Alarm Magnetoresistive Linear Position Sensors and Switches
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]
- Output: Current; Switched / Alarm
- Operating Temperature: -40 to 176
- Repeatability: 7.87
- Power Requirements: DC Powered
from Automation24, Inc.
The full-metal magnetic sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MFT202 - MFK3060-BPKG/AM/V4A/G/US... [See More]
- Output: Switched / Alarm
- Operating Temperature: 32 to 212
- Measurement Range: 2.36
- Power Requirements: DC Powered
from Automation24, Inc.
The full-metal magnetic sensor MGT201 - MGK3100-BPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT201 -... [See More]
- Output: Switched / Alarm
- Operating Temperature: 32 to 212
- Measurement Range: 3.94
- Power Requirements: DC Powered
from Automation24, Inc.
The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 -... [See More]
- Output: Switched / Alarm
- Operating Temperature: 32 to 212
- Measurement Range: 2.76
- Power Requirements: DC Powered