9U x 340mm (Size D) Backplanes
from ELMA Electronic Inc.
Elma Electronic's EasyPlug CompactPCI backplane line has 47-pin pluggable connectors in either a vertical (3U or 6U) or horizontal (9U) orientation. This reduces mean-time-to-repair (MTTR) and time-consuming cabling costs. Learn more about Elma CPCI Backplanes. Features. Conforms to PICMG basic... [See More]
- Form Factor: 3U x 160mm (A-Size); 9U x 340 (D-Size); 6U
- Bus / Standard: CompactPCI
- Board Function: Passive Backplane
- CompactPCI / PXI: 2 to 16
from ELMA Electronic Inc.
Features. Conform to Specification MicroTCA.4, R1.0. 12 Single/Double mid-size AMC slots. 12 uRTM slots. Supports MCH double/single modules - full size. Switched GbE on Ports 0 and 1. Switched Fat Pipe. Direct S-ATA / SAS connections Direct connections in Ports 12 to 15. Terminated bussed... [See More]
- Form Factor: 9U x 340 (D-Size)
- Bus / Standard: MicroTCA
- Board Function: Passive Backplane
- Other Slots: 12 Slots
from ELMA Electronic Inc.
The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional 95-pin... [See More]
- Form Factor: 9U x 340 (D-Size)
- Bus / Standard: VME Bus
- Board Function: Passive Backplane