Wall Mount Power Rectifiers

9 Results
Hazardous Location Power Supply Rectifier Transformers
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Form Factor: Wall Mount
  • AC Input Voltage: 0.0 to 69000.0
  • AC Output Voltage: 80000.0
Cathodic Protection Rectifier Advantage Air series
from Gentherm Global Power Technologies

Standard Features: Removable 3-door cabinet with slide out frame. Nema 3R rated cabinet, lockable. Available in 12 gauge polyester powder coated steel or 11 gauge hot dipped galvanized steel. All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish. [See More]

  • Form Factor: Wall Mount
  • Operating Temperature: -50 to 45
  • Applications: Instrumentation, Primarily Small Utility And Service Stations
Portero 13A Small Cell System
from Eagle Eye Power Solutions, LLC

-53.3VDC, 13A. Eagle Eye ’s SC-Series small cell power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options, including battery backup with dry contact alarms. With more than 300,000 systems... [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: -53.3
  • Applications: DAS, Wireless, Base Stations
  • DC Output Current: 13
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers -- RSF12/22-WM
from Unipower, LLC

UNIPOWER Telecom ’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without... [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 400
  • DC Output Voltage: 54.4
  • Output Frequency: 0.0480 to 0.1100
Cathodic Protection Rectifier Benchmark Air Series
from Gentherm Global Power Technologies

Standard Features: Single door cabinet with removable panel. Nema 3R rated cabinet, lockable. Available in 14 gauge polyester powder coated steel. All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish. Available with pole or wall mounting. Single phase... [See More]

  • Form Factor: Wall Mount
  • Operating Temperature: -50 to 45
  • Applications: Instrumentation, Primarily Small Utility And Service Stations
Portero 30A Small Cell System
from Eagle Eye Power Solutions, LLC

-53.3VDC, 30A. Eagle Eye ’s SC-Series small cell battery power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options, including battery backup with dry contact alarms. With more than 300,000... [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: -53.3
  • Applications: DAS, Wireless, Base Stations
  • DC Output Current: 30
Cathodic Protection Rectifier C.P Sentinel Series
from Gentherm Global Power Technologies

Standard Features: Available in our Advantage Line of Air or Oil cooled enclosure (cabinet rating and optional construction dependant on application). Fully Automatic control modes available; IR-Free potential (single phase only); Constant “On ” potential; Constant current or constant... [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
Portero 37A Small Cell System
from Eagle Eye Power Solutions, LLC

-53.3VDC, 37A. Eagle Eye small cell power systems provide flexible configurations for DAS and small cell 5G/4G/LTE wireless/telecom base stations. Our small cell equipment is designed to withstand all types of weather conditions and harsh environments for reliable power anywhere on the planet, with... [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 43.0 to 56.0
  • Applications: DAS, Wireless, Base Stations
  • DC Output Current: 37
Cathodic Protection Rectifier Utility Air Series
from Gentherm Global Power Technologies

Standard Features: Single door cabinet with removable phenolic panel. Nema 3R rated cabinet, lockable. Available in 14 gauge polyester powder coated steel. All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish. Available with pole or wall mounting. [See More]

  • Form Factor: Wall Mount
  • AC Input Voltage: 115.0
  • Applications: Instrumentation, Primarily Small Utility And Service Stations
  • Operating Temperature: -50 to 45