5-Pin / Blade Relay Sockets
from Amphenol PCD
Amphenol Pcd Relay Sockets are manufactured to MIL-PRF-12883 specifications, plus specialized requirements, and are supplied in a broad range of military standard and special configurations and styles for 2 through 25 amp operations. Relay Sockets feature state of the art ultrasonically bonded... [See More]
- Number of Pins/Blades: 5-Pin/Blade; 7-Pin/Blade; 8-Pin/Blade; 10-Pin/Blade; 11-Pin/Blade; 14-Pin/Blade; 16-Pin/Blade
- Terminal Type: Solder
- Mounting Style: PCB (optional feature); Other (optional feature); Mounting Track
- Number of Poles: 1 to 6
from Excel Cell Electronic USA Corp.
Wire terminals, independent type [See More]
- Number of Pins/Blades: 5-Pin/Blade
- Terminal Type: Solder
- Mounting Style: Surface
- Socket Receptacle: Blade/Lug Socket
from JC Cherry, Inc.
Relay Sockets. Solder Dip/5Pin. 2.54mm/0.100"Spacing. a : 2.63mm/0.104". 5.0mm/0.199"length [See More]
- Number of Pins/Blades: 5-Pin/Blade
- Current: 1
- Terminal Type: Solder
from Amphenol PCD
Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional... [See More]
- Number of Pins/Blades: 5-Pin/Blade; 7-Pin/Blade; 8-Pin/Blade; 10-Pin/Blade; 11-Pin/Blade; 14-Pin/Blade; 16-Pin/Blade
- Terminal Type: Quick Connect/ Disconnect Terminals
- Mounting Style: Panel; Other; Snap Mount
- Number of Poles: 1 to 4
from JC Cherry, Inc.
Relay Sockets. Solder Dip/5Pin. 2.54mm/0.100"Spacing. a : 4.63mm/0.182". 5.0mm/0.199"length [See More]
- Number of Pins/Blades: 5-Pin/Blade
- Current: 1
- Terminal Type: Solder
from JC Cherry, Inc.
Relay Sockets. Solder Dip/5Pin. 2.54mm/0.100"Spacing. a : 4.2mm/0.165". 5.0mm/0.199"length [See More]
- Number of Pins/Blades: 5-Pin/Blade
- Current: 1
- Terminal Type: Solder
from JC Cherry, Inc.
Relay Sockets. Solder Dip/5Pin. 2.54mm/0.100"Spacing. a : 4.5mm/0.177". 5.0mm/0.199"length [See More]
- Number of Pins/Blades: 5-Pin/Blade
- Current: 1
- Terminal Type: Solder