Panel Mount Relay Sockets
Description
Panel mount relay sockets are designed to facilitate the installation and connection of relays to an electrical panel. They provide a secure and reliable interface for relays, allowing for easy replacement and maintenance without the need for rewiring or soldering.
Working Principle
Panel mount relay sockets work by providing a standardized interface for relays to connect to an electrical panel. The sockets typically feature multiple pins or terminals that correspond to the relay's contacts. When a relay is inserted into the socket, these pins establish an electrical connection, allowing the relay to control circuits as intended. This setup is useful because it simplifies the process of installing and replacing relays, reducing downtime and maintenance efforts.
Applications
Panel mount relay sockets are commonly used in industrial automation systems, where they facilitate the integration of relays into control panels. They are also found in HVAC systems, where they help manage the operation of compressors and fans. Additionally, these sockets are used in automotive applications, such as controlling lighting and other electrical components in vehicles.
Advantages over other Relay Sockets
Panel mount relay sockets offer several advantages over other types of relay sockets. They provide a more robust and secure connection, which is essential in environments subject to vibration or movement. Unlike PCB-mounted sockets, panel mount sockets allow for easier access and replacement of relays without the need for specialized tools or soldering, making them ideal for applications where quick maintenance is crucial.
Limitations
One limitation of panel mount relay sockets is that they require more space compared to PCB-mounted sockets, which can be a constraint in compact or densely packed electronic systems. Additionally, the installation process may involve more steps, such as securing the socket to the panel, which can increase initial setup time.
Considerations
When selecting panel mount relay sockets, it is important to consider factors such as initial costs, which can vary depending on the complexity and specifications of the socket. Operating expenses are generally low, as the sockets themselves do not consume power. Durability is a key consideration, as the sockets must withstand environmental factors such as temperature fluctuations and mechanical stress. Accuracy in terms of maintaining reliable connections is crucial, especially in critical applications. Replacement and maintenance costs are minimized due to the ease of swapping out relays without extensive rewiring.
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from RS Components, Ltd.
Schneider Electric RPZF2 Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Terminal Type: Screw; Other; Screw
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from RS Components, Ltd.
Schneider Electric RUZSC3M Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Terminal Type: Screw; Other; Screw
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from RS Components, Ltd.
Finder 94.74SMA Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- Voltage: 250
- Terminal Type: Screw; Other; Screw
- International Approvals: RoHS Compliant
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from RS Components, Ltd.
Tempatron S11F Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Terminal Type: Other; Plug-in
from DigiKey
RLY SKT 14/16 WC WH [See More]
- Mounting Style: Panel
from RS Components, Ltd.
Relpol GZM4-gray Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Voltage: 300
from DigiKey
RLY SKT 8/16 WC WH [See More]
- Mounting Style: Panel
from RS Components, Ltd.
Relpol GZM2-gray Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- Voltage: 300
- Terminal Type: Screw; Other; Screw
- International Approvals: RoHS Compliant
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
from RS Components, Ltd.
Relpol GZ8-01 Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Voltage: 300
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
from RS Components, Ltd.
Relpol GZ11-01 Relay Socket [See More]
- Mounting Style: DIN; Panel; Other; Din rail, panel mount
- International Approvals: RoHS Compliant
- Voltage: 300
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
from RS Components, Ltd.
Weidm üller 7760056264 Relay Socket [See More]
- Mounting Style: Panel; Other; Panel mount
- Number of Poles: 4
- Terminal Type: Screw; Other; Screw
- Voltage: 30
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from RS Components, Ltd.
Weidm üller 7760056107 Relay Socket [See More]
- Mounting Style: Panel; Other; Panel mount
- Number of Poles: 4
- Terminal Type: Screw; Other; Screw
- Voltage: 250
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from DigiKey
Relay Socket Panel Mount [See More]
- Mounting Style: Panel
- Terminal Type: Solder
from Advanced Interconnections Corp.
SocketPac ® helps eliminate heat distribution problems during wave soldering operations, protecting power supplies, and making replacement, upgrades, and repairs easier. SocketPac ® utilizes our patented Peel-A-Way ® carrier and delivery system to quickly load socket pins into the PC... [See More]
- Mounting Style: Panel; Surface (optional feature); PCB
- Number of Pins/Blades: 5-Pin/Blade (optional feature); 7-Pin/Blade (optional feature); 8-Pin/Blade (optional feature); 10-Pin/Blade (optional feature); 11-Pin/Blade (optional feature); 14-Pin/Blade (optional feature); 16-Pin/Blade (optional feature)
- Terminal Type: Solder
- Socket Receptacle: PCBoard
from Amphenol PCD
Amphenol Pcd's Quick Mount relay sockets snap mount into standard aircraft panel cutouts and eliminates all socket-to-bulkhead mounting hardware. This simplifies the installation and dramatically reducing weight and installation cost. Sockets meet the applicable performance and dimensional... [See More]
- Mounting Style: Panel; Other; Snap Mount
- Number of Pins/Blades: 5-Pin/Blade; 7-Pin/Blade; 8-Pin/Blade; 10-Pin/Blade; 11-Pin/Blade; 14-Pin/Blade; 16-Pin/Blade
- Terminal Type: Quick Connect/ Disconnect Terminals
- Number of Poles: 1 to 4
from Excel Cell Electronic USA Corp.
Retaining clip available [See More]
- Mounting Style: Panel
- Number of Pins/Blades: 8-Pin/Blade
- Terminal Type: Solder
- Socket Receptacle: Blade/Lug Socket