Aluminum Cable Ties
Description
Aluminum cable ties are fastening devices used to secure and organize bundles of wires or cables. They are designed to provide a durable and lightweight solution for managing cables in various environments.
Working Principle
Aluminum cable ties work by wrapping around a bundle of cables and locking into place, providing a secure hold. The flexibility of aluminum allows these ties to be easily bent and connected, making them simple to apply. Their lightweight nature does not compromise their strength, as they are capable of withstanding inclement weather and harsh chemicals. This makes them particularly useful in environments where durability and resistance to external conditions are crucial.
Applications
Aluminum cable ties are used in a variety of industries due to their durability and ease of use. Specific examples include:
- Aerospace and Automotive: Used for securing wiring harnesses and components that require reliable fastening in high-vibration environments.
- Electrical and Hydraulics: Ideal for organizing and securing cables in electrical panels and hydraulic systems.
- Power and Plumbing: Used to bundle cables and pipes, ensuring they remain organized and secure.
- Warehouses and Factories: Employed for managing large quantities of equipment and ensuring cables are neatly organized.
Advantages over other Cable Ties
Aluminum cable ties offer several advantages over other types of cable ties:
- Durability: They can withstand extreme temperatures and harsh environmental conditions, unlike regular nylon plastic zip ties.
- Lightweight: Despite their strength, aluminum ties are lightweight, making them easier to handle and apply.
- Flexibility: Aluminum ties are more flexible than brass or stainless steel ties, allowing for easier application and adjustment.
Limitations
While aluminum cable ties are highly durable, they may not offer the same level of strength as stainless steel ties in industrial settings where maximum tensile strength is required. Additionally, they may not be suitable for applications where the highest level of security against tampering is necessary.
Considerations
When selecting aluminum cable ties, consider the following:
- Initial Costs: Aluminum ties may have a higher initial cost compared to plastic ties, but their durability can offset this over time.
- Operating Expense: Due to their resistance to environmental factors, aluminum ties may reduce the need for frequent replacements, lowering operating expenses.
- Durability: Their ability to withstand harsh conditions makes them a long-lasting option.
- Replacement and Maintenance Costs: The need for replacement is reduced due to their durability, potentially lowering maintenance costs over time.
from DigiKey
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)" [See More]
- Material: Aluminum
- Color: Silver
from RS Components, Ltd.
Nylon Cable Tie Gun/Install Tool [See More]
- Material: Aluminum; Steel, Aluminium
from DigiKey
"Standard, Locking Silver 0.98"" (25.00mm) 0.311"" (7.90mm) 50 lbs (22.68 kg)" [See More]
- Material: Aluminum
- Color: Silver
from RS Components, Ltd.
MK3 pneumatic tensioning tool [See More]
- Material: Aluminum; Aluminium
from DigiKey
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)" [See More]
- Material: Aluminum
- Length: 14.3
- Color: Silver
from RS Components, Ltd.
Thomas & Betts TC 105 Cable Tie Mount [See More]
- Material: Aluminum; Aluminium
- Length: 1
- Color: Metallic Silver
from Chatsworth Products, Inc.
NARROW CABLE RING TYPE. ALUMINUM MATERIAL. GRAY COLOR. 2.5 INCH. SIZE 1.25 INCH W X 4 INCH D. 11228 MODEL [See More]
- Material: Aluminum
- Color: GRAY
from TelephoneStuff.com
Deluxe Cable Tie Installation Tool. Features: - High quality aluminum material that allows for durability and strength. - Ergonomic design with single spring loaded mechanism. - Comfortable hand force for easy to use. - Contains an adjustable bundle pressure wheel for adjusting to proper operating... [See More]
- Material: Aluminum
from Chatsworth Products, Inc.
NARROW CABLE LOOP TYPE. ALUMINUM MATERIAL. GRAY COLOR. 2.5 INCH. SIZE 1.25 INCH W X 4 INCH D. 11230 MODEL [See More]
- Material: Aluminum
- Color: GRAY
from Chatsworth Products, Inc.
LARGE HORIZONTAL CABLE RING TYPE. ALUMINUM MATERIAL. GRAY COLOR. SIZE 6 INCH W X 2.8 INCH H. 11563 MODEL [See More]
- Material: Aluminum
- Color: GRAY
from Chatsworth Products, Inc.
DOUBLE WIDE CABLE RING TYPE. ALUMINUM MATERIAL. GRAY COLOR. 2.3 INCH. RACK MOUNTING. SIZE 2.8 INCH W X 4 INCH D. 12228 MODEL [See More]
- Material: Aluminum
- Color: GRAY
from Chatsworth Products, Inc.
CABLE RING KIT TYPE. ALUMINUM MATERIAL. PAINTED BLACK COLOR. 3 INCH. 6 STANDARD PACKAGE. VELOCITY[T] BRAND. INCLUDES MOUNTING HARDWARE. USED WITH 6 FT L X 3.6 INCH W RACK [See More]
- Material: Aluminum
from Chatsworth Products, Inc.
CABLE RING KIT TYPE. ALUMINUM MATERIAL. PAINTED BLACK COLOR. 3 INCH. 6 STANDARD PACKAGE. VELOCITY[T] BRAND. INCLUDES MOUNTING HARDWARE. USED WITH 6 FT L X 6 INCH W RACK [See More]
- Material: Aluminum
from Chatsworth Products, Inc.
CABLE RING KIT TYPE. ALUMINUM MATERIAL. PAINTED BLACK COLOR. 3 INCH. 6 STANDARD PACKAGE. VELOCITY[T] BRAND. INCLUDES MOUNTING HARDWARE. USED WITH 6 FT L X 10 INCH W RACK [See More]
- Material: Aluminum
from Chatsworth Products, Inc.
CABLE RING KIT TYPE. ALUMINUM MATERIAL. PAINTED BLACK COLOR. 3 INCH. 6 STANDARD PACKAGE. VELOCITY[T] BRAND. INCLUDES MOUNTING HARDWARE. USED WITH 6 FT L X 12 INCH W RACK [See More]
- Material: Aluminum