Stainless Steel Cable Ties

Description

Stainless steel cable ties are fastening devices used to secure and organize bundles of wires, cables, or other items. They are designed to provide a strong and durable hold, ensuring that the items remain securely fastened.

Working Principle

Stainless steel cable ties operate using a self-locking mechanism. The tie loops through itself and locks in place, creating a secure hold. This mechanism is particularly useful because it offers a stronger and more secure hold than traditional plastic ties, providing greater protection against tampering or accidental release. The durability of stainless steel allows these ties to withstand harsh environmental conditions, making them a reliable choice for various applications.

Applications

Stainless steel cable ties are used in a variety of industries due to their strength and durability. Specific examples include:

  • Aerospace and Automotive: Used for securing wiring and components in vehicles and aircraft.
  • Electrical and Hydraulics: Ideal for bundling wires and hoses in electrical panels and hydraulic systems.
  • Chemical Plants: Preferred for operations where exposure to chemicals is common, as they resist corrosion.
  • High-Traffic Facilities: Used in warehouses, factories, and airports where frequent inspections are required.

Advantages over other Cable Ties

Stainless steel cable ties offer several advantages over plastic or nylon cable ties:

  • Durability: They can withstand extreme temperatures and harsh environmental conditions, unlike plastic ties which may degrade over time.
  • Strength: Stainless steel ties provide a higher level of tensile strength, making them suitable for heavy-duty applications.
  • Security: The ball lock system offers a more secure hold, reducing the risk of accidental release.

Limitations

Despite their advantages, stainless steel cable ties have some limitations:

  • Cost: They are generally more expensive than plastic or nylon ties, which can be a consideration for budget-conscious projects.
  • Flexibility: Stainless steel ties are less flexible than plastic ties, which may limit their use in applications requiring tight bends or intricate configurations.

Considerations

When choosing stainless steel cable ties, several factors should be considered:

  • Initial Costs: Stainless steel ties have a higher upfront cost compared to plastic ties, but their durability can offset this over time.
  • Operating Expense: Due to their longevity and resistance to environmental factors, they may reduce the need for frequent replacements, lowering long-term operating expenses.
  • Durability: Their ability to withstand harsh conditions makes them a cost-effective choice for applications where reliability is critical.
  • Replacement and Maintenance Costs: While they are more durable, any replacements or maintenance required due to extreme conditions should be factored into the overall cost analysis.
77 Results
Stainless Steel Cable Ties -- Heyco®
from PennEngineering®

Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless steel cable ties have more strength... [See More]

  • Material: Stainless Steel
  • Length: 5.91 to 39.37
Cable Ties and Zip Ties -- 111-01301-ND [111-01301 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 4.02"" (102.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)" [See More]

  • Material: Stainless Steel
  • Length: 14.26
  • Color: Silver
Cable Tie Guns -- 1885820
from RS Components, Ltd.

C.K Cable Tie Gun [See More]

  • Material: Stainless Steel; Stainless steel
Stainless Steel Cable Ties Stainless Steel Cable Ties -- Heyco® Sunbundler®
from PennEngineering®

Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field installation with electrician linesman pliers, or... [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 105
  • Length: 8 to 20
Cable Ties and Zip Ties -- 111-95149-ND [111-95149 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 14.26
  • Color: Silver
Cable Tie Guns -- 1946374 [110-80037 SP EVO9 Blade-SS-ML from HellermannTyton]
from RS Components, Ltd.

Replacement Blade-SS [See More]

  • Material: Stainless Steel; Stainless steel
Cable Ties and Zip Ties -- 1175-109-152M-STS-ND [109-152M-STS from CnC Tech, LLC]
from DigiKey

CBL TIE STAINLESS STEEL W/LOCK [See More]

  • Material: Stainless Steel
  • Color: Silver
Cable Tie Guns -- 2740096 [GS4MT-E from Panduit Corp.]
from RS Components, Ltd.

GS4MT-E stainless steel cable tie hand t [See More]

  • Material: Stainless Steel; Stainless Steel
Cable Ties and Zip Ties -- 1175-109-360M-STS-ND [109-360M-STS from CnC Tech, LLC]
from DigiKey

CBL TIE STAINLESS STEEL W/LOCK [See More]

  • Material: Stainless Steel
  • Length: 14.17
  • Color: Silver
Cable Tie Guns -- 2740115 [PBTMT/E from Panduit Corp.]
from RS Components, Ltd.

PBTMT/E battery powered cable tie instal [See More]

  • Material: Stainless Steel; Stainless Steel
Cable Ties and Zip Ties -- 1175-109-520M-STB-ND [109-520M-STB from CnC Tech, LLC]
from DigiKey

CBL TIE STAINLESS STEEL W/LOCK [See More]

  • Material: Stainless Steel
  • Length: 20.47
  • Color: Black
Cable Tie Guns -- 2740117 [ST2MT from Panduit Corp.]
from RS Components, Ltd.

ST2MT stainless steel cable tie tool [See More]

  • Material: Stainless Steel; Stainless Steel
Cable Ties and Zip Ties -- 1436-111-00289-ND [111-00289 from HellermannTyton]
from DigiKey

"CBL TIE LOCKING BLK 121LB 7.90""" [See More]

  • Material: Stainless Steel
  • Color: Black
Cable Ties and Zip Ties -- 1436-111-00291-ND [111-00291 from HellermannTyton]
from DigiKey

POLYESTER COATED STAINLESS STEEL [See More]

  • Material: Stainless Steel
  • Length: 20.51
  • Color: Black
Cable Tie Mounts -- 301862 [MTM1H25-C from Panduit Corp.]
from RS Components, Ltd.

Panduit MTM1H25-C Cable Tie Mount [See More]

  • Material: Stainless Steel; Stainless Steel
  • Length: 0.8980
  • Color: Natural
Cable Ties and Zip Ties -- 1436-111-00294-ND [111-00294 from HellermannTyton]
from DigiKey

POLYESTER COATED STAINLESS STEEL [See More]

  • Material: Stainless Steel
  • Color: Black
Cable Tie Mounts -- 301863 [MTM1H-C from Panduit Corp.]
from RS Components, Ltd.

Panduit MTM1H-C Cable Tie Mount [See More]

  • Material: Stainless Steel; Stainless Steel
  • Length: 0.8980
  • Color: Natural
Cable Ties and Zip Ties -- 1436-111-00300-ND [111-00300 from HellermannTyton]
from DigiKey

POLYESTER COATED STAINLESS STEEL [See More]

  • Material: Stainless Steel
  • Length: 20.51
  • Color: Black
Cable Tie Mounts -- 301865 [MTM2H-Q from Panduit Corp.]
from RS Components, Ltd.

Panduit MTM2H-Q Cable Tie Mount [See More]

  • Material: Stainless Steel; Stainless Steel
  • Length: 0.7087
  • Color: Natural
Cable Ties and Zip Ties -- 1436-111-01515-ND [111-01515 from HellermannTyton]
from DigiKey

CBL TIE LOCKING BLK 562LB 1.883' [See More]

  • Material: Stainless Steel
  • Length: 22.6
  • Color: Black
Cable Tie Mounts -- 7863025 [151-00837 SSPC4-SS316-ML from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-00837 SSPC4-SS316-ML [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 0.9055
  • Color: Grey
Cable Ties and Zip Ties -- 1436-111-91001-ND [111-91001 from HellermannTyton]
from DigiKey

"CBL TIE LOCKING BLACK 191LB 9""" [See More]

  • Material: Stainless Steel
  • Color: Black
Cable Tie Mounts -- 7863029 [151-00838 SSPC5-SS316-ML from HellermannTyton]
from RS Components, Ltd.

HellermannTyton 151-00838 SSPC5-SS316-ML [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 0.9055
  • Color: Grey
Cable Ties and Zip Ties -- 1436-111-95148-ND [111-95148 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 4.02"" (102.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 14.26
  • Color: Silver
Cable Ties -- 121618
from RS Components, Ltd.

RS PRO ST225/7 Cable Tie [See More]

  • Material: Stainless Steel; 316 stainless steel
  • Length: 8.86
  • Color: Metallic
Cable Ties and Zip Ties -- 1436-111-95208-ND [111-95208 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 20.51
  • Color: Silver
Cable Ties -- 121624
from RS Components, Ltd.

RS PRO ST300/7 Cable Tie [See More]

  • Material: Stainless Steel; 316 stainless steel
  • Length: 11.81
  • Color: Metallic
Cable Ties and Zip Ties -- 1436-111-95209-ND [111-95209 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 5.98"" (152.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 20.51
  • Color: Silver
Cable Ties -- 121630
from RS Components, Ltd.

RS PRO ST610/7 Cable Tie [See More]

  • Material: Stainless Steel; 316 stainless steel
  • Length: 24.02
  • Color: Metallic
Cable Ties and Zip Ties -- 1436-111-95278-ND [111-95278 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 26.81
  • Color: Silver
Cable Ties -- 121646
from RS Components, Ltd.

RS PRO ST610/12 Cable Tie [See More]

  • Material: Stainless Steel; 316 stainless steel
  • Length: 24.02
  • Color: Metallic
Cable Ties and Zip Ties -- 1436-111-95279-ND [111-95279 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 7.99"" (203.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 26.81
  • Color: Silver
Cable Ties -- 121652
from RS Components, Ltd.

RS PRO ST225/7C Cable Tie [See More]

  • Material: Stainless Steel; Polyester coated stainless steel
  • Length: 8.86
  • Color: Black
Cable Ties and Zip Ties -- 1436-111-95338-ND [111-95338 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 32.99
  • Color: Silver
Cable Ties -- 121668
from RS Components, Ltd.

RS PRO ST300/7C Cable Tie [See More]

  • Material: Stainless Steel; Polyester coated stainless steel
  • Length: 11.81
  • Color: Black
Cable Ties and Zip Ties -- 1436-111-95339-ND [111-95339 from HellermannTyton]
from DigiKey

"Standard, Locking Silver 10.00"" (254.00mm) 0.484"" (12.30mm) 607 lbs (275.33 kg)" [See More]

  • Material: Stainless Steel
  • Length: 32.99
  • Color: Silver
Cable Ties -- 121674
from RS Components, Ltd.

RS PRO ST610/7C Cable Tie [See More]

  • Material: Stainless Steel; Polyester coated stainless steel
  • Length: 24.02
  • Color: Black
Cable Ties and Zip Ties -- 1436-1300-ND [MBT8H-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 1.97"" (50.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)" [See More]

  • Material: Stainless Steel
  • Color: Silver
Cable Ties -- 1235028
from RS Components, Ltd.

RS PRO SS840XHD Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 33.07
  • Color: Steel
Cable Ties and Zip Ties -- 1436-1301-ND [MBT14H-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 4.02"" (102.00mm) 0.311"" (7.90mm) 450 lbs (204.12 kg)" [See More]

  • Material: Stainless Steel
  • Length: 14.26
  • Color: Silver
Cable Ties -- 1235029
from RS Components, Ltd.

RS PRO SS360XHD Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 14.17
  • Color: Steel
Cable Ties and Zip Ties -- 1436-1374-ND [MBT5S-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 1.00"" (25.40mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)" [See More]

  • Material: Stainless Steel
  • Color: Silver
Cable Ties -- 1235030
from RS Components, Ltd.

RS PRO SS540XHD Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 20.47
  • Color: Steel
Cable Ties and Zip Ties -- 1436-1378-ND [MBT8S-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)" [See More]

  • Material: Stainless Steel
  • Color: Silver
Cable Ties -- 1235031
from RS Components, Ltd.

RS PRO SS360XHDC Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 14.17
  • Color: Black
Cable Ties and Zip Ties -- 1436-1383-ND [MBT14S-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 4.02"" (102.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)" [See More]

  • Material: Stainless Steel
  • Length: 14.26
  • Color: Silver
Cable Ties -- 1235032
from RS Components, Ltd.

RS PRO SS520XHDC Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 20.47
  • Color: Black
Cable Ties and Zip Ties -- 1436-1388-ND [MBT8S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 1.97"" (50.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)" [See More]

  • Material: Stainless Steel
  • Color: Silver
Cable Ties -- 1235033
from RS Components, Ltd.

RS PRO SS680XHD Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 26.77
  • Color: Steel
Cable Ties and Zip Ties -- 1436-1389-ND [MBT20S-S from HellermannTyton]
from DigiKey

"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 200 lbs (90.72 kg)" [See More]

  • Material: Stainless Steel
  • Length: 20.51
  • Color: Silver
Cable Ties -- 1235034
from RS Components, Ltd.

RS PRO SS200A Cable Tie [See More]

  • Material: Stainless Steel; Stainless steel
  • Length: 7.87
  • Color: Steel
Standard Tie -- STE-1404
from ALL-STATES, Inc.

ONE PIECE, SELF LOCKING TYPE. 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL. 14.3 INCH. 14.3 LENGTH IN INCH. 0.31 INCH. 50 STANDARD PACKAGE. 250 LB TENSILE STRENGTH. 4 INCH BUNDLE DIAMETER. 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL. ALL-STATES. BRAND. OPERATING TEMPERATURE -112 TO 1000 DEG F. [See More]

  • Material: Stainless Steel
  • Length: 14.3
Self-Locking Stainless Steel Cable Ties for FLEXIMARK® NM Holders -- FLEXIMARK® LS Cable Ties
from LAPP

FLEXIMARK ® LS steel cable ties are suitable for use with FLEXIMARK ® NM character holders (82 and 106 mm lengths only). These cable ties are self-locking, making it quick and easy to install. Stainless steel construction makes these ties suitable for applications in extreme environmental... [See More]

  • Material: Stainless Steel
  • Length: 7.87 to 40.03
  • Color: Stainless Steel
  • Operating Temperature: -80 to ?
Stainless Steel Cable Ties - Ladder, PVC Coated -- CTLC1300B
from Essentra Components

316 Stainless Steel Coated cable ties with black. Operating Temperature range:- 80 °C to 150 °C. The ladder construction reduces the possibility of slippage. The polyester coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass... [See More]

  • Material: Stainless Steel; 316 Stainless Steel
  • Color: Black
Cable tie - PKBV 130X4,6 - 0806657
from PHOENIX CONTACT USA

Steel cable tie, rust-proof, anti-magnetic [See More]

  • Material: Stainless Steel; Stainless steel
  • Operating Temperature: 80 to 538
  • Color: silver
Standard Tie -- 11400-SB
from NSI Industries LLC

NYLON 66 MATERIAL. BLACK COLOR. 11.5 INCH. 0.14 INCH. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 40 POUND TENSILE STRENGTH. 3.25 INCH BUNDLE DIAMETER. STAINLESS STEEL BARB CLIP MATERIAL. CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT. THICKNESS 0.058 INCH. LOCK MECHANISM STEEL BARB. [See More]

  • Material: Stainless Steel
  • Length: 11.5
  • Color: Black
Standard Tie -- 93804
from ILSCO Corporation

STAINLESS STEEL MATERIAL. 8 INCH. 8 LENGTH IN INCH. 0.18 INCH. UL APPROVAL. 1 STANDARD PACKAGE. 100 LB TENSILE STRENGTH. 2 INCH BUNDLE DIAMETER. STAINLESS STEEL CLIP MATERIAL. ILSCO[R] BRAND. CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT [See More]

  • Material: Stainless Steel
  • Length: 8
Panduit® 27 Inch Dura-Ty Weather Resistant Cable Tie.. -- DT8EH-Q0
from TelephoneStuff.com

Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head. - Excellent solution for outdoor applications... [See More]

  • Material: Stainless Steel
Stainless Steel Cable Ties for FLEXIMARK® NM Holders -- FLEXIMARK® LD Cable Ties
from LAPP

FLEXIMARK ® LD stainless steel cable ties are for use with FLEXIMARK ® NM steel character holders. [See More]

  • Material: Stainless Steel
  • Length: 5.99
  • Color: Stainless Steel
Stainless Steel Cable Ties - Ladder, Uncoated -- CTLS1610B
from Essentra Components

The ladder construction of these 316 Stainless Steel Ties reduces the possibility of slippage. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries. [See More]

  • Material: Stainless Steel; 316 Stainless Steel
  • Color: Steel
Standard Tie -- SS14100
from NSI Industries LLC

SELF-LOCKING TYPE. STAINLESS STEEL MATERIAL. SILVER COLOR. 14 INCH. 0.181 INCH. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 100 LB TENSILE STRENGTH. 3.94 INCH BUNDLE DIAMETER. STAINLESS STEEL CLIP MATERIAL. CABLE SIZE 14 INCH. THICKNESS 0.052 INCH. TEMPERATURE RATING -80 TO 538 DEG C. [See More]

  • Material: Stainless Steel
  • Length: 14
  • Color: Silver
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) -- BT3S-M
from TelephoneStuff.com

Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie. [See More]

  • Material: Stainless Steel
Stainless Steel Fastening Strips for FLEXIMARK® M Holders -- FLEXIMARK® FR 286 Fastening Strips
from LAPP

FLEXIMARK ® FR 286 stainless steel fastening strips are for use with FLEXIMARK ® M character holders. [See More]

  • Material: Stainless Steel
  • Length: 11.26
  • Color: Stainless Steel
Stainless Steel Cable Ties - Standard, PVC Coated -- CTCS0200B
from Essentra Components

316 Stainless Steel Coated cable ties. Operating Temperature range:- 80 °C to 150 °C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals... [See More]

  • Material: Stainless Steel; 316 Stainless Steel
  • Color: Black
Standard Tie -- SS14250
from NSI Industries LLC

SELF-LOCKING TYPE. STAINLESS STEEL MATERIAL. SILVER COLOR. 14 INCH. 0.311 INCH. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 250 LB TENSILE STRENGTH. 3.94 INCH BUNDLE DIAMETER. STAINLESS STEEL CLIP MATERIAL. CABLE SIZE 14 INCH. THICKNESS 0.09 INCH. TEMPERATURE RATING -80 TO 538 DEG C. [See More]

  • Material: Stainless Steel
  • Length: 14
  • Color: Silver
Panduit® Dome-Top Barb Ty Cable Tie (Pkg of 1,000) -- BT4S-M
from TelephoneStuff.com

Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK. Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Features: - Stainless steel barb provides consistent performance and reliability for users who prefer a metal... [See More]

  • Material: Stainless Steel
Stainless Steel Cable Ties - Standard, Uncoated -- MT-16
from Essentra Components

These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern. Available in both 304 and 316... [See More]

  • Material: Stainless Steel; 316 Stainless Steel
  • Color: Natural
Panduit® Dome-Top Barb Ty Cable Tie -- BT4LH-TL0
from TelephoneStuff.com

Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use. - Dome-top head features unique patented design with round, smooth edges. -... [See More]

  • Material: Stainless Steel
Standard Cable Ties - Strap & Buckle -- HDSB2-350-L
from Essentra Components

These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2... [See More]

  • Material: Stainless Steel; High Impact UV Stabilized Acetal & 301 Stainless Steel
  • Color: Black
Panduit® Dome-Top Barb Ty Cable Tie, Locking -- BTM
from TelephoneStuff.com

Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges. - Stainless steel barb provides consistent performance and reliability for users who prefer a metal locking cable tie. - Stainless steel locking barb provides infinite... [See More]

  • Material: Stainless Steel
Panduit® Dura-Ty Cable Tie Heads (Pkg of 25) -- DTHEH-Q0
from TelephoneStuff.com

Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance. - Excellent ultraviolet light, chemical, and moisture resistance. - Double stainless steel locking... [See More]

  • Material: Stainless Steel
Panduit® Dura-Ty Cable Tie Strapping -- DTREH-LR0
from TelephoneStuff.com

The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance. - Excellent ultraviolet light, chemical, and moisture resistance. - Double... [See More]

  • Material: Stainless Steel
Panduit® Dura-Ty Weather Resistant Cable Tie 13.5in.. -- DT4EH-L0
from TelephoneStuff.com

Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant acetal strap body and head. - Excellent solution for outdoor applications... [See More]

  • Material: Stainless Steel
Panduit® Stainless Steel Cable Tie -- MLT1S-CP
from TelephoneStuff.com

The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high... [See More]

  • Material: Stainless Steel
Panduit® Stainless Steel Cable Tie -- MLT2H-LP
from TelephoneStuff.com

Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high strength, non-flammability, fully rounded edges and... [See More]

  • Material: Stainless Steel
Panduit® Stainless steel cable tie, extra-heavy,.. -- MLT6EH-LP316
from TelephoneStuff.com

Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power cables. Their high strength, non-flammability, fully rounded edges and exclusive easy thread lead-in... [See More]

  • Material: Stainless Steel