Type II Card PCMCIA Cards and Accessories
from VersaLogic Corporation
PC/104-Plus interface module with 1 built-in PCMCIA card slot, stackable [See More]
- Card Form Factor: Type I card; Type II card; Type III Card
- Technology: PC Card Standard 95; CardBus
- PCMCIA Product: Bus Interface / Adapter / Controller
- Operating Temperature: -4 to 158
from MagicRAM, Inc.
MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime. MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable capability and features super low power... [See More]
- Card Form Factor: Type II card
- PCMCIA Product: Memory and Storage Card
from ACCES I/O Products, Inc.
Features. Type II PCMCIA Card. 12-bit analog-to-digital converter. Up to eight analog inputs. 32-sample FIFO buffer. Two eight-bit digital I/O ports. FUNCTIONAL DESCRIPTION. Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up to eight analog inputs and provides... [See More]
- Card Form Factor: Type II card
- Operating Temperature: 32 to 140
- PCMCIA Product: Data Acquisition Card
from Data Device Corporation (DDC)
The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains... [See More]
- Card Form Factor: Type II card
- Technology: CardBus
- PCMCIA Product: Bus Interface / Adapter / Controller
- Operating Temperature: 32 to 131