Bus Interface / Adapter / Controller PCMCIA Cards and Accessories
3 Results
ARINC 429 PCMCIA Card (CAB) -- DD-42912M3-300
from Data Device Corporation (DDC)
from Data Device Corporation (DDC)
The ARINC 429 DD-42912M3-300 and DD-42924M3-300 are two versions of a high density, Type II PCMCIA card for interfacing with an ARINC 429 data bus. The DD-42912M3-300 version features one ARINC transmit channel, two ARINC receive channels, and two discrete outputs; while the DD-42924M3-300 contains... [See More]
- PCMCIA Product: Bus Interface / Adapter / Controller
- Card Form Factor: Type II card
- Technology: CardBus
- Operating Temperature: 32 to 131
PCMCIA Module -- PCM-225-1
from VersaLogic Corporation
from VersaLogic Corporation
PC/104-Plus interface module with 1 built-in PCMCIA card slot, stackable [See More]
- PCMCIA Product: Bus Interface / Adapter / Controller
- Card Form Factor: Type I card; Type II card; Type III Card
- Technology: PC Card Standard 95; CardBus
- Operating Temperature: -4 to 158
PCMCIA Card Drive -- CEX-104P-PCM
from Computer Express L.L.C.
from Computer Express L.L.C.
acirc; € ¢ One Slot PCMCIA Card Bus Module â € ¢ Support Type I/II/III PCMCIA Cards â € ¢ 16-bit Data Bus â € ¢ 2 Slots of PCMCIA Card Bus Module â € ¢ Support Type I/II/III PCMCIA Cards â € ¢ 16-bit... [See More]
- PCMCIA Product: Bus Interface / Adapter / Controller