Cooling Method: None Hydraulic Power Units
Description
Hydraulic power units (HPUs) with no cooling method are designed to convert electrical power into hydraulic energy. These units typically consist of components such as manifolds, directional valves, a motor, and a pump, all mounted on top of an oil reservoir. The absence of a cooling method means that these units do not have additional systems like heat exchangers or fan-driven oil coolers to manage the temperature of the hydraulic fluid.
Working Principle
Hydraulic power units operate by using a pump to generate the flow of hydraulic fluid, which is then used to produce energy. The pump is usually driven by an electric motor, although other power sources like diesel or gasoline engines can also be used. The hydraulic fluid is stored in a reservoir, which helps protect it from contaminants, remove air, and cool the fluid to some extent. The fluid is then directed through control valves and actuators to perform work. The absence of a cooling method means that these units rely on the natural dissipation of heat through the reservoir and other components.
Applications
Hydraulic power units without cooling methods are often used in applications where the heat generated is minimal or where the system operates intermittently, allowing time for natural cooling. Specific examples include certain types of compactors and balers used in recycling equipment, where the hydraulic system is exposed to moisture and other environmental factors but does not require extensive cooling due to the nature of the operation .
Advantages over other Hydraulic Power Units
One advantage of hydraulic power units without cooling methods is their simplicity and reduced complexity. Without additional cooling components, these units can be more compact and easier to maintain. They are also potentially less expensive due to the absence of cooling systems, making them suitable for applications where cooling is not a critical requirement.
Limitations
The primary limitation of hydraulic power units without cooling methods is their inability to manage heat effectively in high-demand or continuous operation scenarios. Without a dedicated cooling system, these units may experience overheating, which can lead to reduced efficiency, increased wear on components, and potential system failure. This makes them unsuitable for applications that generate significant heat or require continuous operation.
Considerations
When considering hydraulic power units without cooling methods, it is important to evaluate the initial costs, which may be lower due to the absence of cooling components. However, operating expenses could increase if overheating leads to frequent maintenance or replacement of parts. Durability may also be a concern in high-temperature environments, as the lack of cooling can accelerate wear and tear. It is crucial to assess the specific operational requirements and environmental conditions to determine if a unit without a cooling method is appropriate for the intended application.
from Dellner Brakes AB
The Dellner Hydraulic Power Pack series DH 2000 are available in four different models, each has several different options. The main functions of the different models are as follows: DH 2100: “On/Off ” unit with an optional accumulator. DH 2200: Unit with “Separate function ”... [See More]
- Cooling Method: None
- Power Source: Electric
from SC Hydraulic Engineering Corporation
The 30 series power units are an entry level system utilizing a 10-4, 10-5 or 10-6 pump mounted on a base plate with an filter regulator lubricator (FRL) assembly, muffler, high pressure manifold, manual release valve and fluid pressure gauge (optional on units 30,000 psig and higher). With a small... [See More]
- Cooling Method: None
- Flow: 0.1 to 16.7
- Operating Pressure: 1000 to 65000
- Stages: 1-Stage
from CS UNITEC
High torque and slow speed for special driving and tapping applications [See More]
- Cooling Method: None
- Flow: 4.0 to 13.0
- Operating Pressure: 1000
- Power: 1.5
from HYPROSTATIK Schönfeld GmbH
Tank volume 27-160 litres. Pump pressure 32-160 bar. Oil type water or oils VG2 to VG68. Fluid flow up to 25 l/min. With accumulator for further short-term supply in the event of a power failure. Cooling with plate heat exchanger with monitoring devices, adapted to the requirements of the spindle,... [See More]
- Cooling Method: None
- Flow: 6.6
- Operating Pressure: 464 to 2321
- Reservoir Capacity: 7.1 to 42.3
from SC Hydraulic Engineering Corporation
The 40 series power units utilize the same basic components as the 30 series and mount them on a larger baseplate (largest is 28" x 12 1/2") which can accommodate an optional reservoir - 2, 3 or 5 gallons. Best suited for applications not requiring large amounts of fluid, pressure testing, clamping... [See More]
- Cooling Method: None
- Flow: 0.1 to 16.7
- Operating Pressure: 1000 to 65000
- Stages: 1-Stage
from SC Hydraulic Engineering Corporation
The 50 series power units are self contained high low systems. Using either a 10-5 or 10-6 series pump and a 3 gallon pressurized reservoir the unit will provide low pressure high flow oil for rapid initial actuation (cylinder extension). The unit senses increased back pressure and automatically... [See More]
- Cooling Method: None
- Flow: 0.1 to 16.7
- Operating Pressure: 2000 to 45800
- Reservoir Capacity: 3.0
from SC Hydraulic Engineering Corporation
The 60 series power units incorporate either the 10-5 or 10-6 series pump an FRL assembly, high pressure plumbing, manual release valve and fluid pressure gauge (30,000 psig and higher optional) all mounted on top of a 5 or 10 gallon stainless Steel reservoir. These units combine all of the features... [See More]
- Cooling Method: None
- Flow: 0.1 to 16.7
- Operating Pressure: 2000 to 45800
- Reservoir Capacity: 5.0 to 10.0