Top Repairable Hydraulic Accumulators

6 Results
Accumulator, 140 Bar -- 49-0116-01
from Vektek, LLC

Hydraulic fluid compresses the precharged inert gas across the piston during circuit pressurization. The pressurized gas provides additional fluid to the circuit to reduce pressure changes in the event of small seeps, or thermal expansion or contraction while the pallet or column fixture is in the... [See More]

  • Features: Top Repairable
  • Capacity: 3.66
  • Technology Type: Piston
  • Operating Pressure: 2031 to 5076
Handle Docking Module -- 56-0005-05
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Features: Top Repairable
  • Capacity: 3.2 to 3.6
  • Technology Type: Piston
  • Operating Pressure: 1000 to 5000
Pallet Module, 1 Hand Operator Hndle -- 56-0008-00
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Features: Top Repairable
  • Capacity: 3.2 to 3.6
  • Technology Type: Piston
  • Operating Pressure: 1000 to 5000
Pallet Module, Autoshutoff,sa,3.2 -- 56-0006-03
from Vektek, LLC

This Decoupler is a convenient, self-contained package that includes a male quick disconnect with dust cover, accumulator, filter screens on both sides of system and an over-pressure relief valve. Pressure Gauge sold separately. Manual shutoff valve automatically closes on system pressurization. [See More]

  • Features: Top Repairable
  • Capacity: 3.6
  • Technology Type: Piston
  • Operating Pressure: 2000 to 5000
Pallet Module, Hrz 1000-3500 psi -- 56-0002-02
from Vektek, LLC

This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at 2,000-5,000 psi... [See More]

  • Features: Top Repairable
  • Capacity: 3.6
  • Technology Type: Piston
  • Operating Pressure: 1000 to 3500
Pallet Module, Two Hand Operator Handle -- 56-0005-04
from Vektek, LLC

Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a 1:5 pilot to check ratio for proven... [See More]

  • Features: Top Repairable
  • Capacity: 3.2 to 3.6
  • Technology Type: Piston
  • Operating Pressure: 1000 to 5000