Bellows Hydraulic Accumulators
from Technetics Group
For your most critical applications you need the confidence that only experience brings. Technetics Group gives you that confidence —we have been providing the design and production of accumulator assemblies for more than 50 years —that ’s longer than any other company in the... [See More]
- Technology Type: Bellows
- Housing Material: Stainless Steel; Aluminum; Inconel 718, Titanium Alloy
- Operating Pressure: 10000
from BellowsTech, an MW Industries company
Metal bellows accumulators are used in a variety of industries to store the energy of a liquid or gas. Edge welded bellows technology is an ideal fit for this application, due to its media compatibility and stroke length capability. Edge welded bellows can also be manufactured in a variety of... [See More]
- Technology Type: Bellows
- Housing Material: Stainless Steel; AM350, Inconel®, Titanium, & Hastelloy® 276C
- Maximum Bore Size: 0.1980 to 19.92
from Senior Aerospace Metal Bellows
Senior Aerospace HIPRES ® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable for... [See More]
- Technology Type: Bellows
- Housing Material: Stainless Steel; High Nickel or Titanium Alloys
- Capacity: 3 to 1000