Ceramic Thermal Cutoffs and Thermal Fuses
from Portage Electric Products, Inc.
1/2 ″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. Available with normally closed (open on temperature rise) or normally open (close on temperature rise) contact configurations. These devices are available with a variety of... [See More]
- Case Style: Ceramic Case
- Voltage Type: AC Voltage
- Cutoff Temperature: -5 to 200
- Rated Voltage: 250
from Portage Electric Products, Inc.
1/2 ″ disc thermostats with manually activated reset. Quick make/quick break switching action. An electrically isolated bimetal disc is used to either open the circuit current. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced... [See More]
- Case Style: Ceramic Case
- Cutoff Temperature Accuracy: 3 to 10
- Cutoff Temperature: 200
- Voltage Type: AC Voltage
from Portage Electric Products, Inc.
1/2 ″ disc self-hold temperature limiting control. In a fault condition, the control opens activating an internal heat source which holds the device in an open condition until the power is removed and the unit is allowed to cool. The control then resets allowing continued operation. These... [See More]
- Case Style: Ceramic Case
- Voltage Type: AC Voltage
- Cutoff Temperature: 40 to 200
- Rated Voltage: 250
from Portage Electric Products, Inc.
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260 °C. As single operation thermostates they... [See More]
- Case Style: Ceramic Case
- Voltage Type: AC Voltage
- Cutoff Temperature: 200 to 260
- Rated Voltage: 250
from Portage Electric Products, Inc.
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 280 °C. As single operation thermostates they perform like a thermal fuse with the... [See More]
- Case Style: Ceramic Case
- Rated Voltage: 250
- Cutoff Temperature: 280
- Rated Current: 15