Silver Plated Copper Wire Thermal Cutoffs and Thermal Fuses

12 Results
Creep Action Thermal Protector -- N-1
from Portage Electric Products, Inc.

A creep action thermal protector with greater current sensitivity than the Model N. Equipped with gold diffused contacts for use in low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current for maximum current sensitivity... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 130
  • Rated Current: 2.6 to 100
Creep Action Thermal Protector In An Exceptionally Small Package -- N
from Portage Electric Products, Inc.

A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 130
  • Rated Current: 2.6 to 100
Creep-Action Thermal Protector -- G
from Portage Electric Products, Inc.

Creep-action thermal protector equipped with gold diffused contacts. Can be used in 120 VAC or low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action device; slow make/slow break switching action. No built-in... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 150
  • Rated Current: 2.5
Creep-Action Thermal Protector With A Shunted Bimetal Design -- L
from Portage Electric Products, Inc.

A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space is limited. Features. Shunted bimetal construction; the bimetallic element does not carry the circuit current. [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 150
  • Rated Current: 2.5
Creep-Action Thermal Protector With A Shunted Type Bimetal Design -- R
from Portage Electric Products, Inc.

A creep-action thermal protector with a shunted type bimetal design. This lowers the current sensitivity and slows the cycle rate of the device. Features. Shunted bimetal construction; the bimetallic element does not carry the circuit current. Creep action device; slow make/slow break switching... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 150
  • Rated Current: 2.5
Creep-Action Thermostat/Thermal Protector -- -A2
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with highest contact rating of all Model A Series thermostats. Available with gold diffused contacts (A2, AA2) for use in low voltage/low current applications, or with fine silver contacts (-A2, -AA2) for 120 VAC applications. Also available with normally... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Voltage Type: AC Voltage; DC Voltage
  • Cutoff Temperature: 200
  • Rated Voltage: 120
Creep-Action Thermostat/Thermal Protector -- A2
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with highest contact rating of all Model A Series thermostats. Available with gold diffused contacts for use in low voltage/low current applications, or with fine silver contacts for 120 VAC applications. Features. Conductive bimetal construction; the... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 200
  • Rated Current: 5
Creep-Action Thermostat/Thermal Protector -- B
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector. Shunted type bimetal design allows for higher contact ratings. Equipped with gold diffused contacts for use in low voltage/low current applications. Features. Shunted bimetal construction; the bimetallic element does not carry the circuit current. Creep... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 150
  • Rated Current: 8
Creep-Action Thermostat/Thermal Protector -- K
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features. Creep action device; slow make/slow break switching action. No built-in... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 200
  • Rated Current: 4
Multipurpose Creep Action Thermostat/Thermal Protector -- C
from Portage Electric Products, Inc.

Versatile, multipurpose creep action thermostats/ thermal protectors for temperature sensing applications, heaters, motors and more. Available with gold-diffused contacts for exceptionally low contact resistance in critical low-voltage/ low current circuits. Features. Conductive bimetal... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 120
  • Cutoff Temperature: 200
  • Rated Current: 6
Snap-Action Thermal Protector -- VA
from Portage Electric Products, Inc.

A family of snap-action thermal protectors in an electrically isolated plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet tighter space... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Voltage Type: DC Voltage
  • Cutoff Temperature: 50 to 100
  • Rated Voltage: 12 to 24
Snap-Action Thermal Protector In A Plastic Case -- V
from Portage Electric Products, Inc.

A family of snap-action thermal protectors in a plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet tighter space requirements of smaller... [See More]

  • Lead Material: Silver Plated Copper Wire
  • Rated Voltage: 24
  • Cutoff Temperature: 100
  • Rated Current: 10