AC Voltage Thermal Cutoffs and Thermal Fuses

21 Results
1/2" Disc-Type Thermostat -- CO
from Portage Electric Products, Inc.

1/2 ″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. Available with normally closed (open on temperature rise) or normally open (close on temperature rise) contact configurations. These devices are available with a variety of... [See More]

  • Cutoff Temperature: -5 to 200
  • Rated Voltage: 250
  • Voltage Type: AC Voltage
  • Rated Current: 16
18HM Single Phase Hermetic Motor Protector
from Sensata Technologies

The 18HM Hermetic AC Motor Protector delivers the benefit of locked rotor and overload protection in a robust hermetic package. Sensata Technologies has been the leading global supplier of motor protection for over 50 years. [See More]

  • Voltage Type: AC Voltage
  • Rated Current: 60
  • Rated Voltage: 230
Thermal Cutoffs
from Tempco Electric Heater Corporation

Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]

  • Cutoff Temperature: 66 to 240
  • Rated Voltage: 120 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 10 to 15
Creep-Action Thermal Protector -- NR
from Portage Electric Products, Inc.

A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep... [See More]

  • Cutoff Temperature: 30 to 120
  • Rated Voltage: 12 to 120
  • Voltage Type: AC Voltage; DC Voltage
  • Rated Current: 2.6 to 8
3HM Hermetic Motor Protector
from Sensata Technologies

The 3HM hermetic overload protector are new generation product designed to meet the demands of tomorrow ’s compressors. The 3HM family of motor protectors can be applied to air conditioning compressors ranging from 1 to 2 ½ HP. They may also be used in commercial motors which must function... [See More]

  • Cutoff Temperature: 90 to 175
  • Rated Voltage: 240
  • Voltage Type: AC Voltage
  • Rated Current: 16 to 80
Creep-Action Thermostat With Crimp Connections -- A
from Portage Electric Products, Inc.

A creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A) or opposite (Model AA) termination. Designed for use on low-current 120 VAC loads. Features. Conductive bimetal construction; the bimetallic element carries the circuit current. Creep action... [See More]

  • Cutoff Temperature: 5 to 150
  • Rated Voltage: 120
  • Voltage Type: AC Voltage
  • Rated Current: 2 to 3
7AM Series Lighting, Electrical, Thermal, Battery, Motor Protection
from Sensata Technologies

The Klixon ® 7AM delivers the maximum protection in the smallest package at an excellent price. It ’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each... [See More]

  • Cutoff Temperature: 70 to 175
  • Rated Voltage: 125 to 250
  • Voltage Type: AC Voltage
Creep-Action Thermostat/Thermal Protector -- -A2
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with highest contact rating of all Model A Series thermostats. Available with gold diffused contacts (A2, AA2) for use in low voltage/low current applications, or with fine silver contacts (-A2, -AA2) for 120 VAC applications. Also available with normally... [See More]

  • Cutoff Temperature: 200
  • Rated Voltage: 120
  • Voltage Type: AC Voltage; DC Voltage
  • Rated Current: 5 to 6
Creep-Action Thermostat/Thermal Protector -- -K
from Portage Electric Products, Inc.

A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features. Creep action device; slow make/slow break switching action. No built-in... [See More]

  • Cutoff Temperature: 5 to 200
  • Rated Voltage: 120
  • Voltage Type: AC Voltage
  • Rated Current: 4
Manual Reset Thermal Switch -- CB
from Portage Electric Products, Inc.

1/2 ″ disc thermostats with manually activated reset. Quick make/quick break switching action. An electrically isolated bimetal disc is used to either open the circuit current. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced... [See More]

  • Cutoff Temperature: 200
  • Voltage Type: AC Voltage
  • Cutoff Temperature Accuracy: 3 to 10
  • Rated Voltage: 250 to 400
Self Hold Thermostat -- CSO
from Portage Electric Products, Inc.

1/2 ″ disc self-hold temperature limiting control. In a fault condition, the control opens activating an internal heat source which holds the device in an open condition until the power is removed and the unit is allowed to cool. The control then resets allowing continued operation. These... [See More]

  • Cutoff Temperature: 40 to 200
  • Rated Voltage: 250
  • Voltage Type: AC Voltage
  • Rated Current: 16
Single Operation Bimetallic Thermal Control -- H-7
from Portage Electric Products, Inc.

These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260 °C. As single operation thermostates they... [See More]

  • Cutoff Temperature: 200 to 260
  • Rated Voltage: 250
  • Voltage Type: AC Voltage
  • Rated Current: 15
Thermal Guard Relay
from KEMET Electronics Corporation

The OHD ™ Series Thermal Guard is developed for thermal problem countermeasures and safety standard conformity, which are becoming increasingly important for electronic devices in recent years. Applications. Typical applications include atmospheric temperature detection and overheating... [See More]

  • Cutoff Temperature: 30 to 120
  • Rated Voltage: 30 to 110
  • Voltage Type: AC Voltage; DC Voltage
  • Rated Current: 0.1000 to 0.3000
Mechanical Thermal Cutoffs - 15 Amp
from Thermtrol

The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a fixed contact under normal... [See More]

  • Voltage Type: AC Voltage
  • Rated Current: 10 to 15
  • Rated Voltage: 125 to 250
  • Thermal Cutoff Style: Axial Leads; Radial Leads
Thermal Fuses
from Selco Products Company

The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicating and regulating equipment and limit applications. The selection includes electromechanical ½ ” and ¾ ” disc bimetal snap action, moisture resistant,... [See More]

  • Cutoff Temperature: 72 to 240
  • Rated Voltage: 125 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 10 to 20
ELUCT 12 Series - Axial Thermal Cutoff -- 122
from Chatham Components, Inc.

The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently break the... [See More]

  • Cutoff Temperature: 115
  • Rated Voltage: 250
  • Voltage Type: AC Voltage
  • Rated Current: 2
Thermal Cut-Offs (Single Operation) -- Type 18N
from NGT Controls, Inc.

At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of engineers... [See More]

  • Cutoff Temperature: 150
  • Rated Voltage: 125 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 10 to 15
Thermal Fuses
from Canadian Thermostats & Control Devices LTD.

The SDF Thermal Cut-Offs (Organic Thermal Element Type) are used to prevent fires caused by abnormal heat generation from circuits and other heat producing electrical products. They are a non-resettable thermal fuse which open electrical contacts when temperatures exceed the specified level. [See More]

  • Cutoff Temperature: 65 to 710
  • Voltage Type: AC Voltage
  • Cutoff Temperature Accuracy: -10 to 0.0
  • Rated Voltage: 250 to 600
Thermal Cutoffs
from OptiFuse

Thermal cut-offs are designed to open on temperature rather than amperage. The fuses are availble in 2A, 3A, 5A, 10A and 15A across a wide spectrum of temperatures [See More]

  • Cutoff Temperature: 66 to 240
  • Rated Voltage: 150 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 1 to 15
ELUCT 22 Series - Axial Thermal Cutoff -- 222R
from Chatham Components, Inc.

ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable... [See More]

  • Cutoff Temperature: 115
  • Rated Voltage: 125 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 5 to 7
Thermal Cut-Offs (Single Operation) -- Type 87N
from NGT Controls, Inc.

At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of engineers... [See More]

  • Cutoff Temperature: 270
  • Rated Voltage: 125 to 250
  • Voltage Type: AC Voltage
  • Rated Current: 10 to 15