Rated for Continuous Duty Hydraulic Motors
from Prince Manufacturing Corp.
High-torque, low speed with gerotor. Instantly reversible (by reversing flow). Cross-over for many popular models in the market. Features. High-torque, low speed with gerotor. Instantly reversible by reversing the flow. Cross-over for many popular models in the market. 2 Bolt Flange. 1.0 ”... [See More]
- Operating Torque: 69 to 3392
- Operating Pressure: 900 to 1400
- Operating Speed: 125 to 800
- Motor Type: Internal Gear
from Weichai Power Co., Ltd.
Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off for closed... [See More]
- Operating Torque: 3239 to 12425
- Operating Pressure: 6092 to 7252
- Operating Speed: 2700 to 5300
- Motor Type: Axial Piston
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Operating Pressure: 3263
- Power: 2.41 to 3.22
- Motor Type: Vane
- Maximum Fluid Flow: 253 to 317
from Weichai Power Co., Ltd.
Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control optional. Brake... [See More]
- Operating Torque: 3239 to 16566
- Operating Pressure: 6092 to 7252
- Operating Speed: 2700 to 5300
- Motor Type: Axial Piston
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Operating Pressure: 3263
- Power: 4.42 to 14.07
- Motor Type: Vane
- Maximum Fluid Flow: 634 to 950
from Comer Industries, Inc.
Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]
- Operating Pressure: 3263
- Power: 8.31 to 14.07
- Motor Type: Vane
- Maximum Fluid Flow: 950