Axial Piston Hydraulic Motors

13 Results
Axial Piston Motors -- AE3 - AE180 Series
from jbj Techniques Limited

Wide speed range (3 - 5250 rpm ). High starting torque (full torque is available across the whole speed range from zero high to max. speed). Strong drive shaft capable of withstanding radial and axial loads. [See More]

  • Motor Type: Axial Piston
  • Operating Speed: 3 to 5250
  • Operating Torque: 79.65 to 5752
  • Operating Pressure: 3046 to 3626
Axial Piston Fixed Motors -- Series F1
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at speeds up to 3000 rpm at 350 bar (5,000 PSI). The F1 hydraulic motor is a very efficient and straight forward motor... [See More]

  • Motor Type: Axial Piston
  • Operating Pressure: 5000
  • Operating Speed: 3000
  • Displacement Per Revolution: 1.5 to 7.4
Closed Circuit Axial Piston Motors
from Danfoss A/S

Components and systems for low, medium and high-power applications, including single and dual path propulsion drives and closed loop auxiliary transmissions. Offer motor ranges with fixed, 2-position and continuously variable displacement controls, including the zero degree option. [See More]

  • Motor Type: Axial Piston
  • Displacement Per Revolution: 24.91 to 250
  • Operating Pressure: 6962
Piston Motors -- Bent Axis Motors
from Eaton Hydraulics Group

Bent Axis Motors. Eaton bent axis motors are fully lab tested and field proven before they ever make it into the hydraulic systems of industrial equipment and vehicles. That means that, in addition to their flexible open- or closed-circuit operation capabilities, these motors are well suited for... [See More]

  • Motor Type: Axial Piston
  • Operating Pressure: 5075
Fixed Displacement Motor -- HMF-02 Series
from Weichai Power Co., Ltd.

Axial piston motor in swashplate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. High pressure relief valves set fixed or variable optional. SAE high pressure ports radial or axial. SAE mounting... [See More]

  • Motor Type: Axial Piston
  • Operating Speed: 3200 to 4500
  • Operating Torque: 1655 to 7991
  • Operating Pressure: 6092 to 7252
Bent Axis Motors
from Bosch Rexroth Corporation

Bent axis motors with compact and economic design, providing a favorable power/weight ratio for optimum efficiency in operation. [See More]

  • Motor Type: Axial Piston
  • Displacement Per Revolution: 5 to 1000
Axial Piston Fixed Motors -- Series Large Frame F12
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 480bar pressure levels, and speeds up to 7300rpm. The well proven gear synchronization and double tapered bearing concept gives a very robust and... [See More]

  • Motor Type: Axial Piston
  • Operating Pressure: 6960
  • Operating Speed: 3150
  • Maximum Fluid Flow: 95.83
Open Circuit Axial Piston Motors
from Danfoss A/S

Reverse Displacement Motor provides a simplified open circuit solution for reversing circuits, including fan drives. In addition we offer fixed and two-position motors to optimize your open circuit needs. [See More]

  • Motor Type: Axial Piston
  • Displacement Per Revolution: 24.91 to 45.06
  • Operating Pressure: 5802
Piston Motors -- DuraForce® HMV, HMR, HMA and HMF Series
from Eaton Hydraulics Group

DuraForce ® HMV, HMR, HMA and HMF Series. Eaton ’s DuraForce family of axial piston motors features the HMV, HMR, HMA and HMF Series —all delivering high efficiency, precision control and durability over the course of many years of reliable service. Available in displacements ranging... [See More]

  • Motor Type: Axial Piston
  • Displacement Per Revolution: 35 to 280
  • Operating Pressure: 6100
Pressure Regulating Motor -- HMR-02 Series
from Weichai Power Co., Ltd.

Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off for closed... [See More]

  • Motor Type: Axial Piston
  • Operating Speed: 2700 to 5300
  • Operating Torque: 3239 to 12425
  • Operating Pressure: 6092 to 7252
Axial Piston Fixed Motors -- Series Small Frame F11
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 420bar pressure levels, and speeds up to 14000rpm. The well proven gear synchronization and double tapered bearing concept gives a very robust and... [See More]

  • Motor Type: Axial Piston
  • Operating Pressure: 6090
  • Operating Speed: 4600
  • Maximum Fluid Flow: 17.56
Piston Motors -- Heavy Duty Piston
from Eaton Hydraulics Group

Heavy Duty Piston. For applications with the most demanding requirements, play it safe and stick with heavy-duty components from Eaton. With their cast-iron housing and fixed-clearance slipper design, both the Heavy-Duty Model Series 1 Fixed Displacement and Model Series 1 Variable Displacement... [See More]

  • Motor Type: Axial Piston
  • Operating Pressure: 6000
  • Operating Speed: 4500
  • Displacement Per Revolution: 54.08 to 125
Variable Displacement Motor -- HMV-02 Series
from Weichai Power Co., Ltd.

Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control optional. Brake... [See More]

  • Motor Type: Axial Piston
  • Operating Speed: 2700 to 5300
  • Operating Torque: 3239 to 16566
  • Operating Pressure: 6092 to 7252