Two Stage Regulators Air Pressure Regulators

4 Results
Two Stage / Positive Seal Regulator -- PS-3400 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PS-3400 Series is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. [See More]

  • Regulator Type: Pressure Reducing; Duel Stage
  • Maximum Pressure: 3000.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 1.00 to 150.00
CartReg® - Miniature In-Line Pre-Set Regulator
from Protect-Air-by Tri-matic AG

The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The CartReg can easily be... [See More]

  • Regulator Type: Duel Stage
  • Maximum Pressure: 174.05
  • Valve Size: 0.25
  • Controlled Pressure Range: 29.01 to 87.02
Two Stage / Pressure Reducing Regulator -- 44-3400 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use in high pressure gas... [See More]

  • Regulator Type: Point Of Use; Pressure Reducing; Duel Stage
  • Maximum Pressure: 3500.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 0.00 to 250.00
SaveAir® In-Line Pre-Set Regulator
from Protect-Air-by Tri-matic AG

The SaveAir ® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir prevents “dynamic pressure waste... [See More]

  • Regulator Type: Duel Stage
  • Maximum Pressure: 261.07
  • Valve Size: 0.25
  • Controlled Pressure Range: 14.50 to 116.03