Back Pressure Regulators Air Pressure Regulators

38 Results
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.50
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
General Purpose Back Pressure Regulator -- 44-1700 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-1700 Series is a general purpose, compact backpressure regulator for control pressures up to 800 PSIG [55 bar]. Ideal for use in industrial equipment for hydraulic or pneumatic service. [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 700.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 40.00 to 700.00
Precision Air Back Pressure Regulator -- Type 700BP
from ControlAir LLC

The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling flows up... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 250.00
  • Valve Size: 0.25 to 0.50
  • Controlled Pressure Range: 0.00 to 150.00
Air Piloted Regulator -- PSR
from Proportion-Air, Inc.

Control pressure up to 200 psig [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 200.00
  • Valve Size: 0.25 to 1.50
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 150.00
  • Valve Size: 0.50
  • Controlled Pressure Range: 0.00 to 150.00
Control Valve - Pressure Control -- 3-HPB-H 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 0.59
  • Controlled Pressure Range: 72.52 to 1740.45
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.50
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
High Flow / Back Pressure Regulator -- 26-2500 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-2500 Series has a Cv=5.0 for high flow backpressure applications. Large Gylon ® diaphragm provides excellent sensitivity and minimal crack to reseat pressure differential. Ideal for use in pump discharge pressure control applications. [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 200.00
  • Valve Size: 0.50 to 1.00
  • Controlled Pressure Range: 0.00 to 200.00
Precision Back Pressure Regulator -- Type 7200BP
from ControlAir LLC

The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator ’s set point. When pressure does exceed the... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 250.00
  • Valve Size: 0.25 to 0.75
Air Piloted Regulator -- RG2712
from Proportion-Air, Inc.

Control pressure up to 150 psig and as low as inches of water column [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 150.00
  • Valve Size: 0.25
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 2500.00
  • Valve Size: 0.12 to 1.00
  • Controlled Pressure Range: 0.00 to 2500.00
Control Valve - Pressure Control -- 3-HPB-H 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 1.26
  • Controlled Pressure Range: 72.52 to 1740.45
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.25
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
High Flow / Sensitive Pressure Regulator -- 26-2900 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-2900 Series is a dome load negative bias backpressure tracking regulator with a balanced main valve. Controls upstream pressures to 1000 PSIG [69 bar] with spring bias setting. Ideal for use in constant bias applications like offshore diving, dumping exhaled breath from pressure... [See More]

  • Regulator Type: Back Pressure; Differential
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50
  • Controlled Pressure Range: 0.00 to 30.00
Air Piloted Regulator -- RG2713
from Proportion-Air, Inc.

Control pressure up to 150 psig and as low as inches of water column [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 150.00
  • Valve Size: 0.38
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 10000.00
  • Valve Size: 0.12
  • Controlled Pressure Range: 0.00 to 10000.00
Control Valve - Pressure Control -- 3-HPB-N 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 14.50 to 232.06
  • Valve Size: 1.26
  • Controlled Pressure Range: 14.50 to 232.06
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.25
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
High Pressure / Back Pressure Regulator -- 26-1700 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1700 Series regulator controls pressures up to 15000 PSIG [1034 bar] and is suitable for gas or liquid service. [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 10000.00
  • Valve Size: 0.12 to 0.50
  • Controlled Pressure Range: 5.00 to 10000.00
Air Piloted Regulator -- RG873V
from Proportion-Air, Inc.

Outlet pressure is adjusted by applying pressure to the dome port [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 6000.00
  • Valve Size: 0.25
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 5000.00
  • Valve Size: 0.12
  • Controlled Pressure Range: 0.00 to 5000.00
Control Valve - Pressure Control -- 3-HPB-S 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 0.59
  • Controlled Pressure Range: 72.52 to 928.24
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.50
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
High Pressure / Back Pressure Regulator -- 26-2700 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical injection. Gas or liquid service. Dome and air actuated models are... [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 1000.00
  • Maximum Pressure: 150.00 to 1000.00
Air Piloted Regulator -- RG873V-02
from Proportion-Air, Inc.

Port size is 1/4 inch inlet and 1/2 inch NPT outlet [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 6000.00
  • Valve Size: 0.25
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 3000.00
  • Valve Size: 0.12
  • Controlled Pressure Range: 0.00 to 3000.00
Control Valve - Pressure Control -- 3-HPB-S 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 1.26
  • Controlled Pressure Range: 72.52 to 928.24
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.50
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
Miniature / Back Pressure Regulator -- BB-3 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact, weighing approximately 4 oz [0.11 kg] in... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 1200.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 0.00 to 1200.00
Air Piloted Regulator -- RQ
from Proportion-Air, Inc.

High pressure control up to 300 psig. Piston Style Operation allows rapid response. High relief flow. Port size from 1/4 to 1-1/4 inch NPT [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 250.00
  • Valve Size: 0.25 to 1.25
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 0.00 to 500.00
  • Valve Size: 1.00 to 4.00
  • Controlled Pressure Range: 0.00 to 500.00
Control Valve - Pressure Control -- HPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 145.04 to 2900.75
  • Valve Size: 0.31
  • Controlled Pressure Range: 145.04 to 2900.75
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.25
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
Sensitive Back Pressure Regulator -- 26-2300 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-2300 Series is a highly accurate, diaphragm sensed backpressure regulator. It controls pressures up to 500 PSIG [35 bar] and offers many Cvs from .02 up to 1.0. Air and dome load versions are available for remote operation or for use with the TESCOM ER3000 Electropneumatic... [See More]

  • Regulator Type: Back Pressure
  • Maximum Pressure: 375.00
  • Valve Size: 0.25 to 0.50
  • Controlled Pressure Range: 5.00 to 250.00
Air Piloted Regulator -- RQ-02
from Proportion-Air, Inc.

High pressure control up to 300 psig [See More]

  • Regulator Type: Back Pressure
  • Controlled Pressure Range: 0.00 to 300.00
  • Valve Size: 0.25 to 1.25
Control Valve - Pressure Control -- HPB 65
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 2.56
  • Controlled Pressure Range: 72.52 to 928.24
Multigas Digital Gas Pressure/Mass Flow Controller -- GSP-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Regulator Type: Back Pressure; Pressure Reducing; Vacuum / Absolute; Pressure and Flow Regulator
  • Maximum Pressure: 0.00 to 160.00
  • Valve Size: 0.25
  • Features: Breathable; Pressure or Flow Control. Customer Selectable. Up to 460 SLPM.
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Regulator Type: Back Pressure; Pressure Limitation Regulator
  • Maximum Pressure: 145.04 to 2900.75
  • Valve Size: 0.31
  • Controlled Pressure Range: 145.04 to 2900.75