Point of Use Regulators Air Pressure Regulators

18 Results
2005 Regulator Series -- 051 Series
from ASCO

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP. [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 3.00 to 130.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
Absolute Pressure/Pressure Reducing Reg -- 44-5000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric outlet pressures. Ideal for use in gas... [See More]

  • Regulator Type: Point Of Use; Pressure Reducing; Vacuum / Absolute
  • Maximum Pressure: 3500.00
  • Valve Size: 0.25
  • Vacuum Control: -203.60 to 1.97
Monnier High Efficiency Compressed Air Filter / Regulator -- MPC2AM
from Spirax-Sarco

The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. [See More]

  • Regulator Type: Point Of Use; Pressure Reducing
  • Maximum Pressure: 130.53
  • Valve Size: 0.25
2012 Regulator Series -- 122 Series
from ASCO

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP. [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 3.00 to 130.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
High Flow Regulator -- 26-1200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes and Cv ratings, balanced main valve and available external sensing. Ideal for use in rocket... [See More]

  • Regulator Type: Point Of Use; Pressure Reducing
  • Maximum Pressure: 6000.00
  • Valve Size: 0.75 to 1.25
  • Controlled Pressure Range: 0.00 to 6000.00
2035 Series Regulator -- 353**1
from ASCO

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus. [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 10.00 to 130.00
  • Maximum Pressure: 145.00
  • Vacuum Control: 28.00
High Flow/High Pressure Regulator -- 26-1100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 26-1100 Series is a dome load, high flow pressure reducing regulator. Ideal for use in pneumatic test consoles and R &D laboratories. [See More]

  • Regulator Type: Point Of Use; Pressure Reducing
  • Maximum Pressure: 10000.00
  • Valve Size: 0.38 to 0.50
  • Controlled Pressure Range: 150.00 to 10000.00
Mark 15 Regulator Series -- 152 Series
from ASCO

Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air valves with high flow capacity in a... [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 15.00 to 125.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
High Flow/Low Pressure Regulator -- DG Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or dome-loaded... [See More]

  • Regulator Type: Point Of Use
  • Maximum Pressure: 300.00
  • Valve Size: 1.00 to 1.50
  • Controlled Pressure Range: 0.00 to 300.00
Mark 3 Regulator Series -- 031 Series
from ASCO

The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators. [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 0.00 to 100.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
High Flow/Low Pressure Regulator -- DH Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ DH-Series single stage regulator provides a compact size with high flow capability from 5-200 SCFM [141-5663 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or dome-loaded... [See More]

  • Regulator Type: Point Of Use
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 1.00
  • Controlled Pressure Range: 0.00 to 300.00
Mark 55 Regulator Series -- 553 Series
from ASCO

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are... [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 10.00 to 130.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
Positive Seal Regulator -- 44-2800 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-2800 Series tied diaphragm design provides additional shutoff assistance for toxic or corrosive gases. Positional captured bonnet provides secondary containment for added safety. Available in Hastelloy ® or Monel materials. Ideal for use in instrumentation/analyzer equipment. [See More]

  • Regulator Type: Point Of Use; Pressure Reducing
  • Maximum Pressure: 3000.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 0.00 to 150.00
Mark 8 Regulator Series -- 082 Series
from ASCO

Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. [See More]

  • Regulator Type: Point Of Use
  • Controlled Pressure Range: 0.00 to 150.00
  • Maximum Pressure: 150.00
  • Vacuum Control: 28.00
Pre-Set/Spring Loaded/ Positive Shut-off -- 20-1000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing. [See More]

  • Regulator Type: Point Of Use
  • Maximum Pressure: 3600.00
  • Valve Size: 0.25 to 0.38
  • Controlled Pressure Range: 50.00 to 320.00
Sensitive / Accurate Regulator -- 44-2600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel... [See More]

  • Regulator Type: Point Of Use; Pressure Reducing
  • Maximum Pressure: 3500.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 0.00 to 250.00
Two Stage / Pressure Reducing Regulator -- 44-3400 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use in high pressure gas... [See More]

  • Regulator Type: Point Of Use; Pressure Reducing; Duel Stage
  • Maximum Pressure: 3500.00
  • Valve Size: 0.25
  • Controlled Pressure Range: 0.00 to 250.00
Ultra-High Flow Regulator -- FR-2000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in low pressure purge applications. [See More]

  • Regulator Type: Point Of Use
  • Maximum Pressure: 500.00
  • Valve Size: 0.50 to 0.75
  • Controlled Pressure Range: 0.00 to 150.00