Bead Precision Dispensing Needle Valves
3 Results
Needle Dispensing Valve, 741V Series
from Nordson EFD
from Nordson EFD
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The... [See More]
- Dispensing Application: Bead
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Application: AdhesiveSilicone; Inks
Auto-Flo Dispensing Valves -- 238418
from Nordson Corporation
from Nordson Corporation
Auto Flo extrude stand-alone, 1/4" ball & seat [See More]
- Dispensing Application: Bead; Spray Round (optional feature)
- Inlet Pressure Range: ? to 5000
- Material Feed: Continuous Feed
- Media Viscosity: 3.00E6
Relius Handheld Dispense Valves
from Nordson EFD
from Nordson EFD
Nordson EFD ’s Relius ™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons,... [See More]
- Dispensing Application: Bead
- Number of Components: Single Component
- Material Feed: Batch (Syringe)
- Application: AdhesiveSilicone; FluxSolder; Lubricants