Dot Precision Dispensing Needle Valves

Description

Dot Precision Dispensing Needle Valves are specialized components designed to accurately regulate the flow of liquids and gases at low flow rates. They feature a slender, tapered point at the end of the valve stem, which is lowered through the seat to restrict or block flow. This design allows for precise control over the dispensed output, making them ideal for applications requiring small and precise fluid deposits.

Working Principle

The working principle of Dot Precision Dispensing Needle Valves involves the use of a fine-threaded stem and a large seat area to provide precise resistance to flow. Fluid flowing through the valve turns 90 degrees and passes through an orifice that serves as the seat for a rod with a cone-shaped tip. This configuration allows the valve to function as both an on/off valve and for throttling service, enabling gradual adjustments to flow rates. The precision offered by these valves is crucial for applications where accurate fluid dispensation is necessary.

Applications

Dot Precision Dispensing Needle Valves are used in a variety of applications, including the dispensation of adhesives, silicones, chemicals, cleaners, paints, coatings, food and beverage products, and lubricants. They are particularly useful in scenarios where high viscosity fluids need to be dispensed with precision, such as in the electronics industry for circuit board integration or in industrial assembly applications where precise dot or bead dispensation is required.

Advantages over other Precision Dispensing Needle Valves

One of the key advantages of Dot Precision Dispensing Needle Valves is their ability to provide highly precise fluid dispensation, which is essential for applications requiring pinpoint accuracy. Unlike other types of dispensing valves, such as spray or positive displacement valves, needle valves offer superior control over the flow rate and dispensed volume, making them ideal for applications where small and consistent fluid deposits are critical.

Limitations

A notable limitation of Dot Precision Dispensing Needle Valves is their susceptibility to blockage when used with viscous media or slurries. The small flow orifice can easily trap thick materials or solids, leading to potential operational issues. Therefore, they are not recommended for applications involving highly viscous fluids or slurries.

Considerations

When selecting Dot Precision Dispensing Needle Valves, several factors should be considered, including initial costs, operating expenses, durability, accuracy, and maintenance requirements. These valves typically require precise height adjustments and may involve additional costs for under-board support in certain applications, such as printed circuit boards. Additionally, regular maintenance is necessary to ensure optimal performance and prevent blockages, which can impact overall operating expenses.

5 Results
MicroDot™ Dispensing Valve
from Nordson EFD

The 741MD Series MicroDot ™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve ’s adjustable needle stroke... [See More]

  • Dispensing Application: Dot
  • Number of Components: Single Component
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone; Lubricants
Polyethylene Taper Tips
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Dispensing Application: Dot
  • Number of Components: Single Component
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
xQR41 MicroDot Needle Valve
from Nordson EFD

The xQR41 Series MicroDot ™ needle valve features QR (Quick Release) technology, a 60% smaller form factor, and modular design for new levels of customization in precision fluid dispensing. Ideal for automated assembly processes, the xQR41 MicroDot valve ’s smaller dimensions allow it to... [See More]

  • Dispensing Application: Dot
  • Number of Components: Single Component
  • Material Feed: Batch (Syringe)
PP Hub/SS Shaft Dispensing Needles
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Dispensing Application: Dot
  • Number of Components: Single Component
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone
Stainless Steel Dispensing
from Cammda Corporation

CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips provide for... [See More]

  • Dispensing Application: Dot
  • Number of Components: Single Component
  • Material Feed: Batch (Syringe)
  • Application: AdhesiveSilicone