Continuous Feed Precision Dispensing Needle Valves
Description
Continuous Feed Precision Dispensing Needle Valves are designed to accurately regulate the flow of liquids and gases at low flow rates. They feature a slender, tapered point at the end of the valve stem, which is lowered through the seat to restrict or block flow. This design allows for precise control over the fluid being dispensed, making them ideal for applications requiring meticulous flow regulation.
Working Principle
These valves operate by allowing fluid to flow through a 90-degree turn and pass through an orifice that serves as the seat for a rod with a cone-shaped tip. The fine threading of the stem and the large seat area provide precise resistance to flow, enabling accurate control. This precision makes them useful in applications where the flow must be gradually brought to a halt or where small flow rates are necessary. They can function as both on/off valves and for throttling service, offering versatility in fluid control.
Applications
Precision dispensing needle valves are used in a variety of applications, including the dispensing of adhesives, silicones, chemicals, cleaners, paints, coatings, food and beverages, and lubricants. They are particularly useful in situations where delicate gauges might be damaged by sudden surges of fluid under pressure, or where precise adjustments of flow are necessary.
Advantages over other Precision Dispensing Needle Valves
One of the key advantages of continuous feed precision dispensing needle valves is their ability to provide highly accurate flow regulation, which is crucial in applications requiring precise fluid control. The design allows for gradual flow adjustments, reducing the risk of damage to sensitive equipment and ensuring consistent performance.
Limitations
A notable limitation of these valves is their unsuitability for applications involving viscous media or slurries. The small flow orifice can easily become blocked by thick materials or solids, which can impede performance and require frequent maintenance to clear blockages.
Considerations
When considering the use of continuous feed precision dispensing needle valves, it is important to evaluate factors such as initial costs, operating expenses, durability, accuracy, and maintenance requirements. These valves may have higher initial costs due to their precision design, but their accuracy and reliability can lead to cost savings in applications requiring precise fluid control. Durability is generally high, but regular maintenance may be necessary to prevent blockages, especially when used with thicker fluids. Replacement and maintenance costs should also be factored into the overall cost of ownership.
from Nordson EFD
The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable fluid flow. The... [See More]
- Dispensing Application: Bead
- Number of Components: Single Component
- Material Feed: Continuous Feed
- Application: AdhesiveSilicone; Inks
from Nordson Corporation
Auto Flo extrude stand-alone, 1/4" ball & seat [See More]
- Dispensing Application: Bead; Spray Round (optional feature)
- Inlet Pressure Range: ? to 5000
- Material Feed: Continuous Feed
- Media Viscosity: 3.00E6