Fixed Delay Lines

15 Results
Active Delay Line -- A08 Series
from RCD Components, Inc.

RCD ’s active delay lines have been designed toprovide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100% inspected. Excellent for applications requiring... [See More]

  • Delay Line Type: Fixed
  • Package Type: Plugin
  • Delay Line Technology: Digital
  • Time Delay: 20 to 500
Logic Family 100K ECL -- PDU53
from Data Delay Devices, Inc.

FEATURES. • Digitally programmable in 8 delay steps. • Monotonic delay-versus-address variation. • Precise and stable delays. • Input & outputs fully 100K-ECL interfaced & buffered. • Available in 16-pin DIP (600 mil) socket or SMD [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Digital
  • Time Delay: 0.7000 to 21
RF and Microwave Photonic Delay Line -- MP-5000-DL
from Microwave Photonic Systems, Inc.

Up to 12 µs delay within 1% accuracy of customer specified fixed delay [See More]

  • Delay Line Type: Fixed
  • Time Delay: 1000 to 12000
  • Package Type: Connectorized
  • Connectors: SMA; Customer Stated Option
Delay Lines -- ASNT6170-KMC [ASNT6170-KMC from Advanced Science and Novel Technology Co., Inc.]
from Quarktwin Technology Ltd.

Delay Line IC Nonprogrammable Tap 24-CFlatPack [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount; 24-CFlatPack
Active Delay Line -- A14 Series
from RCD Components, Inc.

DIP, SINGLE AND TRIPLE DELAY. RCD ’s active delay lines have been designed toprovide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100% inspected. Excellent... [See More]

  • Delay Line Type: Fixed
  • Package Type: Plugin
  • Delay Line Technology: Digital
  • Time Delay: 20 to 1000
Delay Lines -- SY55856UHG [SY55856UHG from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

Delay Line IC Multiple, NonProgrammable 7 Tap 350ps 32-TQFP Exposed Pad [See More]

  • Delay Line Type: Fixed
  • Time Delay: 0.3500
  • Package Type: Surface Mount; 32-TQFP Exposed Pad
Active Delay Line, Surface Mount -- SA0805 Series
from RCD Components, Inc.

DIP, 5 TAP. RCD ’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100% inspected. Excellent for applications... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Digital
  • Time Delay: 20 to 500
Active Delay Line, Surface Mount -- SMA1405 Series
from RCD Components, Inc.

DIP, 5 & 10 TAP. RCD ’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100% inspected. Excellent for... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Digital
  • Time Delay: 20 to 250
Passive 3 PIN SIP Delay Line, Surface Mount & Reg -- S01 Series
from RCD Components, Inc.

RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Analog
  • Time Delay: 0.5000 to 10
Passive 4 PIN Delay Line, Surface Mount -- SMP01S Series
from RCD Components, Inc.

RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Analog
  • Time Delay: 0.1000 to 1
Passive Delay Line -- SP05 Series
from RCD Components, Inc.

GENERAL PURPOSE DELAY LINE. Low cost, prompt delivery!. Wide variety of values, 5nS to 750nS. Fast rise times. Detailed application handbook available. Options: Custom circuits available. Non-standard delay times & impedance values. Tighter tolerance or temperature coefficient. Faster rise times... [See More]

  • Delay Line Type: Fixed
  • Package Type: Plugin
  • Delay Line Technology: Analog
  • Time Delay: 5 to 100
Passive Delay Line -- SP10 Series
from RCD Components, Inc.

GENERAL PURPOSE DELAY LINE. Low cost, prompt delivery!. Wide variety of values, 5nS to 750nS. Fast rise times. Detailed application handbook available. Options: Custom circuits available. Non-standard delay times & impedance values. Tighter tolerance or temperature coefficient. Faster rise times... [See More]

  • Delay Line Type: Fixed
  • Package Type: Plugin
  • Delay Line Technology: Analog
  • Time Delay: 10 to 750
Passive DIP Delay Lines, Tapped -- P1410 Series
from RCD Components, Inc.

GENERAL PURPOSE DELAY LINE. RCD ’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Analog
  • Time Delay: 10 to 1000
Passive DIP Delay Lines, Tapped -- P2420 Series
from RCD Components, Inc.

GENERAL PURPOSE DELAY LINE. RCD ’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount (optional feature); Plugin
  • Delay Line Technology: Analog
  • Time Delay: 5 to 5000
Passive PIN DIP Delay Line, Surface Mount -- P01S Series
from RCD Components, Inc.

RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]

  • Delay Line Type: Fixed
  • Package Type: Surface Mount
  • Delay Line Technology: Analog
  • Time Delay: 0.1000 to 1