Analog Delay Lines
from DigiKey
2.12ns ±0.28nS Inductor Delay Line 2-SMD [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
INDUCTOR DELAY LINE 8.13NS SMD [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
20.25ns ±0.40nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 3 Lead [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
INDUCTOR DELAY LINE 11.25NS SMD [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
INDUCTOR DELAY LINE 3.975NS SMD [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
7.775ns ±0.31nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 3 Lead [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
SINGLE CHANNEL DIGITALLY TIMED D [See More]
- Delay Line Technology: Analog
- Time Delay: 1.00E7
- Package Type: Surface Mount
from DigiKey
100ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP [See More]
- Delay Line Technology: Analog
- Package Type: Plugin
from DigiKey
"1ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)" [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
40ps ±10% Inductor Delay Line 100mA 50 Ohms 1210 (3225 Metric) [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
100ps ±10% Inductor Delay Line 100mA 100 Ohms 1210 (3225 Metric) [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
from DigiKey
Delay Line IC Tap [See More]
- Delay Line Technology: Analog
from DigiKey
IC PROGRAM DELAY 3.3V ECL 32LQFP [See More]
- Delay Line Technology: Analog
from Renesas Electronics Corporation
The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up to 62ns total... [See More]
- Delay Line Technology: Analog
- Time Delay: 2 to 70
from RCD Components, Inc.
RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
- Delay Line Type: Fixed
- Time Delay: 0.5000 to 10
from Data Delay Devices, Inc.
FEATURES. • Ideal for “Set and Forget ” applications. • Multi-turn adjustment screw. (1503: 40 turns, 1503J: 60 turns). • Stackable for PC board economy. • 20mil x 10mil flat leads (1503). • #20 gauge leads (1503J). • Resolution: As low as 0.12ns. •... [See More]
- Delay Line Technology: Digital; Analog
- Package Type: Surface Mount
- Delay Line Type: Variable
- Time Delay: 15 to 200
from RCD Components, Inc.
RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
- Delay Line Type: Fixed
- Time Delay: 0.1000 to 1
from RCD Components, Inc.
HIGH VALUE PASSIVE DELAY LINE. Value Range: 1000nS TO 20000nS [See More]
- Delay Line Technology: Analog
- Package Type: Plugin
- Delay Line Type: Fixed
- Time Delay: 1000 to 20000
from RCD Components, Inc.
GENERAL PURPOSE DELAY LINE. Low cost, prompt delivery!. Wide variety of values, 5nS to 750nS. Fast rise times. Detailed application handbook available. Options: Custom circuits available. Non-standard delay times & impedance values. Tighter tolerance or temperature coefficient. Faster rise times... [See More]
- Delay Line Technology: Analog
- Package Type: Plugin
- Delay Line Type: Fixed
- Time Delay: 5 to 100
from RCD Components, Inc.
GENERAL PURPOSE DELAY LINE. Low cost, prompt delivery!. Wide variety of values, 5nS to 750nS. Fast rise times. Detailed application handbook available. Options: Custom circuits available. Non-standard delay times & impedance values. Tighter tolerance or temperature coefficient. Faster rise times... [See More]
- Delay Line Technology: Analog
- Package Type: Plugin
- Delay Line Type: Fixed
- Time Delay: 10 to 750
from RCD Components, Inc.
GENERAL PURPOSE DELAY LINE. RCD ’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST... [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
- Delay Line Type: Fixed
- Time Delay: 10 to 1000
from RCD Components, Inc.
GENERAL PURPOSE DELAY LINE. RCD ’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook avail.). TEST... [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount (optional feature); Plugin
- Delay Line Type: Fixed
- Time Delay: 5 to 5000
from RCD Components, Inc.
RCD ’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry ’s widest range: 0.1nS to 1000nS. Low... [See More]
- Delay Line Technology: Analog
- Package Type: Surface Mount
- Delay Line Type: Fixed
- Time Delay: 0.1000 to 1