RS232 LCR Meters

20 Results
LCR Meter -- 4310
from Wayne Kerr Electronics

A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232; LAN
  • Display Type: Digital
  • Form Factor: Bench top
  • Bandwidth: 20 to 100000
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
Impedance Analyzer -- 6377
from Microtest Corporation

The 6377 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6377 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to... [See More]

  • Output Interface: GPIB (optional feature); RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E6
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
LCR Meter -- 6375
from Microtest Corporation

The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E6
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
LCR Meter -- 6376
from Microtest Corporation

The 6376 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6376 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to... [See More]

  • Output Interface: Universal Serial Bus; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E6
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
LCR Meter -- 6630E
from Microtest Corporation

The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 0.0 to 1.00E10
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
PCB Coil Micro-short Tester -- 9333+6420
from Microtest Corporation

The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact with each other and result in micro-short circuits due to poor silver printing processes which, in... [See More]

  • Output Interface: RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Operating Temp: 10 to 40
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
Precision Impedance Analyzer -- 6632
from Microtest Corporation

The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 0.0 to 1.00E10
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
Precision LCR Meter -- 6365
from Microtest Corporation

The 6365 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 200KHz. The 6365A test frequency from0.1Hz-200KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E7
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
Precision LCR Meter -- 6366
from Microtest Corporation

The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E7
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
Precision LCR Meter -- 6367
from Microtest Corporation

The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232
  • Display Type: Digital
  • Form Factor: Bench top
  • Capacitance: 1.00E-8 to 1.00E7
STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits