USB LCR Meters
Last Updated: April 1, 2025
Description
USB LCR meters are specialized instruments designed to measure inductance (L), capacitance (C), and resistance (R) or impedance. These devices are equipped with USB connectivity, allowing them to interface directly with computers for data logging and analysis. They are multifunctional, enabling automatic measurements of various parameters such as quality and dissipation factors.
Working Principle
USB LCR meters operate by applying an AC signal to the component under test and measuring the resulting voltage and current. The device calculates the inductance, capacitance, and resistance based on these measurements. The USB connectivity allows for easy integration with computers, providing a plug-and-play experience that simplifies data acquisition and analysis. This makes them particularly useful for applications requiring portable measurements and data logging.
Applications
USB LCR meters are used in a variety of specific applications. For instance, they are employed in the testing and development of electronic components, such as capacitors and inductors, in research and development labs. They are also used in quality control processes in manufacturing environments to ensure components meet specified electrical characteristics.
Advantages over other LCR Meters
One of the primary advantages of USB LCR meters is their ability to interface directly with computers, which allows for enhanced data analysis and storage capabilities. This feature makes them more versatile compared to traditional LCR meters that may not offer such connectivity. Additionally, the software that accompanies USB LCR meters can provide advanced functionalities like strip chart recording and scalar analysis, which are not typically available in standalone meters.
Limitations
A limitation of USB LCR meters is that they require a computer to operate, which can add to the initial setup cost if a suitable computer is not already available. Additionally, the reliance on software means that the functionality of the meter is dependent on the quality and capabilities of the accompanying software.
Considerations
When selecting a USB LCR meter, several factors should be considered. Initial costs can vary depending on the features and capabilities of the meter and the required computer setup. Operating expenses may include software updates and potential computer maintenance. Durability and accuracy are critical, as these meters need to provide reliable measurements over time. Replacement and maintenance costs should also be considered, particularly if the device is used in demanding environments where wear and tear are more likely.
from Wayne Kerr Electronics
Accuracy and versatility makes the HF LCR Meters the ideal choice for many different tasks and applications in manufacturing and test. The wide range of frequency specifications means that a model can be selected that best meets application requirements and within budget. Measurement parameters. [See More]
- Output Interface: Universal Serial Bus; GPIB; LAN
- Display Type: Digital
- Form Factor: Bench top
- Bandwidth: 20 to 5.00E6
from Microtest Corporation
The 6375 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6375 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 1.00E-8 to 1.00E6
from Zurich Instruments
The Zurich Instruments MFIA is a digital impedance analyzer and precision LCR meter that sets the new standard for impedance measurements in the frequency range from DC to 5 MHz. The MFIA provides 0.05% basic accuracy and a measurement range spanning from 1 mO to 1 TO. The instrument has a high... [See More]
- Output Interface: Universal Serial Bus; LAN 1GbE
- Capacitance: 1.00E-8 to 1.00E6
- Form Factor: Bench top
- Inductance Range: 1.00E-7 to 1
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Wayne Kerr Electronics
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232; LAN
- Display Type: Digital
- Form Factor: Bench top
- Bandwidth: 20 to 100000
from Microtest Corporation
The 6376 LCR Meter that is provided with high accuracy and speed. It is a cost and multiple- function utility and is able to perform the component test entirely. 6376 can collocate with DC Bias. The friendly operation interface design is in synchronization with the international trend and easy to... [See More]
- Output Interface: Universal Serial Bus; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 1.00E-8 to 1.00E6
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Wayne Kerr Electronics
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for... [See More]
- Output Interface: Universal Serial Bus; GPIB; LAN
- Display Type: Digital
- Form Factor: Bench top
- Bandwidth: 20 to 5.00E6
from Microtest Corporation
The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 0.0 to 1.00E10
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Microtest Corporation
The test frequency of the 6632 Precision Impedance Analyzer is DC 10Hz-30MHz and the test signal is 10mV-2Vrms (min. resolution 1mV), and is suitable for the LCR and DCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 0.0 to 1.00E10
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Microtest Corporation
The 6365 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 200KHz. The 6365A test frequency from0.1Hz-200KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 1.00E-8 to 1.00E7
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Microtest Corporation
The 6366 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 500KHz. The 6366A test frequency from0.1Hz-500KHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 1.00E-8 to 1.00E7
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Microtest Corporation
The 6367 precision LCR meter is provided with high accuracy and speed. The test frequency from 10Hz to 1MHz. The 6367A test frequency from0.1Hz-1MHz, lowest test frequency from 0.1Hz. The difference between the new generation of LCR meters and the older generation LCR meters is that the measurement... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232
- Display Type: Digital
- Form Factor: Bench top
- Capacitance: 1.00E-8 to 1.00E7
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Type: Webpage
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits