Flanged Volumetric Liquid Flow Switches

Description

Flanged volumetric liquid flow switches are devices designed to monitor and control the flow of liquid within a pipeline. They are equipped with flanges that allow them to be securely attached to the piping system. These switches are crucial for ensuring that the liquid flow remains within specified parameters, thereby preventing potential damage to the system or ensuring optimal operation.

Working Principle

Flanged volumetric liquid flow switches operate by detecting the flow rate of liquid through a pipeline. They typically use a mechanism that responds to the flow of liquid, such as a paddle or a vane, which moves in response to the liquid flow. This movement triggers a switch that can either open or close an electrical circuit, providing a signal that indicates whether the flow is within the desired range. These switches are useful because they provide a reliable means of monitoring flow rates, which is essential for maintaining system efficiency and preventing damage due to excessive or insufficient flow.

Applications

Flanged volumetric liquid flow switches are used in a variety of applications. For example, they are commonly employed in water systems where they help to monitor and control the flow of water to prevent overflow or ensure adequate supply. They are also used in industrial processes where precise control of liquid flow is necessary, such as in chemical processing or food and beverage production.

Advantages over other Materials - Metals

One of the advantages of using flanged volumetric liquid flow switches made from materials other than metals, such as plastics, is their resistance to corrosion. In environments where the liquid being monitored is corrosive, non-metallic materials can offer greater durability and longevity compared to metal switches. Additionally, non-metallic switches can be lighter and more cost-effective, making them an attractive option for certain applications.

Limitations

Flanged volumetric liquid flow switches have limitations that must be considered. For instance, they may not be suitable for use in environments with extremely high temperatures or pressures, as these conditions can exceed the material limits of the switch. Additionally, the presence of particulates or debris in the liquid can affect the accuracy and reliability of the switch, potentially leading to false readings or failure.

Considerations

When selecting a flanged volumetric liquid flow switch, several factors should be considered. Initial costs can vary depending on the materials and design of the switch, with non-metallic options often being more affordable. Operating expenses may include maintenance and calibration to ensure accuracy over time. Durability is a key consideration, particularly in harsh environments, where the choice of materials can impact the lifespan of the switch. Accuracy is critical for applications where precise flow control is necessary, and potential users should evaluate the switch's specifications to ensure it meets their requirements. Replacement and maintenance costs should also be factored into the decision-making process, as these can affect the overall cost of ownership.

5 Results
Electromagneticflowmeter -- HygienicMaster FEH630
from ABB Measurement & Analytics

HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions at... [See More]

  • End Fittings: In-line Flanged; In-line Threaded
  • Pipe Diameter: 0.04 to 4.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Electromagneticflowmeter -- ProcessMaster FEP610
from ABB Measurement & Analytics

ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]

  • End Fittings: In-line Flanged
  • Pipe Diameter: 0.10 to 80.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Positive Displacement Flow Meter -- ZHM-06/1KL
from AW Company

311 Stainless steel or 316Ti bodies [See More]

  • End Fittings: In-line Flanged
  • Pipe Diameter: 1.25
  • Meter Technology: Oval Gear
  • Mounting: In-line
Analyzer Flow Switch/Monitors -- FS10A
from Fluid Components Intl. (FCI)

The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]

  • End Fittings: In-line Flanged; In-line Threaded
  • Pipe Diameter: 0.25 to 0.50
  • Meter Technology: Thermal
  • Mounting: Insertion
Inline Flow and Temperature Monitoring Switch -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • End Fittings: In-line Flanged
  • Mounting: Insertion
  • Meter Technology: Thermal
  • Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter