Solid-State Switch Volumetric Liquid Flow Switches
Description
Solid-State Switch Volumetric Liquid Flow Switches are devices designed to monitor and control the flow of liquid within a system. They operate without any moving parts, which allows them to switch faster and more reliably compared to their electromechanical counterparts. These switches are used to sense the flow of liquid and can send signals to other components in a system to maintain or adjust the flow as needed.
Working Principle
Solid-state switches function by using electronic components such as field-effect transistors (FETs) or PIN diodes, which allow them to operate without mechanical contacts. This design eliminates issues related to contact wear and sparking, making them highly reliable and efficient. The absence of moving parts also means that these switches can operate at higher speeds and with greater precision. They are particularly useful in applications where rapid response and high reliability are critical, as they can quickly adjust to changes in flow characteristics such as volume, speed, and pressure .
Applications
Solid-State Switch Volumetric Liquid Flow Switches are used in a variety of applications where precise flow control is essential. For example, they are commonly employed in water systems where materials like brass or bronze are used due to their resistance to corrosion and rusting. These switches are also suitable for applications involving non-corrosive liquids where plastic materials can be used, offering durability and resistance to rust .
Advantages over other Materials - Metals
Solid-state switches offer several advantages over metal-based electromechanical switches. They do not suffer from contact corrosion or sparking issues, which are common in metal switches. Additionally, the lack of moving parts in solid-state switches means they have a longer lifespan and require less maintenance. This makes them a more reliable choice for applications where consistent performance is crucial .
Limitations
One of the primary limitations of solid-state switches is their high cost, especially when designed for very high current ratings. This can make them less economically viable for applications where cost is a significant concern. Additionally, while they are highly reliable, they may not be suitable for all types of media or environmental conditions, particularly those involving extreme temperatures or pressures beyond their specified operating range .
Considerations
When selecting Solid-State Switch Volumetric Liquid Flow Switches, several factors should be considered. Initial costs can be higher compared to electromechanical switches, but the reduced maintenance and longer lifespan can offset these costs over time. Operating expenses are generally lower due to their efficiency and reliability. Durability is a key advantage, as the absence of moving parts reduces wear and tear. However, accuracy can be affected by the specific design and application, so it is important to choose a switch that meets the precise requirements of the system. Replacement and maintenance costs are typically lower, but it is essential to ensure that the switch is compatible with the media and environmental conditions it will encounter .
from KOBOLD Instruments, Inc.
Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]
- Switch Type: Solid State; TTL Compatible
- Mounting: In-line
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
from Gems Sensors & Controls
Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM). Port Size: 1/2" to 1-1/2" (NPT or G thread). Setting Type: Fixed. The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without filtration. The solid state sensor is... [See More]
- Switch Type: Solid State
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Bijur Delimon International
Application. Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features. Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates available in single meters or in banks of... [See More]
- Switch Type: Solid State
- Mounting: In-line
- Meter Technology: Piston
- End Fittings: In-line Threaded
from AW Company
304 Stainless steel or 316Ti bodies [See More]
- Switch Type: Solid State
- Pipe Diameter: 0.25
- Meter Technology: Oval Gear
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Switch Type: Solid State
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: Insertion