Fiber Optic Feedthroughs
Last Updated: April 1, 2025
Description
Fiber optic feedthroughs are specialized components designed to transfer light into a sealed environment. They utilize high technology glass-to-metal bonding techniques to ensure a reliable and leak-free interface. These feedthroughs are equipped with standard ST connectors on both sides and are constructed without moving parts or loose optical cables, making them a robust and standalone solution for optical connections.
Working Principle
Fiber optic feedthroughs operate by using metal-coated optical fibers that are brazed to a stainless steel tube, creating a vacuum-tight seal. This assembly is then connected to an SMA connector on the vacuum side. The feedthroughs are available in various core diameters and transmission ranges, including UV and IR. The use of metal-coated fibers ensures high electrical resistance and immunity to electromagnetic fields, making them particularly useful in environments where such interference is a concern.
Applications
Fiber optic feedthroughs are commonly used in environments where maintaining a sealed atmosphere is crucial, such as in vacuum systems or high-pressure environments. They are particularly useful in scientific research facilities, such as particle accelerators or space research labs, where precise optical measurements are required without compromising the sealed environment.
Advantages over other Feedthroughs
Fiber optic feedthroughs offer several advantages over traditional mechanical feedthroughs. They overcome the disadvantages associated with unreliable epoxy bonding by using glass-to-metal bonding techniques. This results in a more durable and reliable connection. Additionally, their high electrical resistance and immunity to electromagnetic fields make them superior in environments where such factors are a concern.
Limitations
One limitation of fiber optic feedthroughs is their dependency on precise manufacturing techniques, which can make them more expensive than other types of feedthroughs. Additionally, while they are highly resistant to electromagnetic interference, they may not be suitable for all types of optical applications, particularly those requiring very high power transmission.
Considerations
When considering fiber optic feedthroughs, it is important to evaluate the initial costs, which can be higher due to the advanced manufacturing processes involved. However, their durability and low maintenance requirements can offset these initial expenses over time. Operating expenses are generally low, as they do not require frequent replacement or maintenance. Accuracy is another consideration, as fiber optic feedthroughs provide precise optical transmission, which is critical in many high-tech applications.
from MPF Products, INC.
Multimode (MM200) (IR) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 1.18 ″ QF / KF Flange. Multimode (MM200) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.18" QF (KF16)
from Conax Technologies
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the... [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Threaded
- Temperature Range: -4 to 185
from Douglas Electrical Components
Optical fibers are an efficient way to transmit fast, noise-free signals over long distances. If you ’re looking for reliable fiber optic feedthroughs, Douglas Electrical Components has got you covered with our OptiSeal ™ products. Our pre-wired and pre-tested interconnecting harnesses... [See More]
- Feedthrough Type: Electrical; Fiber Optic
- Temperature Range: 200
from MPF Products, INC.
Multimode (MM200) (IR) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 1.33 ″ Conflat Flange. Multimode (MM200) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.33" CF
from MPF Products, INC.
Multimode (MM200) (IR) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 2.75 ″ Conflat Flange. Multimode (MM200) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Multimode (MM200) (UV) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 1.33 ″ Conflat Flange. Multimode (MM200) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.33" CF
from MPF Products, INC.
Multimode (MM200) (UV) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 2.75 ″ Conflat Flange. Multimode (MM200) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Multimode (MM200) IR Fiber Optic Feedthrough, FSMA Connector [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Weldable
from MPF Products, INC.
Multimode (MM200) UV Fiber Optic Feedthrough, FSMA Connector [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Weldable
from MPF Products, INC.
Multimode (MM400) (UV) Fiber Optic Feedthrough, FSMA Connector, 1 Feedthrough, 2.16 ″ QF / KF Flange. Multimode (MM400) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.16" QF (KF40)
from MPF Products, INC.
Multimode (MM400) (UV) Fiber Optic Feedthrough, FSMA Connector, 2 Feedthrough, 2.16 ″ QF / KF Flange. Multimode (MM400) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.16" QF (KF40)
from MPF Products, INC.
Multimode (MM50) Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 4.50 ″ Conflat Flange. Multimode (MM50) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 4.50" CF
from MPF Products, INC.
Multimode (MM50) Fiber Optic Feedthrough, FC/APC Connector, 3 Feedthrough, 2.75 ″ Conflat Flange. Multimode (MM50) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Single Mode 1310nm Fiber Optic Feedthrough, FC/APC Connector [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Weldable
from MPF Products, INC.
Single Mode 1310nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 1.33 ″ Conflat Flange. Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.33" CF
from MPF Products, INC.
Single Mode 1310nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 2.75 ″ Conflat Flange. Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Single Mode 1310nm Fiber Optic Feedthrough, FC/PC Connector, 1 Feedthrough, 1.33 ″ Conflat Flange. Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.33" CF
from MPF Products, INC.
Single Mode 1310nm Fiber Optic Feedthrough, FC/PC Connector, 1 Feedthrough, 2.75 ″ Conflat Flange. Single Mode (1310nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Weldable
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 1.18 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.18" QF (KF16)
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 1.57 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 1.57" QF (KF25)
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 2.16 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.16" QF (KF40)
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 2.95 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.95" QF (KF50)
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 1 Feedthrough, 4.50 ″ Conflat Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 4.50" CF
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 2 Feedthrough, 2.16 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.16" QF (KF40)
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 2 Feedthrough, 2.75 ″ Conflat Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.75" CF
from MPF Products, INC.
Single Mode 633nm Fiber Optic Feedthrough, FC/APC Connector, 2 Feedthrough, 2.95 ″ QF / KF Flange. Single Mode (633nm) Fiber Optic Feedthrough, UHV Rated, Bakeable to 250 ˚C [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange; 2.95" QF (KF50)
from CeramOptec Industries, Inc.
CeramOptec's pressure and vacuum feedthroughs offer exceptional reliability and smooth operation for. even the most demanding applications. Manufactured to your specifications, our vacuum feedthroughs are available in unlimited cell, flange, and port designs and are ideal for a wide range of... [See More]
- Feedthrough Type: Fiber Optic
- Vacuum Rating: 1.00E-7
- Mounting Diameter: 0.3750
- Temperature Range: 175 to 250
from Zygo Corporation
ZYGO's fiber optic feedthroughs are used to send signals into and out of vacuum systems. Feedthroughs are vacuum baked and double bagged prior to shipment. [See More]
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange
from Columbia Research Labs, Inc.
Fiber Optic Pressure Seals are designed to provide a safe, convenient, reliable method of exiting fiber optic data lines through a structure while preserving the integrity of either a pressure or vacuum environment. [See More]
- Feedthrough Type: Fiber Optic
- Temperature Range: 10 to 80
- Mounting Diameter: 1.38
- Feedthrough Mount: Nut
from Fiberguide Industries, Inc.
Fiberguide Industries offers a variety of Vacuum and Pressure Feedthroughs to meet the most demanding applications. In addition to our successful pigtailed version, we included a unique design, where the optical fibers can be disconnected at the feedthrough on both the vacuum and atmospheric sides. [See More]
- Feedthrough Type: Fiber Optic
- Temperature Range: ? to 175
- Mounting Diameter: 0.8400
- Feedthrough Mount: Flange; Threaded