Socket Mount Audio Transducers and Buzzers

Last Updated: April 1, 2025

Description

Socket Mount Audio Transducers and Buzzers are electronic components designed to produce sound. They are typically mounted on printed circuit boards (PCBs) and are used to emit audible signals in various devices. These components are compact and can produce high sound pressure levels with minimal power consumption.

Working Principle

Buzzers operate by using an oscillating hammer to resonate a membrane, which is controlled by an electromagnetic assembly. When current flows through a coil within the buzzer, it vibrates, and a second coil detects this vibration, providing feedback to a transistor to synchronize the oscillator with the vibrating hammer, resulting in a designated tone . Piezoelectric transducers, on the other hand, use a polarized ceramic material bonded to a metal disc. When voltage is applied, the transducer flexes, producing sound. This type avoids mechanical wear and electrical noise, offering low power consumption and a clear sound .

Applications

Socket Mount Audio Transducers and Buzzers are used in a variety of applications. In medical electronics, they are employed in devices like heart defibrillators, where their low frequency produces a loud sound . They are also used in pagers, wireless monitors, and patient identification systems . In marine environments, they serve as engine heat indicators, oil pressure monitors, and depth finders .

Advantages over other Audio Transducers and Buzzers

Piezoelectric transducers have several advantages over electromagnetic transducers. They are more reliable and durable, as they do not rely on older technology that uses ceramic packaging, which is prone to cracking . Additionally, piezoelectric devices offer no mechanical wear and produce a clear, penetrating sound with low power consumption .

Limitations

One limitation of piezoelectric transducers is that they require an external drive signal to generate sound, which can complicate their integration into systems . Electromagnetic buzzers, while effective, may not be suitable for all applications due to their reliance on mechanical components that can wear over time .

Considerations

When selecting Socket Mount Audio Transducers and Buzzers, several factors should be considered. Initial costs can vary depending on the complexity of the device and whether it includes a driving circuit. Operating expenses are generally low due to minimal power consumption. Durability is a key consideration, especially for piezoelectric transducers, which are less prone to mechanical wear. Accuracy in sound production is crucial, particularly in environments where specific tones are necessary for device recognition. Replacement and maintenance costs should also be evaluated, as some devices may require more frequent servicing due to environmental conditions or mechanical wear .

12 Results
Magnetic Buzzer -- FBMB1275A(1,2,3)
from Ningbo Best Group Co., Ltd.

Ø12*7.5mm [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Buzzers -- RAFIX 16
from RAFI GmbH & Co. KG

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for... [See More]

  • Mounting: Panel; Socket
  • Type: Transmitter
  • Technology: Electromagnetic
  • RoHS Compliant: Yes
Magnetic Buzzer -- FBMB1275B(1,2,3)
from Ningbo Best Group Co., Ltd.

Ø12*7.5mm,. China Mechanical buzzer manufacturer FBMB1275B(1,2,3), FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Magnetic Buzzer -- FBMB1275S(A,B)
from Ningbo Best Group Co., Ltd.

Ø12*7.5mm,. China Mechanical buzzer manufacturer FBMB1275S(A,B), FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Magnetic Buzzer -- FBMB1295A(1,2,3,4,5)
from Ningbo Best Group Co., Ltd.

Ø12*9.5mm,. China Mechanical buzzer manufacturer FBMB1295A(1,2,3,4,5), FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Magnetic Buzzer -- FBMB1614(A,B,C)
from Ningbo Best Group Co., Ltd.

Ø16*14mm,. China Mechanical buzzer manufacturer FBMB1614(A,B,C), FBELE Brand [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Mechanical Buzzer -- FBMMB2319(A,B)
from Ningbo Best Group Co., Ltd.

China Mechanical buzzer manufacturer FBMMB2319(A,B), FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Square / Rectangular
  • Technology: Electromagnetic
  • Terminations: Solder Tabs
Mechanical Buzzer -- FBMMB2619
from Ningbo Best Group Co., Ltd.

26*6*18.3mm,. China Mechanical buzzer manufacturer FBMMB2619, FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Square / Rectangular
  • Technology: Electromagnetic
  • Terminations: PCPins
Mechanical Buzzer -- FBMMB2915
from Ningbo Best Group Co., Ltd.

China Mechanical buzzer manufacturer FBMMB2915 , FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Square / Rectangular
  • Technology: Electromagnetic
  • Terminations: Solder Tabs
Mechanical Buzzer -- FBMMB3008
from Ningbo Best Group Co., Ltd.

Ø30*11mm. China Mechanical buzzer manufacturer FBMMB3008, FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Electromagnetic
  • Terminations: PCPins
Piezo Transducer -- FBPB2316
from Ningbo Best Group Co., Ltd.

Ø23*16mm,. China Piezo buzzer manufacturer FBPB2316, FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Piezoelectric
  • Terminations: PCPins
Piezo Transducer -- FBPB2319
from Ningbo Best Group Co., Ltd.

Ø23*19mm. China Piezo buzzer manufacturer FBPB2319, FBELE Brand. [See More]

  • Mounting: Socket
  • Shape: Round
  • Technology: Piezoelectric
  • Terminations: PCPins