Solder Tabs Audio Transducers and Buzzers
Last Updated: April 1, 2025
Description
Solder Tabs Audio Transducers and Buzzers are electronic components designed to produce sound. They are compact devices that emit audible signals when electrical energy is applied. These components are integral in various systems where sound alerts or notifications are necessary.
Working Principle
Audio transducers and buzzers operate by converting electrical energy into sound. Buzzers typically use an electromagnetic assembly where an oscillating hammer resonates a membrane to produce sound. When current flows through a coil, it causes the hammer to vibrate, creating a designated tone. Piezoelectric transducers, on the other hand, use a polarized ceramic material bonded to a metal disc. When voltage is applied, the disc flexes, producing sound. These devices are useful because they offer low power consumption, clear sound, and can be designed to emit specific tones, which is crucial for differentiating signals in complex systems.
Applications
Solder Tabs Audio Transducers and Buzzers are used in a variety of applications. In medical electronics, they are employed in devices like heart defibrillators, where their low-frequency sound is crucial for loud alerts. They are also used in pagers, wireless monitors, and patient identification systems, where reliable sound alerts are necessary for effective operation.
Advantages over other Audio Transducers and Buzzers
Piezoelectric transducers offer several advantages over electromagnetic devices. They have no mechanical wear, produce less electrical noise, and consume less power. Additionally, they are available in smaller sizes, which allows them to be used in applications traditionally serviced by larger electromagnetic devices. This makes them ideal for portable and miniaturized devices where space and power efficiency are critical.
Limitations
One limitation of piezoelectric transducers is their reliance on ceramic materials, which can be less durable than other materials. This makes them more susceptible to cracking or breaking under stress. Additionally, the sound level produced by smaller piezoelectric transducers is generally lower, which might not be suitable for all applications.
Considerations
When selecting Solder Tabs Audio Transducers and Buzzers, several factors should be considered. Initial costs can vary depending on the type and quality of the device. Operating expenses are generally low due to their efficient power consumption. Durability can be a concern with piezoelectric transducers due to their ceramic construction. Accuracy in sound production is typically high, but the specific application requirements should guide the choice of device. Replacement and maintenance costs are generally low, but the environmental conditions and mechanical stresses should be considered to ensure longevity and reliability.
from DigiKey
Buzzers Transducer, Externally Driven Piezo 10V 7mA 80dB @ 10V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Shape: Round
- RoHS Compliant: Yes
- Mounting: Surface
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 5V 40mA 2.4kHz 85dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Mounting: Surface
- Shape: Round
- Tone: Noncontinuous
from DigiKey
Buzzers Transducer, Externally Driven Piezo 3V 3mA 4kHz 70dB @ 3V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Piezo 10V 11mA 5kHz 90dB @ 10V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 5000
from DigiKey
Buzzers Transducer, Externally Driven Piezo 5V 5mA 4.1kHz 70dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Mounting: Surface
- RoHS Compliant: Yes
- Tone: Noncontinuous
from DigiKey
Buzzers Indicator, Internally Driven Piezo 12V 18mA 4kHz 83dB @ 12V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.73kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2730
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 3.1kHz 90dB @ 3.6V, 5cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 3100
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 5V 40mA 2.4kHz 87dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2400
from DigiKey
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2400
from DigiKey
Buzzers Transducer, Externally Driven Piezo 5V 4.5mA 4.1kHz 73dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4100
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3.6V 110mA 2.73kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Shape: Round
- RoHS Compliant: Yes
- Mounting: Surface
from DigiKey
Buzzers Indicator, Internally Driven Magnetic 5V 30mA 2.4kHz 88dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2400
from DigiKey
Buzzers Indicator, Internally Driven Magnetic 12V 30mA 2.4kHz 85dB @ 12V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2400
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3.6V 80mA 2.73kHz 85dB @ 3.6V, 5cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2730
from DigiKey
Buzzers Transducer, Externally Driven Piezo 5V 5mA 5.2kHz 75dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Mounting: Surface
- Shape: Round
- Tone: Noncontinuous
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 5V 60mA 2.73kHz 91dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2730
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 5V 80mA 2.7kHz 92dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 2700
from DigiKey
Buzzers Transducer, Externally Driven Piezo 5V 5mA 4kHz 81dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3V 95mA 4kHz 76dB @ 3V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3V 95mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Piezo 3V 5mA 4kHz 81dB @ 3V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4000
from DigiKey
Buzzers Transducer, Externally Driven Magnetic 3.6V 110mA 2.73kHz 83dB @ 3.6V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Mounting: Surface
- Shape: Round
- Tone: Noncontinuous
from DigiKey
Buzzers Transducer, Externally Driven Piezo 5V 5mA 4.1kHz 70dB @ 5V, 10cm Surface Mount Solder Pads [See More]
- Terminations: Solder Tabs
- Tone: Noncontinuous
- Mounting: Surface
- Frequency: 4100
from Ningbo Best Group Co., Ltd.
China Mechanical buzzer manufacturer FBMMB2319(A,B), FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Square / Rectangular
- Technology: Electromagnetic
- Mounting: Socket
from Transducers USA, Inc.
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic... [See More]
- Terminations: Solder Tabs
- Mounting: Surface; Surface Mount
- Technology: Electro-Mechanical
- Tone: Continuous
from Ningbo Best Group Co., Ltd.
China Mechanical buzzer manufacturer FBMMB2915 , FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Square / Rectangular
- Technology: Electromagnetic
- Mounting: Socket
from Transducers USA, Inc.
Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic... [See More]
- Terminations: Solder Tabs
- Mounting: Surface; Surface Mount
- Technology: Piezoelectric
- Tone: Continuous
from Ningbo Best Group Co., Ltd.
Ø43*33mm,. China Piezo buzzer manufacturer FBPB4310, FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Round
- Technology: Piezoelectric
- Mounting: Socket
from Ningbo Best Group Co., Ltd.
Ø43*33mm,. China Piezo buzzer manufacturer FBPB4311, FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Round
- Technology: Piezoelectric
- Mounting: Socket
from Ningbo Best Group Co., Ltd.
Ø43*33mm,. China Piezo buzzer manufacturer FBPB4312, FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Round
- Technology: Piezoelectric
- Mounting: Socket
from Ningbo Best Group Co., Ltd.
Ø43*32.6mm,. China Piezo buzzer manufacturer FBPB4313, FBELE Brand. [See More]
- Terminations: Solder Tabs
- Shape: Round
- Technology: Piezoelectric
- Mounting: Panel